Nortek, Inc. Bath Fan with Light A70L

Description
CEILING, 1-SPEED TYPE 9-1/4 INCH LENGTH X 10 INCH WIDTH X 5-3/4 INCH HEIGHT SIZE UL, HVI APPROVAL 120 VOLT AC AT 60 HERTZ VOLTAGE RATING 1.2 AMP CURRENT RATING NO LAMP INCLUDED INCANDESCENT LAMP TYPE 100 WATT LAMP WATTAGE RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL 70 CFM AIR FLOW RATE 4 INCH DIAMETER DUCT SIZE 2 SONES SOUND LEVEL 11-7/16 INCH LENGTH X 12-1/8 INCH WIDTH GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 65 SQUARE FOOT VENTILATION AREA INVENT[TM] BRAND POWER RATING 42.3 WATT DUCT DIRECTION HORIZONTAL INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR, BLOWER WHEEL
Description
CEILING, 1-SPEED TYPE 9-1/4 INCH LENGTH X 10 INCH WIDTH X 5-3/4 INCH HEIGHT SIZE UL, HVI APPROVAL 120 VOLT AC AT 60 HERTZ VOLTAGE RATING 1.2 AMP CURRENT RATING NO LAMP INCLUDED INCANDESCENT LAMP TYPE 100 WATT LAMP WATTAGE RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL 70 CFM AIR FLOW RATE 4 INCH DIAMETER DUCT SIZE 2 SONES SOUND LEVEL 11-7/16 INCH LENGTH X 12-1/8 INCH WIDTH GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 65 SQUARE FOOT VENTILATION AREA INVENT[TM] BRAND POWER RATING 42.3 WATT DUCT DIRECTION HORIZONTAL INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR, BLOWER WHEEL

Suppliers

Company
Product
Description
Supplier Links
Bath Fan with Light - A70L - Nortek, Inc.
Providence, RI, USA
Bath Fan with Light
A70L
Bath Fan with Light A70L
CEILING, 1-SPEED TYPE 9-1/4 INCH LENGTH X 10 INCH WIDTH X 5-3/4 INCH HEIGHT SIZE UL, HVI APPROVAL 120 VOLT AC AT 60 HERTZ VOLTAGE RATING 1.2 AMP CURRENT RATING NO LAMP INCLUDED INCANDESCENT LAMP TYPE 100 WATT LAMP WATTAGE RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL 70 CFM AIR FLOW RATE 4 INCH DIAMETER DUCT SIZE 2 SONES SOUND LEVEL 11-7/16 INCH LENGTH X 12-1/8 INCH WIDTH GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 65 SQUARE FOOT VENTILATION AREA INVENT[TM] BRAND POWER RATING 42.3 WATT DUCT DIRECTION HORIZONTAL INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR, BLOWER WHEEL
  • CEILING, 1-SPEED TYPE
  • 9-1/4 INCH LENGTH X 10 INCH WIDTH X 5-3/4 INCH HEIGHT SIZE
  • UL, HVI APPROVAL
  • 120 VOLT AC AT 60 HERTZ VOLTAGE RATING
  • 1.2 AMP CURRENT RATING
  • NO LAMP INCLUDED
  • INCANDESCENT LAMP TYPE
  • 100 WATT LAMP WATTAGE
  • RUGGED 26 GAUGE GALVANIZED STEEL HOUSING MATERIAL
  • 70 CFM AIR FLOW RATE
  • 4 INCH DIAMETER DUCT SIZE
  • 2 SONES SOUND LEVEL
  • 11-7/16 INCH LENGTH X 12-1/8 INCH WIDTH GRILL SIZE
  • POLYMERIC GRILL MATERIAL
  • RECTANGULAR HOUSING SHAPE
  • ROUND DUCT SHAPE
  • RECTANGULAR GRILL SHAPE
  • WHITE GRILL FINISH
  • 65 SQUARE FOOT VENTILATION AREA
  • INVENT[TM] BRAND
  • POWER RATING 42.3 WATT
  • DUCT DIRECTION HORIZONTAL
  • INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR, BLOWER WHEEL
Supplier's Site

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number A70L
Product Name Bath Fan with Light
Sones Rating 2
Unlock Full Specs
to access all available technical data

Similar Products

Bath Fan - ZN110 - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 0.3000
CFM 110 CFM (187 m³/hr)
View Details
Bath Fan - QTXEN050 - Nortek, Inc.
Specs
Sones Rating 0.3000
CFM 50 CFM (84.99 m³/hr)
View Details
Bath Fan - ZN110H - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 0.3000
CFM 110 CFM (187 m³/hr)
View Details