Nortek, Inc. Wall Mount Fan Driven Heater 120

Description
REGISTER TYPE 22 GAUGE STEEL MATERIAL EPOXY PAINTED FINISH WHITE (GRILL), BLACK (HOUSING) COLOR UL APPROVAL 240 VAC VOLTAGE RATING WALL MOUNTING 4.16 AMPERE CURRENT RATING 1000 W POWER RATING WALL SWITCH CONTROL TYPE 3413 BTU/HR HEATING CAPACITY NICKEL CHROME HEATING ELEMENT 10-1/4 INCH W X 3-3/4 INCH D X 7-3/4 INCH H HOUSING SIZE FAN-FORCED FAN/MOTOR TYPE GRILLE MATERIAL STURDY STEEL GRILLE DIMENSION 14-1/4 INCH W X 7/8 INCH D X 9-1/4 INCH H INCLUDES HOUSING MASK
Datasheet
Description
REGISTER TYPE 22 GAUGE STEEL MATERIAL EPOXY PAINTED FINISH WHITE (GRILL), BLACK (HOUSING) COLOR UL APPROVAL 240 VAC VOLTAGE RATING WALL MOUNTING 4.16 AMPERE CURRENT RATING 1000 W POWER RATING WALL SWITCH CONTROL TYPE 3413 BTU/HR HEATING CAPACITY NICKEL CHROME HEATING ELEMENT 10-1/4 INCH W X 3-3/4 INCH D X 7-3/4 INCH H HOUSING SIZE FAN-FORCED FAN/MOTOR TYPE GRILLE MATERIAL STURDY STEEL GRILLE DIMENSION 14-1/4 INCH W X 7/8 INCH D X 9-1/4 INCH H INCLUDES HOUSING MASK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Mount Fan Driven Heater - 120 - Nortek, Inc.
Providence, RI, USA
Wall Mount Fan Driven Heater
120
Wall Mount Fan Driven Heater 120
REGISTER TYPE 22 GAUGE STEEL MATERIAL EPOXY PAINTED FINISH WHITE (GRILL), BLACK (HOUSING) COLOR UL APPROVAL 240 VAC VOLTAGE RATING WALL MOUNTING 4.16 AMPERE CURRENT RATING 1000 W POWER RATING WALL SWITCH CONTROL TYPE 3413 BTU/HR HEATING CAPACITY NICKEL CHROME HEATING ELEMENT 10-1/4 INCH W X 3-3/4 INCH D X 7-3/4 INCH H HOUSING SIZE FAN-FORCED FAN/MOTOR TYPE GRILLE MATERIAL STURDY STEEL GRILLE DIMENSION 14-1/4 INCH W X 7/8 INCH D X 9-1/4 INCH H INCLUDES HOUSING MASK
  • REGISTER TYPE
  • 22 GAUGE STEEL MATERIAL
  • EPOXY PAINTED FINISH
  • WHITE (GRILL), BLACK (HOUSING) COLOR
  • UL APPROVAL
  • 240 VAC VOLTAGE RATING
  • WALL MOUNTING
  • 4.16 AMPERE CURRENT RATING
  • 1000 W POWER RATING
  • WALL SWITCH CONTROL TYPE
  • 3413 BTU/HR HEATING CAPACITY
  • NICKEL CHROME HEATING ELEMENT
  • 10-1/4 INCH W X 3-3/4 INCH D X 7-3/4 INCH H HOUSING SIZE
  • FAN-FORCED FAN/MOTOR TYPE
  • GRILLE MATERIAL STURDY STEEL
  • GRILLE DIMENSION 14-1/4 INCH W X 7/8 INCH D X 9-1/4 INCH H
  • INCLUDES HOUSING MASK
Supplier's Site Datasheet
Wall Mount Fan Driven Heater - 120 - Nortek, Inc.
Providence, RI, USA
Wall Mount Fan Driven Heater
120
Wall Mount Fan Driven Heater 120
REGISTER TYPE 22 GAUGE STEEL MATERIAL EPOXY PAINTED FINISH WHITE (GRILL), BLACK (HOUSING) COLOR UL APPROVAL 240 VAC VOLTAGE RATING WALL MOUNTING 4.16 AMPERE CURRENT RATING 1000 W POWER RATING WALL SWITCH CONTROL TYPE 3413 BTU/HR HEATING CAPACITY NICKEL CHROME HEATING ELEMENT 10-1/4 INCH W X 3-3/4 INCH D X 7-3/4 INCH H HOUSING SIZE FAN-FORCED FAN/MOTOR TYPE GRILLE MATERIAL STURDY STEEL GRILLE DIMENSION 14-1/4 INCH W X 7/8 INCH D X 9-1/4 INCH H INCLUDES HOUSING MASK
  • REGISTER TYPE
  • 22 GAUGE STEEL MATERIAL
  • EPOXY PAINTED FINISH
  • WHITE (GRILL), BLACK (HOUSING) COLOR
  • UL APPROVAL
  • 240 VAC VOLTAGE RATING
  • WALL MOUNTING
  • 4.16 AMPERE CURRENT RATING
  • 1000 W POWER RATING
  • WALL SWITCH CONTROL TYPE
  • 3413 BTU/HR HEATING CAPACITY
  • NICKEL CHROME HEATING ELEMENT
  • 10-1/4 INCH W X 3-3/4 INCH D X 7-3/4 INCH H HOUSING SIZE
  • FAN-FORCED FAN/MOTOR TYPE
  • GRILLE MATERIAL STURDY STEEL
  • GRILLE DIMENSION 14-1/4 INCH W X 7/8 INCH D X 9-1/4 INCH H
  • INCLUDES HOUSING MASK
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number 120
Product Name Wall Mount Fan Driven Heater
Features Heater
Unlock Full Specs
to access all available technical data

Similar Products

Bath Fan - A80HD - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 2
CFM 80 CFM (136 m³/hr)
View Details
Bath Fan with Light - A50L - Nortek, Inc.
Specs
Sones Rating 1.5
CFM 50 CFM (84.99 m³/hr)
Features Light
View Details
Bath Fan - QTRN080F - Nortek, Inc.
Specs
Sones Rating 1
CFM 80 CFM (136 m³/hr)
View Details
Bath Fan - AEN110 - Nortek, Inc.
Nortek, Inc.
Specs
Sones Rating 1.3
CFM 10 CFM (17 m³/hr)
View Details