Nortek, Inc. Bath Fan with Light QTXE110FLT

Description
CEILING TYPE 10-1/2 INCH LENGTH X 11-3/8 INCH WIDTH X 7-5/8 INCH HEIGHT SIZE UL, HVI, ASHRAE 62.2, CALGREEN APPROVAL 1 AMP CURRENT RATING YES LAMP INCLUDED FLUORESCENT LAMP TYPE 36 WATT LAMP WATTAGE RUGGED GALVANIZED STEEL HOUSING MATERIAL 110 CFM AIR FLOW RATE 6 INCH DIAMETER DUCT SIZE 0.7 SONES SOUND LEVEL 13 INCH LENGTH X 13-3/4 INCH WIDTH GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 100 SQUARE FOOT VENTILATION AREA QT SERIES[TM] BRAND POWER RATING 33.5 WATT DUCT DIRECTION HORIZONTAL INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR, NON-METALLIC DAMPER, HANGER BAR, MOUNTING SPACER QTXE MODEL
Datasheet
Description
CEILING TYPE 10-1/2 INCH LENGTH X 11-3/8 INCH WIDTH X 7-5/8 INCH HEIGHT SIZE UL, HVI, ASHRAE 62.2, CALGREEN APPROVAL 1 AMP CURRENT RATING YES LAMP INCLUDED FLUORESCENT LAMP TYPE 36 WATT LAMP WATTAGE RUGGED GALVANIZED STEEL HOUSING MATERIAL 110 CFM AIR FLOW RATE 6 INCH DIAMETER DUCT SIZE 0.7 SONES SOUND LEVEL 13 INCH LENGTH X 13-3/4 INCH WIDTH GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 100 SQUARE FOOT VENTILATION AREA QT SERIES[TM] BRAND POWER RATING 33.5 WATT DUCT DIRECTION HORIZONTAL INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR, NON-METALLIC DAMPER, HANGER BAR, MOUNTING SPACER QTXE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bath Fan with Light - QTXE110FLT - Nortek, Inc.
Providence, RI, USA
Bath Fan with Light
QTXE110FLT
Bath Fan with Light QTXE110FLT
CEILING TYPE 10-1/2 INCH LENGTH X 11-3/8 INCH WIDTH X 7-5/8 INCH HEIGHT SIZE UL, HVI, ASHRAE 62.2, CALGREEN APPROVAL 1 AMP CURRENT RATING YES LAMP INCLUDED FLUORESCENT LAMP TYPE 36 WATT LAMP WATTAGE RUGGED GALVANIZED STEEL HOUSING MATERIAL 110 CFM AIR FLOW RATE 6 INCH DIAMETER DUCT SIZE 0.7 SONES SOUND LEVEL 13 INCH LENGTH X 13-3/4 INCH WIDTH GRILL SIZE POLYMERIC GRILL MATERIAL RECTANGULAR HOUSING SHAPE ROUND DUCT SHAPE RECTANGULAR GRILL SHAPE WHITE GRILL FINISH 100 SQUARE FOOT VENTILATION AREA QT SERIES[TM] BRAND POWER RATING 33.5 WATT DUCT DIRECTION HORIZONTAL INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR, NON-METALLIC DAMPER, HANGER BAR, MOUNTING SPACER QTXE MODEL
  • CEILING TYPE
  • 10-1/2 INCH LENGTH X 11-3/8 INCH WIDTH X 7-5/8 INCH HEIGHT SIZE
  • UL, HVI, ASHRAE 62.2, CALGREEN APPROVAL
  • 1 AMP CURRENT RATING
  • YES LAMP INCLUDED
  • FLUORESCENT LAMP TYPE
  • 36 WATT LAMP WATTAGE
  • RUGGED GALVANIZED STEEL HOUSING MATERIAL
  • 110 CFM AIR FLOW RATE
  • 6 INCH DIAMETER DUCT SIZE
  • 0.7 SONES SOUND LEVEL
  • 13 INCH LENGTH X 13-3/4 INCH WIDTH GRILL SIZE
  • POLYMERIC GRILL MATERIAL
  • RECTANGULAR HOUSING SHAPE
  • ROUND DUCT SHAPE
  • RECTANGULAR GRILL SHAPE
  • WHITE GRILL FINISH
  • 100 SQUARE FOOT VENTILATION AREA
  • QT SERIES[TM] BRAND
  • POWER RATING 33.5 WATT
  • DUCT DIRECTION HORIZONTAL
  • INCLUDES PERMANENTLY LUBRICATED PLUG-IN MOTOR, NON-METALLIC DAMPER, HANGER BAR, MOUNTING SPACER
  • QTXE MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Bath and Ventilation Fans
Product Number QTXE110FLT
Product Name Bath Fan with Light
Sones Rating 0.7000
Unlock Full Specs
to access all available technical data

Similar Products

Bath Fan with Light - 744NT - Nortek, Inc.
Specs
Sones Rating 1.5
CFM 70 CFM (119 m³/hr)
Features Light
View Details
Bath Fan with Light - ZB80L - Nortek, Inc.
Specs
Sones Rating 0.3000
CFM 80 CFM (136 m³/hr)
Features Light
View Details
Ceiling Mount Fan Driven Heater and Ventilator and Light - 769RLB - Nortek, Inc.
Specs
Sones Rating 3
CFM 70 CFM (119 m³/hr)
Features Light; Heater
View Details