Nexperia B.V. 80 V, 1 A NPN medium power transistors BC56-10PASTX

Description
NPN medium power transistors in an ultra thin DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with medium power capability and Side-Wettable Flanks (SWF). Table 1.Product overview Type number - Package - PNP complement BC56PAST DFN2020D-3 (SOT1061D) BC53PAST BC56-10PAST BC53-10PAST BC56-16PAST BC53-16PAST Features and benefits High collector current capability IC and ICM Three current gain selections Reduced Printed-Circuit Board (PCB) area requirements Leadless small SMD plastic package with solderable side pads Exposed heat sink for excellent thermal and electrical conductivity Suitable for Automatic Optical Inspection (AOI) of solder point Applications Linear voltage regulators MOSFET drivers High-side switches Power management Amplifiers Bettery driven devices
Request a Quote
Description
NPN medium power transistors in an ultra thin DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with medium power capability and Side-Wettable Flanks (SWF). Table 1.Product overview Type number - Package - PNP complement BC56PAST DFN2020D-3 (SOT1061D) BC53PAST BC56-10PAST BC53-10PAST BC56-16PAST BC53-16PAST Features and benefits High collector current capability IC and ICM Three current gain selections Reduced Printed-Circuit Board (PCB) area requirements Leadless small SMD plastic package with solderable side pads Exposed heat sink for excellent thermal and electrical conductivity Suitable for Automatic Optical Inspection (AOI) of solder point Applications Linear voltage regulators MOSFET drivers High-side switches Power management Amplifiers Bettery driven devices
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN medium power transistors in an ultra-thin DFN2020D-3 (SOT1061D) leadless SMD package with side-wettable flanks and an exposed heat sink for enhanced thermal performance. The device supports a collector current of 1 A and a peak collector current of 2 A, with a collector-emitter voltage rating of 80 V and a maximum junction temperature of 150 °C. Three current gain options are available, with the BC56-10PAST variant offering a DC current gain (hFE) range of 63 to 160 at VCE = 2 V and IC = 150 mA. The package measures 2 mm × 2 mm × 0.65 mm and is suitable for AOI solder inspection. Suitable for linear voltage regulators, MOSFET drivers, high-side switches, and battery-powered devices.

Datasheet Summary
Powered by GS/AI

NPN medium power transistors in an ultra-thin DFN2020D-3 (SOT1061D) leadless SMD package with side-wettable flanks and an exposed heat sink for enhanced thermal performance. The device supports a collector current of 1 A and a peak collector current of 2 A, with a collector-emitter voltage rating of 80 V and a maximum junction temperature of 150 °C. Three current gain options are available, with the BC56-10PAST variant offering a DC current gain (hFE) range of 63 to 160 at VCE = 2 V and IC = 150 mA. The package measures 2 mm × 2 mm × 0.65 mm and is suitable for AOI solder inspection. Suitable for linear voltage regulators, MOSFET drivers, high-side switches, and battery-powered devices.

Suppliers

Company
Product
Description
Supplier Links
80 V, 1 A NPN medium power transistors - BC56-10PASTX - Nexperia B.V.
Nijmegen, Netherlands
80 V, 1 A NPN medium power transistors
BC56-10PASTX
80 V, 1 A NPN medium power transistors BC56-10PASTX
NPN medium power transistors in an ultra thin DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with medium power capability and Side-Wettable Flanks (SWF). Table 1.Product overview Type number - Package - PNP complement BC56PAST DFN2020D-3 (SOT1061D) BC53PAST BC56-10PAST BC53-10PAST BC56-16PAST BC53-16PAST Features and benefits High collector current capability IC and ICM Three current gain selections Reduced Printed-Circuit Board (PCB) area requirements Leadless small SMD plastic package with solderable side pads Exposed heat sink for excellent thermal and electrical conductivity Suitable for Automatic Optical Inspection (AOI) of solder point Applications Linear voltage regulators MOSFET drivers High-side switches Power management Amplifiers Bettery driven devices

NPN medium power transistors in an ultra thin DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with medium power capability and Side-Wettable Flanks (SWF).

Table 1.Product overview

Type number

-

Package

-

PNP complement

BC56PAST

DFN2020D-3 (SOT1061D)

BC53PAST

BC56-10PAST

BC53-10PAST

BC56-16PAST

BC53-16PAST

Features and benefits

  • High collector current capability IC and ICM
  • Three current gain selections
  • Reduced Printed-Circuit Board (PCB) area requirements
  • Leadless small SMD plastic package with solderable side pads
  • Exposed heat sink for excellent thermal and electrical conductivity
  • Suitable for Automatic Optical Inspection (AOI) of solder point

Applications

  • Linear voltage regulators
  • MOSFET drivers
  • High-side switches
  • Power management
  • Amplifiers
  • Bettery driven devices
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-BC56-10PASTXTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC56-10PASTXTR-ND
Single Bipolar Transistors 1727-BC56-10PASTXTR-ND
BC56-10PAST/SOT1061/ HUSON3

BC56-10PAST/SOT1061/HUSON3

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC56-10PASTXDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC56-10PASTXDKR-ND
Single Bipolar Transistors 1727-BC56-10PASTXDKR-ND
BC56-10PAST/SOT1061/ HUSON3

BC56-10PAST/SOT1061/HUSON3

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC56-10PASTXCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC56-10PASTXCT-ND
Single Bipolar Transistors 1727-BC56-10PASTXCT-ND
BC56-10PAST/SOT1061/ HUSON3

BC56-10PAST/SOT1061/HUSON3

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Transistors Transistors
Product Number BC56-10PASTX 1727-BC56-10PASTXTR-ND
Product Name 80 V, 1 A NPN medium power transistors Single Bipolar Transistors
Package Type SOT1061D SOT1061D 3-UDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

60 V, 1 A PNP medium power transistors - BC52-16PAS-QX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
2 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-25HVL - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details
6 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-40QB-QZ - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT8015 SOT8015
View Details
4 suppliers
45 V, 1 A PNP medium power transistors - BC51PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
5 suppliers