N-channel enhancement mode Field-Effect Transistor (FET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package measuring 2 mm × 1.25 mm × 0.95 mm, using Trench MOSFET technology. It is AEC-Q101 qualified, logic-level compatible, and features very fast switching. The device has a drain-source voltage rating of 60 V, a continuous drain current of 310 mA at 25 °C, and a drain-source on-state resistance of 1 to 1.6 Ω at VGS = 10 V and ID = 500 mA. Total power dissipation is rated at 260 mW at 25 °C. Applications include relay driver, high-speed line driver, low-side load switch, and switching circuits.
N-channel enhancement mode Field-Effect Transistor (FET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.
Features and benefits
Applications
N-Channel 60V 300mA (Tc) 830mW (Tc) Surface Mount TO-236AB
N-Channel 60V 300mA (Tc) 830mW (Tc) Surface Mount TO-236AB
N-Channel 60V 300mA (Tc) 830mW (Tc) Surface Mount TO-236AB
2N7002HW/SOT323/SC-7
2N7002HW/SOT323/SC-7
MOSFET, N-CH, 60V, 0.31A, SC-70 ROHS COMPLIANT: YES
| Nexperia B.V. | DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 2N7002HWX | 1727-2N7002HWXTR-ND | 2N7002HWX | 2N7002HWX | 26AK4078 |
| Product Name | 60 V, N-channel Trench MOSFET | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | Mosfet, N-Ch, 60V, 0.31A, Sc-70 Rohs Compliant Nexperia |
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 60 volts | 60 volts | |||
| IDSS | 310000 milliamps | 310 milliamps | |||
| VGS(off) | 20 volts | ||||
| PD | 260 milliwatts | 310 milliwatts |