NPN/PNP general-purpose double transistor pair in an SOT457 (SC-74) plastic package, designed for general purpose switching and amplification. Each transistor has a collector-emitter voltage rating of 45 V, a collector current rating of 500 mA, and a peak collector current of 1 A for pulses up to 1 ms. The DC current gain (hFE) ranges from 160 to 400 at 100 mA collector current. Maximum power dissipation is 600 mW per device. The device is AEC-Q101 qualified and has a junction temperature rating of 150 °C.
NPN/PNP general-purpose double transistors in an SOT457 (SC-74) plastic package.
NPN/NPN complement: BC817DS
PNP/PNP complement: BC807DS
Features and benefits
Applications
NPN/PNP general purpose transistor
Bipolar (BJT) Transistor Array NPN, PNP 45V 500mA 100MHz, 80MHz 370mW Surface Mount 6-TSOP
TRANS NPN/PNP 45V 500MA 6-TSOP
TRANS NPN/PNP 45V 500MA 6-TSOP
BC817DPN/SOT457/SC-7
TRANSISTOR ROHS COMPLIANT: YES
Bipolar Transistors - BJT BC817DPN/SC-74/REEL 13" Q1/T1
| Nexperia B.V. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | BC817DPNF | BC817DPNF | 1727-BC817DPNFTR-ND | BC817DPNF | 28AK6382 | BC817DPNF |
| Product Name | NPN/PNP general purpose transistor | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor Rohs Compliant Nexperia | Bipolar Transistors - BJT | |
| Package Type | SOT457 SOT457 | SOT457 | SC-74, SOT-457 | 6-TSOP | TO-3 | |
| IC(max) | 500 milliamps | 500 milliamps | ||||
| VCEO | 45 volts | 45 volts | ||||
| PD | 370 milliwatts | |||||
| hfe | 400 |