Nexperia B.V. Mosfet, Nn Channel, 60V, 0.35A, Sot666; Channel Type Nexperia 2N7002PV

Description
MOSFET, NN CHANNEL, 60V, 0.35A, SOT666; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:350mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.75V RoHS Compliant: Yes
Description
MOSFET, NN CHANNEL, 60V, 0.35A, SOT666; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:350mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.75V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Mosfet, Nn Channel, 60V, 0.35A, Sot666; Channel Type Nexperia - 59T0226 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Nn Channel, 60V, 0.35A, Sot666; Channel Type Nexperia
59T0226
Mosfet, Nn Channel, 60V, 0.35A, Sot666; Channel Type Nexperia 59T0226
MOSFET, NN CHANNEL, 60V, 0.35A, SOT666; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:350mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.75V RoHS Compliant: Yes

MOSFET, NN CHANNEL, 60V, 0.35A, SOT666; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:350mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 59T0226
Product Name Mosfet, Nn Channel, 60V, 0.35A, Sot666; Channel Type Nexperia
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

High Reliability - Defense - Power - HiRel MOSFETs - Single channel high reliability power MOSFETs - 2N6851 - 2N6851 - Infineon Technologies AG
Specs
Polarity P-Channel; P
Package Type M-TO205-3
Packing Method Tray; TRAY
View Details
60 V, dual N-channel Trench MOSFET - BSS138AKS-QX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 220000 milliamps
View Details
2 suppliers
PRECISION P-CHANNEL EPAD® MOSFET ARRAY QUAD ENHANCED MODE MATCHED PAIR - ALD310708PCL - Advanced Linear Devices, Inc.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS -8 volts
View Details
4 suppliers
CSD17573Q5B CSD17573Q5B 30 V, N-Channel NexFET Power MOSFET - CSD17573Q5BT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0014 ohms
View Details
7 suppliers