Newport MKS Optical Power Meter Kit, 843-R, 919P-030-18 Sensor, 0.19-10.6 µm, 30 W PMKIT-24-01

Description
The PMKIT-24-01 can measure optical power level in the 780 to 1800 nm wavelength range. Power meter kits are especially useful for those who are new to optical measurements and who need simple measurement tools. This kit can be a good alternative to the obsolete 407A power meter, and the PMKIT-THERM-30W and LAKIT-THERM-30W kits. Save big when purchased as a kit. The kit includes the following components: Model optical power meter Model Thermopile detector Post and post holder For specifications, refer to individual product web pages. Please refer to our Optical Power Meter Selection Guide and Calibrated Detector Selection Guide to review the complete Newport offering. Kits Offer Bundle Savings These kits are ideal for those who are new to optical measurements and who need simple measurement tools. All kits include SP-3 and M-SP-3 mounting posts and BPH-3 slotted-base post holder. You can order a pre-configured kit. Easily Expandable It is easy to expand the capabilities of your power measurement products after purchasing the power meter kit. Thanks to the large number of compatible products available at Newport, you can simply purchase another detector, a meter, or optomechanical components as new requirements arise.
Request a Quote
Description
The PMKIT-24-01 can measure optical power level in the 780 to 1800 nm wavelength range. Power meter kits are especially useful for those who are new to optical measurements and who need simple measurement tools. This kit can be a good alternative to the obsolete 407A power meter, and the PMKIT-THERM-30W and LAKIT-THERM-30W kits. Save big when purchased as a kit. The kit includes the following components: Model optical power meter Model Thermopile detector Post and post holder For specifications, refer to individual product web pages. Please refer to our Optical Power Meter Selection Guide and Calibrated Detector Selection Guide to review the complete Newport offering. Kits Offer Bundle Savings These kits are ideal for those who are new to optical measurements and who need simple measurement tools. All kits include SP-3 and M-SP-3 mounting posts and BPH-3 slotted-base post holder. You can order a pre-configured kit. Easily Expandable It is easy to expand the capabilities of your power measurement products after purchasing the power meter kit. Thanks to the large number of compatible products available at Newport, you can simply purchase another detector, a meter, or optomechanical components as new requirements arise.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PMKIT-24-01 is an optical power meter kit consisting of a 919P-030-18 thermopile sensor and an 843-R handheld power meter, designed for measuring optical power from 0.19 to 10.6 µm with a maximum measurable power of 30 W. The kit includes a BPH-3 post holder with a 3 inch long, ½ inch diameter post. The power meter has a resolution of 18 bits plus sign, an accuracy of ±0.25% ± 20 pW, a 15 Hz sampling rate, and a 320 x 240 pixel TFT graphics LCD. Calibration uncertainty is ±1.9% across its range, with specific uncerainties at 190-300 nm, 300-430 nm, 430-1000 nm, and 1035-1065 nm. Minimum detectable power is 20 pW. The detector has a maximum power density of 20 kW/cm².

Datasheet Summary
Powered by GS/AI

The PMKIT-24-01 is an optical power meter kit consisting of a 919P-030-18 thermopile sensor and an 843-R handheld power meter, designed for measuring optical power from 0.19 to 10.6 µm with a maximum measurable power of 30 W. The kit includes a BPH-3 post holder with a 3 inch long, ½ inch diameter post. The power meter has a resolution of 18 bits plus sign, an accuracy of ±0.25% ± 20 pW, a 15 Hz sampling rate, and a 320 x 240 pixel TFT graphics LCD. Calibration uncertainty is ±1.9% across its range, with specific uncerainties at 190-300 nm, 300-430 nm, 430-1000 nm, and 1035-1065 nm. Minimum detectable power is 20 pW. The detector has a maximum power density of 20 kW/cm².

Suppliers

Company
Product
Description
Supplier Links
Optical Power Meter Kit, 843-R, 919P-030-18 Sensor, 0.19-10.6 µm, 30 W - PMKIT-24-01 - Newport MKS
Irvine, CA, United States
Optical Power Meter Kit, 843-R, 919P-030-18 Sensor, 0.19-10.6 µm, 30 W
PMKIT-24-01
Optical Power Meter Kit, 843-R, 919P-030-18 Sensor, 0.19-10.6 µm, 30 W PMKIT-24-01
The PMKIT-24-01 can measure optical power level in the 780 to 1800 nm wavelength range. Power meter kits are especially useful for those who are new to optical measurements and who need simple measurement tools. This kit can be a good alternative to the obsolete 407A power meter, and the PMKIT-THERM-30W and LAKIT-THERM-30W kits. Save big when purchased as a kit. The kit includes the following components: Model optical power meter Model Thermopile detector Post and post holder For specifications, refer to individual product web pages. Please refer to our Optical Power Meter Selection Guide and Calibrated Detector Selection Guide to review the complete Newport offering. Kits Offer Bundle Savings These kits are ideal for those who are new to optical measurements and who need simple measurement tools. All kits include SP-3 and M-SP-3 mounting posts and BPH-3 slotted-base post holder. You can order a pre-configured kit. Easily Expandable It is easy to expand the capabilities of your power measurement products after purchasing the power meter kit. Thanks to the large number of compatible products available at Newport, you can simply purchase another detector, a meter, or optomechanical components as new requirements arise.

The PMKIT-24-01 can measure optical power level in the 780 to 1800 nm wavelength range. Power meter kits are especially useful for those who are new to optical measurements and who need simple measurement tools. This kit can be a good alternative to the obsolete 407A power meter, and the PMKIT-THERM-30W and LAKIT-THERM-30W kits. Save big when purchased as a kit. The kit includes the following components:

  • Model optical power meter
  • Model Thermopile detector
  • Post and post holder

For specifications, refer to individual product web pages. Please refer to our Optical Power Meter Selection Guide and Calibrated Detector Selection Guide to review the complete Newport offering.

Kits Offer Bundle Savings

These kits are ideal for those who are new to optical measurements and who need simple measurement tools. All kits include SP-3 and M-SP-3 mounting posts and BPH-3 slotted-base post holder. You can order a pre-configured kit.

Easily Expandable

It is easy to expand the capabilities of your power measurement products after purchasing the power meter kit. Thanks to the large number of compatible products available at Newport, you can simply purchase another detector, a meter, or optomechanical components as new requirements arise.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Energy Meters and Optical Power Meters
Product Number PMKIT-24-01
Product Name Optical Power Meter Kit, 843-R, 919P-030-18 Sensor, 0.19-10.6 µm, 30 W
Optical Meter Type Power
Unlock Full Specs
to access all available technical data

Similar Products

Advanced Optical Power & Meter, Benchtop, Dual Channel - 2938-R - Newport MKS
Specs
Optical Meter Type Power
Operating Temperature 5 to 40 C (41 to 104 F)
Display type LCD
View Details
NIR Power Sensor, High Dynamic Range,950-1630 nm - 2103 - Newport MKS
Specs
Optical Meter Type Power
Wavelength Range 950 to 1630 nm (9500 to 16300 Å)
Operating Temperature 15 to 35 C (59 to 95 F)
View Details
Virtual Power Meter, RS232 - 845-PE-RS - Newport MKS
Specs
Optical Meter Type Power
Operating Temperature 15 to 35 C (59 to 95 F)
View Details
Optical Power Meter, Economical Handheld, Laser Power & Energy - 843-R-USB - Newport MKS
Specs
Optical Meter Type Power; Power / Energy
Operating Temperature 15 to 35 C (59 to 95 F)
View Details