Newport MKS Advanced Optical Power & Meter, Benchtop, Dual Channel 2938-R

Description
The 2938-R dual channel high performance optical power and energy meter features a 7 inch, high brightness, touch screen and great improvements on the user interface. With the high bandwidth electronics design and high speed digital processing, up to 10 kHz rate measurement rate, time stamped, is achieved. Multiple graphics, color, and language settings are available. Advanced functions such as scaling, analog filtering, averaging, triggering, and pass/fail criteria with warning audio are available. Fast analog output allows integration with an external data acquisition equipment or signal analysis with an oscilloscope. Ethernet, USB and RS-232 communication interfaces are supported. Data logging with up to 7 digits resolution and its compatibility with the powerful PMManager™ control software ensures obtaining the most comprehensive sets of measurements data. The 2938-R comes complete with a calibration certificate, a handy quick start guide, a USB cable and a power cord.
Request a Quote
Description
The 2938-R dual channel high performance optical power and energy meter features a 7 inch, high brightness, touch screen and great improvements on the user interface. With the high bandwidth electronics design and high speed digital processing, up to 10 kHz rate measurement rate, time stamped, is achieved. Multiple graphics, color, and language settings are available. Advanced functions such as scaling, analog filtering, averaging, triggering, and pass/fail criteria with warning audio are available. Fast analog output allows integration with an external data acquisition equipment or signal analysis with an oscilloscope. Ethernet, USB and RS-232 communication interfaces are supported. Data logging with up to 7 digits resolution and its compatibility with the powerful PMManager™ control software ensures obtaining the most comprehensive sets of measurements data. The 2938-R comes complete with a calibration certificate, a handy quick start guide, a USB cable and a power cord.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2938-R is a benchtop dual-channel optical power and energy meter designed for high-speed, modulated light measurements. It features a 7-inch, 1024x600 pixel full-color touchscreen display, time-stamped data logging up to 10 kHz to on-board memory or USB storage, and analog filters ranging from 0.5 Hz to 250 kHz with averaging from one second to one hour. The meter supports photodiode, pyroelectric, and thermopile sensors via a 15-pin D-Sub connector and includes Trigger In and TTL Out for synchronized measurements. It offers Ethernet, USB, and RS-232 communication, plus a fast analog output for oscilloscope or DAQ integration. The unit operates on 100-240 V AC, consumes up to 40 watts, measures 216W x 296D x 147H mm, weighs 2.8 kg, and is rated for indoor use between 5-40 °C and <70% RH non-condensing. It includes a calibration certificate, quick start guide, USB cable, and power cord.

Datasheet Summary
Powered by GS/AI

The 2938-R is a benchtop dual-channel optical power and energy meter designed for high-speed, modulated light measurements. It features a 7-inch, 1024x600 pixel full-color touchscreen display, time-stamped data logging up to 10 kHz to on-board memory or USB storage, and analog filters ranging from 0.5 Hz to 250 kHz with averaging from one second to one hour. The meter supports photodiode, pyroelectric, and thermopile sensors via a 15-pin D-Sub connector and includes Trigger In and TTL Out for synchronized measurements. It offers Ethernet, USB, and RS-232 communication, plus a fast analog output for oscilloscope or DAQ integration. The unit operates on 100-240 V AC, consumes up to 40 watts, measures 216W x 296D x 147H mm, weighs 2.8 kg, and is rated for indoor use between 5-40 °C and <70% RH non-condensing. It includes a calibration certificate, quick start guide, USB cable, and power cord.

Suppliers

Company
Product
Description
Supplier Links
Advanced Optical Power & Meter, Benchtop, Dual Channel - 2938-R - Newport MKS
Irvine, CA, United States
Advanced Optical Power & Meter, Benchtop, Dual Channel
2938-R
Advanced Optical Power & Meter, Benchtop, Dual Channel 2938-R
The 2938-R dual channel high performance optical power and energy meter features a 7 inch, high brightness, touch screen and great improvements on the user interface. With the high bandwidth electronics design and high speed digital processing, up to 10 kHz rate measurement rate, time stamped, is achieved. Multiple graphics, color, and language settings are available. Advanced functions such as scaling, analog filtering, averaging, triggering, and pass/fail criteria with warning audio are available. Fast analog output allows integration with an external data acquisition equipment or signal analysis with an oscilloscope. Ethernet, USB and RS-232 communication interfaces are supported. Data logging with up to 7 digits resolution and its compatibility with the powerful PMManager™ control software ensures obtaining the most comprehensive sets of measurements data. The 2938-R comes complete with a calibration certificate, a handy quick start guide, a USB cable and a power cord.

The 2938-R dual channel high performance optical power and energy meter features a 7 inch, high brightness, touch screen and great improvements on the user interface. With the high bandwidth electronics design and high speed digital processing, up to 10 kHz rate measurement rate, time stamped, is achieved. Multiple graphics, color, and language settings are available. Advanced functions such as scaling, analog filtering, averaging, triggering, and pass/fail criteria with warning audio are available. Fast analog output allows integration with an external data acquisition equipment or signal analysis with an oscilloscope.

Ethernet, USB and RS-232 communication interfaces are supported. Data logging with up to 7 digits resolution and its compatibility with the powerful PMManager™ control software ensures obtaining the most comprehensive sets of measurements data.

The 2938-R comes complete with a calibration certificate, a handy quick start guide, a USB cable and a power cord.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Energy Meters and Optical Power Meters
Product Number 2938-R
Product Name Advanced Optical Power & Meter, Benchtop, Dual Channel
Optical Meter Type Power
Unlock Full Specs
to access all available technical data

Similar Products

NIR Power Sensor, High Dynamic Range,950-1630 nm - 2103 - Newport MKS
Specs
Optical Meter Type Power
Wavelength Range 950 to 1630 nm (9500 to 16300 Å)
Operating Temperature 15 to 35 C (59 to 95 F)
View Details
Optical Power Meter Kit, 843-R, 919P-030-18 Sensor, 0.19-10.6 µm, 30 W - PMKIT-24-01 - Newport MKS
Specs
Optical Meter Type Power
Wavelength Range 190 to 10600 nm (1900 to 106000 Å)
Power Range 0.0200 to 30 watts
View Details
Virtual Power Meter, Optical Power and Energy, USB - 844-PE-USB - Newport MKS
Specs
Optical Meter Type Power; Power / Energy
Operating Temperature 15 to 35 C (59 to 95 F)
View Details