Newport MKS Virtual Power Meter, RS232 845-PE-RS

Description
The 845-PE-RS, virtual meter provides easy integration into automation systems (e.g. PLC) using RS-232 in their communication infrastructure. It also allows turning the customer’s PC or laptop into a full-fledged Newport laser power/energy meter. The sensor is connected to the 845-PE-RS which sends the measurement results to the PLC or the destination computer. The 845-PE-RS has an analog output which provides an output voltage proportional to the power/energy measured. When using the 845-PE-RS with a PC/Laptop, just install the PMManager software, plug the sensor into the 845-PE-RS module and connect the 845-PE-RS with a standard RS-232 cable to a PC serial port or USB to RS-232 adapter. You can connect several 845-PE-RS modules to the PC at the same time.
Request a Quote Datasheet
Description
The 845-PE-RS, virtual meter provides easy integration into automation systems (e.g. PLC) using RS-232 in their communication infrastructure. It also allows turning the customer’s PC or laptop into a full-fledged Newport laser power/energy meter. The sensor is connected to the 845-PE-RS which sends the measurement results to the PLC or the destination computer. The 845-PE-RS has an analog output which provides an output voltage proportional to the power/energy measured. When using the 845-PE-RS with a PC/Laptop, just install the PMManager software, plug the sensor into the 845-PE-RS module and connect the 845-PE-RS with a standard RS-232 cable to a PC serial port or USB to RS-232 adapter. You can connect several 845-PE-RS modules to the PC at the same time.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Virtual Power Meter, RS232 - 845-PE-RS - Newport MKS
Irvine, CA, United States
Virtual Power Meter, RS232
845-PE-RS
Virtual Power Meter, RS232 845-PE-RS
The 845-PE-RS, virtual meter provides easy integration into automation systems (e.g. PLC) using RS-232 in their communication infrastructure. It also allows turning the customer’s PC or laptop into a full-fledged Newport laser power/energy meter. The sensor is connected to the 845-PE-RS which sends the measurement results to the PLC or the destination computer. The 845-PE-RS has an analog output which provides an output voltage proportional to the power/energy measured. When using the 845-PE-RS with a PC/Laptop, just install the PMManager software, plug the sensor into the 845-PE-RS module and connect the 845-PE-RS with a standard RS-232 cable to a PC serial port or USB to RS-232 adapter. You can connect several 845-PE-RS modules to the PC at the same time.

The 845-PE-RS, virtual meter provides easy integration into automation systems (e.g. PLC) using RS-232 in their communication infrastructure. It also allows turning the customer’s PC or laptop into a full-fledged Newport laser power/energy meter.

The sensor is connected to the 845-PE-RS which sends the measurement results to the PLC or the destination computer. The 845-PE-RS has an analog output which provides an output voltage proportional to the power/energy measured.

When using the 845-PE-RS with a PC/Laptop, just install the PMManager software, plug the sensor into the 845-PE-RS module and connect the 845-PE-RS with a standard RS-232 cable to a PC serial port or USB to RS-232 adapter.

You can connect several 845-PE-RS modules to the PC at the same time.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Energy Meters and Optical Power Meters
Product Number 845-PE-RS
Product Name Virtual Power Meter, RS232
Optical Meter Type Power
Unlock Full Specs
to access all available technical data

Similar Products

Optical Power Meter Kit, 843-R, 919P-010-16 Sensor, 0.19-10.6 µm, 10 W - PMKIT-22-01 - Newport MKS
Specs
Optical Meter Type Power
Wavelength Range 190 to 10600 nm (1900 to 106000 Å)
Power Range 0.0200 to 10 watts
View Details
NIR Power Sensor, High Dynamic Range,950-1630 nm - 2103 - Newport MKS
Specs
Optical Meter Type Power
Wavelength Range 950 to 1630 nm (9500 to 16300 Å)
Operating Temperature 15 to 35 C (59 to 95 F)
View Details