Newport MKS NIR Power Sensor, High Dynamic Range,950-1630 nm 2103

Description
The 2103 High Dynamic Range Power Sensor is temperature stabilized resulting in highly accurate and stable 950 to 1630 nm measurements. Unlike other power meters that slow considerably when switching sensitivity ranges, it incorporates a patent-pending logarithmic conversion circuit that achieves essentially seamless range switching, resulting in a useful dynamic range of >65 dB even at full speeds. This is about 20 dB better than conventional power meters. We've even provided three user-controllable speed settings so you can further extend the dynamic range if you don't need the speed. The convenient bolt-together modular design and daisy-chained power connections makes it easy to connect multiple units for multi-channel rack-mounted or bench-top systems. It comes with a calibration report for the wavelength between 1520 nm to 1620 nm. An external power supply, which must be purchased separately, is required – we recommend our power supply. Power supply cables and are included with each power meter.
Request a Quote
Description
The 2103 High Dynamic Range Power Sensor is temperature stabilized resulting in highly accurate and stable 950 to 1630 nm measurements. Unlike other power meters that slow considerably when switching sensitivity ranges, it incorporates a patent-pending logarithmic conversion circuit that achieves essentially seamless range switching, resulting in a useful dynamic range of >65 dB even at full speeds. This is about 20 dB better than conventional power meters. We've even provided three user-controllable speed settings so you can further extend the dynamic range if you don't need the speed. The convenient bolt-together modular design and daisy-chained power connections makes it easy to connect multiple units for multi-channel rack-mounted or bench-top systems. It comes with a calibration report for the wavelength between 1520 nm to 1620 nm. An external power supply, which must be purchased separately, is required – we recommend our power supply. Power supply cables and are included with each power meter.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
NIR Power Sensor, High Dynamic Range,950-1630 nm - 2103 - Newport MKS
Irvine, CA, United States
NIR Power Sensor, High Dynamic Range,950-1630 nm
2103
NIR Power Sensor, High Dynamic Range,950-1630 nm 2103
The 2103 High Dynamic Range Power Sensor is temperature stabilized resulting in highly accurate and stable 950 to 1630 nm measurements. Unlike other power meters that slow considerably when switching sensitivity ranges, it incorporates a patent-pending logarithmic conversion circuit that achieves essentially seamless range switching, resulting in a useful dynamic range of >65 dB even at full speeds. This is about 20 dB better than conventional power meters. We've even provided three user-controllable speed settings so you can further extend the dynamic range if you don't need the speed. The convenient bolt-together modular design and daisy-chained power connections makes it easy to connect multiple units for multi-channel rack-mounted or bench-top systems. It comes with a calibration report for the wavelength between 1520 nm to 1620 nm. An external power supply, which must be purchased separately, is required – we recommend our power supply. Power supply cables and are included with each power meter.

The 2103 High Dynamic Range Power Sensor is temperature stabilized resulting in highly accurate and stable 950 to 1630 nm measurements. Unlike other power meters that slow considerably when switching sensitivity ranges, it incorporates a patent-pending logarithmic conversion circuit that achieves essentially seamless range switching, resulting in a useful dynamic range of >65 dB even at full speeds. This is about 20 dB better than conventional power meters. We've even provided three user-controllable speed settings so you can further extend the dynamic range if you don't need the speed. The convenient bolt-together modular design and daisy-chained power connections makes it easy to connect multiple units for multi-channel rack-mounted or bench-top systems. It comes with a calibration report for the wavelength between 1520 nm to 1620 nm.

An external power supply, which must be purchased separately, is required – we recommend our power supply. Power supply cables and are included with each power meter.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Energy Meters and Optical Power Meters
Product Number 2103
Product Name NIR Power Sensor, High Dynamic Range,950-1630 nm
Optical Meter Type Power
Unlock Full Specs
to access all available technical data

Similar Products

Optical Power Meter Kit, 843-R, 919P-003-10 Sensor, 0.19-10.6 µm, 3 W - PMKIT-21-01 - Newport MKS
Specs
Optical Meter Type Power
Wavelength Range 190 to 10600 nm (1900 to 106000 Å)
Power Range 4.00E-5 to 3 watts
View Details
Optical Power Meter Kit, 1919-R, 919P-003-10 Sensor, 0.19-10.6 µm, 3 W - PMKIT-21-04 - Newport MKS
Specs
Optical Meter Type Power
Wavelength Range 190 to 10600 nm (1900 to 106000 Å)
Power Range 3 watts
View Details
Virtual Power Meter, Optical Power and Energy, USB - 844-PE-USB - Newport MKS
Specs
Optical Meter Type Power; Power / Energy
Operating Temperature 15 to 35 C (59 to 95 F)
View Details