Newport MKS Optical Power Meter, Economical Handheld, Laser Power & Energy 843-R-USB

Description
The 843-R-USB has the same performance as the 843-R, with the addition of USB communication to a PC. Install PMManager to use with the 843-R-USB, and your PC becomes a full optical power meter workstation. A COM object for system integrators, as well as a LabVIEW library are provided. The 843-R-USB low cost power meter is capable of measuring power level from pJ and pW to thousands of Watts, in an ergonomically designed compact body. All compatible detectors are hot swappable. 843-R-USB has two display modes: a large digital display with a bar graph or with a high resolution simulated analog needle. A simple configuration of the measurement parameters and hot-swappable capability allow the user take measurements quickly, even with multiple sensors. The 843-R-USB includes a calibration certificate, a plastic case, 843-PS-UN, a convenient quick start guide, a USB cable, a 2.5 mm analog output connector and a PMManager quick installation guide.
Request a Quote Datasheet
Description
The 843-R-USB has the same performance as the 843-R, with the addition of USB communication to a PC. Install PMManager to use with the 843-R-USB, and your PC becomes a full optical power meter workstation. A COM object for system integrators, as well as a LabVIEW library are provided. The 843-R-USB low cost power meter is capable of measuring power level from pJ and pW to thousands of Watts, in an ergonomically designed compact body. All compatible detectors are hot swappable. 843-R-USB has two display modes: a large digital display with a bar graph or with a high resolution simulated analog needle. A simple configuration of the measurement parameters and hot-swappable capability allow the user take measurements quickly, even with multiple sensors. The 843-R-USB includes a calibration certificate, a plastic case, 843-PS-UN, a convenient quick start guide, a USB cable, a 2.5 mm analog output connector and a PMManager quick installation guide.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Power Meter, Economical Handheld, Laser Power & Energy - 843-R-USB - Newport MKS
Irvine, CA, United States
Optical Power Meter, Economical Handheld, Laser Power & Energy
843-R-USB
Optical Power Meter, Economical Handheld, Laser Power & Energy 843-R-USB
The 843-R-USB has the same performance as the 843-R, with the addition of USB communication to a PC. Install PMManager to use with the 843-R-USB, and your PC becomes a full optical power meter workstation. A COM object for system integrators, as well as a LabVIEW library are provided. The 843-R-USB low cost power meter is capable of measuring power level from pJ and pW to thousands of Watts, in an ergonomically designed compact body. All compatible detectors are hot swappable. 843-R-USB has two display modes: a large digital display with a bar graph or with a high resolution simulated analog needle. A simple configuration of the measurement parameters and hot-swappable capability allow the user take measurements quickly, even with multiple sensors. The 843-R-USB includes a calibration certificate, a plastic case, 843-PS-UN, a convenient quick start guide, a USB cable, a 2.5 mm analog output connector and a PMManager quick installation guide.

The 843-R-USB has the same performance as the 843-R, with the addition of USB communication to a PC. Install PMManager to use with the 843-R-USB, and your PC becomes a full optical power meter workstation. A COM object for system integrators, as well as a LabVIEW library are provided. The 843-R-USB low cost power meter is capable of measuring power level from pJ and pW to thousands of Watts, in an ergonomically designed compact body. All compatible detectors are hot swappable. 843-R-USB has two display modes: a large digital display with a bar graph or with a high resolution simulated analog needle. A simple configuration of the measurement parameters and hot-swappable capability allow the user take measurements quickly, even with multiple sensors.

The 843-R-USB includes a calibration certificate, a plastic case, 843-PS-UN, a convenient quick start guide, a USB cable, a 2.5 mm analog output connector and a PMManager quick installation guide.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Energy Meters and Optical Power Meters
Product Number 843-R-USB
Product Name Optical Power Meter, Economical Handheld, Laser Power & Energy
Optical Meter Type Power; Power / Energy
Unlock Full Specs
to access all available technical data

Similar Products

Optical Power Meter Kit, 843-R, 919P-010-16 Sensor, 0.19-10.6 µm, 10 W - PMKIT-22-01 - Newport MKS
Specs
Optical Meter Type Power
Wavelength Range 190 to 10600 nm (1900 to 106000 Å)
Power Range 0.0200 to 10 watts
View Details
Optical Power Meter Kit, 843-R, 919P-003-10 Sensor, 0.19-10.6 µm, 3 W - PMKIT-21-01 - Newport MKS
Specs
Optical Meter Type Power
Wavelength Range 190 to 10600 nm (1900 to 106000 Å)
Power Range 4.00E-5 to 3 watts
View Details