Newport MKS Fiber-Optic Detector, 830-2150 nm Battery Biased Extended InGaAs, 10 GHz, FC/UPC 818-BB-51F

Description
The 818-BB-51F High Speed Battery Biased Fiber-Optic Detector features an extended InGaAs photodiode with a 40 um active diameter and a <28 ps rise time coupled to a Corning singlemode SMF-28e fiber with an FC/UPC connector. With the wavelength range of 830-2150 nm, it allows monitoring Thulium (Tm) and Holmium (Ho) doped lasers as well as other NIR lasers. It includes a built-in battery-powered 3V bias, an on-off switch, and an SMA connector output. The photodetectors have an internal 50 Ω termination. As the responsivity data is applicable to the diode only, the detector output should be determined based on 1/2 the responsivity of that shown on graph. The batteries are easily replaceable, and by disconnecting the detector from the oscilloscope input, when not in use, you can extend the lifetime of the batteries. It is equivalent to Coherent's Model ET-5000F (P/N 120-10104-0001). Extended InGaAs Fiber-Optic Detectors The 818-BB-51F features a high speed 0.04 mm diameter battery biased Extended InGaAs photodetector with an extended wavelength range of 1475 to 2100 nm allowing monitoring of Thulium (Tm) and Holmium (Ho) doped lasers and other NIR lasers. The detector is coupled to a 1 meter singlemode SMF 28e fiber with a FC/UPC connector. DC to 12.5 GHz Bandwidth All of these high speed battery biased fiber-optic detectors offer a 3 dB bandwidth from DC to 12.5 GHz. The Frequency response of the 818-BB-51F is shown below. Frequency response of the 818-BB-51F Measure Pulsewidth or Frequency Response These high speed detectors make a great fiber-optic front end for a scope or spectrum analyzer. When terminated into 50Ω into an oscilloscope, the pulse width of a laser can be measured. When terminated into a spectrum analyzer, the frequency response of a laser can be measured. Optical Post Mounting An 8-32 threaded hole at the bottom of 818-BB biased photoreceivers allows for optical post mounting. Handle With ESD Care These detectors are very susceptible to damage by electrostatic discharge (ESD). Please use ESD protective measures, like the , when unpacking and handling these devices.
Request a Quote
Description
The 818-BB-51F High Speed Battery Biased Fiber-Optic Detector features an extended InGaAs photodiode with a 40 um active diameter and a <28 ps rise time coupled to a Corning singlemode SMF-28e fiber with an FC/UPC connector. With the wavelength range of 830-2150 nm, it allows monitoring Thulium (Tm) and Holmium (Ho) doped lasers as well as other NIR lasers. It includes a built-in battery-powered 3V bias, an on-off switch, and an SMA connector output. The photodetectors have an internal 50 Ω termination. As the responsivity data is applicable to the diode only, the detector output should be determined based on 1/2 the responsivity of that shown on graph. The batteries are easily replaceable, and by disconnecting the detector from the oscilloscope input, when not in use, you can extend the lifetime of the batteries. It is equivalent to Coherent's Model ET-5000F (P/N 120-10104-0001). Extended InGaAs Fiber-Optic Detectors The 818-BB-51F features a high speed 0.04 mm diameter battery biased Extended InGaAs photodetector with an extended wavelength range of 1475 to 2100 nm allowing monitoring of Thulium (Tm) and Holmium (Ho) doped lasers and other NIR lasers. The detector is coupled to a 1 meter singlemode SMF 28e fiber with a FC/UPC connector. DC to 12.5 GHz Bandwidth All of these high speed battery biased fiber-optic detectors offer a 3 dB bandwidth from DC to 12.5 GHz. The Frequency response of the 818-BB-51F is shown below. Frequency response of the 818-BB-51F Measure Pulsewidth or Frequency Response These high speed detectors make a great fiber-optic front end for a scope or spectrum analyzer. When terminated into 50Ω into an oscilloscope, the pulse width of a laser can be measured. When terminated into a spectrum analyzer, the frequency response of a laser can be measured. Optical Post Mounting An 8-32 threaded hole at the bottom of 818-BB biased photoreceivers allows for optical post mounting. Handle With ESD Care These detectors are very susceptible to damage by electrostatic discharge (ESD). Please use ESD protective measures, like the , when unpacking and handling these devices.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fiber-Optic Detector, 830-2150 nm Battery Biased Extended InGaAs, 10 GHz, FC/UPC - 818-BB-51F - Newport MKS
Irvine, CA, United States
Fiber-Optic Detector, 830-2150 nm Battery Biased Extended InGaAs, 10 GHz, FC/UPC
818-BB-51F
Fiber-Optic Detector, 830-2150 nm Battery Biased Extended InGaAs, 10 GHz, FC/UPC 818-BB-51F
The 818-BB-51F High Speed Battery Biased Fiber-Optic Detector features an extended InGaAs photodiode with a 40 um active diameter and a <28 ps rise time coupled to a Corning singlemode SMF-28e fiber with an FC/UPC connector. With the wavelength range of 830-2150 nm, it allows monitoring Thulium (Tm) and Holmium (Ho) doped lasers as well as other NIR lasers. It includes a built-in battery-powered 3V bias, an on-off switch, and an SMA connector output. The photodetectors have an internal 50 Ω termination. As the responsivity data is applicable to the diode only, the detector output should be determined based on 1/2 the responsivity of that shown on graph. The batteries are easily replaceable, and by disconnecting the detector from the oscilloscope input, when not in use, you can extend the lifetime of the batteries. It is equivalent to Coherent's Model ET-5000F (P/N 120-10104-0001). Extended InGaAs Fiber-Optic Detectors The 818-BB-51F features a high speed 0.04 mm diameter battery biased Extended InGaAs photodetector with an extended wavelength range of 1475 to 2100 nm allowing monitoring of Thulium (Tm) and Holmium (Ho) doped lasers and other NIR lasers. The detector is coupled to a 1 meter singlemode SMF 28e fiber with a FC/UPC connector. DC to 12.5 GHz Bandwidth All of these high speed battery biased fiber-optic detectors offer a 3 dB bandwidth from DC to 12.5 GHz. The Frequency response of the 818-BB-51F is shown below. Frequency response of the 818-BB-51F Measure Pulsewidth or Frequency Response These high speed detectors make a great fiber-optic front end for a scope or spectrum analyzer. When terminated into 50Ω into an oscilloscope, the pulse width of a laser can be measured. When terminated into a spectrum analyzer, the frequency response of a laser can be measured. Optical Post Mounting An 8-32 threaded hole at the bottom of 818-BB biased photoreceivers allows for optical post mounting. Handle With ESD Care These detectors are very susceptible to damage by electrostatic discharge (ESD). Please use ESD protective measures, like the , when unpacking and handling these devices.

The 818-BB-51F High Speed Battery Biased Fiber-Optic Detector features an extended InGaAs photodiode with a 40 um active diameter and a <28 ps rise time coupled to a Corning singlemode SMF-28e fiber with an FC/UPC connector. With the wavelength range of 830-2150 nm, it allows monitoring Thulium (Tm) and Holmium (Ho) doped lasers as well as other NIR lasers. It includes a built-in battery-powered 3V bias, an on-off switch, and an SMA connector output. The photodetectors have an internal 50 Ω termination. As the responsivity data is applicable to the diode only, the detector output should be determined based on 1/2 the responsivity of that shown on graph. The batteries are easily replaceable, and by disconnecting the detector from the oscilloscope input, when not in use, you can extend the lifetime of the batteries. It is equivalent to Coherent's Model ET-5000F (P/N 120-10104-0001).

Extended InGaAs Fiber-Optic Detectors

The 818-BB-51F features a high speed 0.04 mm diameter battery biased Extended InGaAs photodetector with an extended wavelength range of 1475 to 2100 nm allowing monitoring of Thulium (Tm) and Holmium (Ho) doped lasers and other NIR lasers. The detector is coupled to a 1 meter singlemode SMF 28e fiber with a FC/UPC connector.


DC to 12.5 GHz Bandwidth

All of these high speed battery biased fiber-optic detectors offer a 3 dB bandwidth from DC to 12.5 GHz. The Frequency response of the 818-BB-51F is shown below.


Frequency response of the 818-BB-51F

Measure Pulsewidth or Frequency Response


These high speed detectors make a great fiber-optic front end for a scope or spectrum analyzer. When terminated into 50Ω into an oscilloscope, the pulse width of a laser can be measured. When terminated into a spectrum analyzer, the frequency response of a laser can be measured.


Optical Post Mounting

An 8-32 threaded hole at the bottom of 818-BB biased photoreceivers allows for optical post mounting.


Handle With ESD Care

These detectors are very susceptible to damage by electrostatic discharge (ESD). Please use ESD protective measures, like the , when unpacking and handling these devices.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Fiber Optic Receivers
Product Number 818-BB-51F
Product Name Fiber-Optic Detector, 830-2150 nm Battery Biased Extended InGaAs, 10 GHz, FC/UPC
Receiver Type PIN Photodiode
Unlock Full Specs
to access all available technical data

Similar Products

Balanced Fiber-Optic Receiver, 320-1000 nm Silicon Detectors, 80 MHz - 1807-FC - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 3 ns
Bandwidth 0.0 to 80 MHz
View Details
Fiber-Optic Receiver, NIR, 12 GHz, FC Multimode - 1544-A-50 - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 0.0320 ns
Bandwidth 0.0100 to 12000 MHz
View Details
Free Space Optical Receiver, 900-1700 nm InGaAs, 25 kHz - 125 MHz, AC-Coupled - 1811-FS-AC - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 3 ns
Bandwidth 0.0250 to 125 MHz
View Details