Newport MKS Free Space Optical Receiver, 900-1700 nm InGaAs, 30 kHz to 850 MHz, AC-Coupled 1611FS-AC

Description
The 1611FS-AC InGaAs Optical Receiver is used for experiments requiring up to 850 MHz bandwidths and 400 ps rise times. This free space photoreceiver offers a well-balanced combination of gain, bandwidth and very low noise. The InGaAs detector wavelength range is 900 to 1700 nm. For mounting it has an 8-32 mounting thread, and we include an M4 metric thread adaptor and tool. An external ±15 VDC power supply, which must be purchased separately, is required. Power supply cables and are included with each detector.
Request a Quote
Description
The 1611FS-AC InGaAs Optical Receiver is used for experiments requiring up to 850 MHz bandwidths and 400 ps rise times. This free space photoreceiver offers a well-balanced combination of gain, bandwidth and very low noise. The InGaAs detector wavelength range is 900 to 1700 nm. For mounting it has an 8-32 mounting thread, and we include an M4 metric thread adaptor and tool. An external ±15 VDC power supply, which must be purchased separately, is required. Power supply cables and are included with each detector.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Free Space Optical Receiver, 900-1700 nm InGaAs, 30 kHz to 850 MHz, AC-Coupled - 1611FS-AC - Newport MKS
Irvine, CA, United States
Free Space Optical Receiver, 900-1700 nm InGaAs, 30 kHz to 850 MHz, AC-Coupled
1611FS-AC
Free Space Optical Receiver, 900-1700 nm InGaAs, 30 kHz to 850 MHz, AC-Coupled 1611FS-AC
The 1611FS-AC InGaAs Optical Receiver is used for experiments requiring up to 850 MHz bandwidths and 400 ps rise times. This free space photoreceiver offers a well-balanced combination of gain, bandwidth and very low noise. The InGaAs detector wavelength range is 900 to 1700 nm. For mounting it has an 8-32 mounting thread, and we include an M4 metric thread adaptor and tool. An external ±15 VDC power supply, which must be purchased separately, is required. Power supply cables and are included with each detector.

The 1611FS-AC InGaAs Optical Receiver is used for experiments requiring up to 850 MHz bandwidths and 400 ps rise times. This free space photoreceiver offers a well-balanced combination of gain, bandwidth and very low noise. The InGaAs detector wavelength range is 900 to 1700 nm. For mounting it has an 8-32 mounting thread, and we include an M4 metric thread adaptor and tool.

An external ±15 VDC power supply, which must be purchased separately, is required. Power supply cables and are included with each detector.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Fiber Optic Receivers
Product Number 1611FS-AC
Product Name Free Space Optical Receiver, 900-1700 nm InGaAs, 30 kHz to 850 MHz, AC-Coupled
Receiver Type PIN Photodiode
Unlock Full Specs
to access all available technical data

Similar Products

Fiber-Optic Balanced Receiver, DIL Package, 22 GHz, FCA - F-PD-22-H-DIL - Newport MKS
Specs
Receiver Type PIN Photodiode
Bandwidth 20000 MHz
View Details
Fiber-Optic Detector, Time Domain, 850-1630 nm, 18.5 ps, FC Multimode - 1444-50 - Newport MKS
Specs
Bandwidth 0.0 to 20000 MHz
Operating Temperature 50 to 95 F (10 to 35 C)
View Details
Fiber-Optic Receiver, Butterfly Package, InGaAS, 30 GHz, FC/APC - F-PD-30-A-H-FCA - Newport MKS
Specs
Receiver Type PIN Photodiode
Bandwidth 35000 MHz
View Details