Newport MKS High Speed Photodetector, 1000-1650 nm Battery Biased InGaAs Detector, 15 GHz 818-BB-35

Description
The 818-BB-35 High Speed InGaAs Detector consists of a free-space 830 to 1650 nm Battery Biased InGaAs photodetector with a 0.032 mm active diameter and a <25 ps rise time. It includes a built-in bias supply consisting of two standard 3 V lithium cells (6V total bias) and a 50 ohm BNC connector output. The photodetectors have an internal 50 Ω termination. As the responsivity data is applicable to the diode only, the detector output should be determined based on 1/2 the responsivity of that shown on graph. It is a low-cost solution for ultra-fast measurements up to a 15 GHz bandwidth. These detectors are suitable for applications where detector rise time of <25 psec are required for Q-switched and Ultrafast Laser output analysis. The batteries are easily replaceable and by disconnecting the detector from the oscilloscope input, when not in use, you can extend the lifetime of the batteries. It is equivalent to Coherent's Model ET-3500 (P/N 120-10058-0001). Silicon Free Space Optical Detectors The 818-BB-21 and -40 consist of free-space, small and large area Silicon detectors, with rise times ranging from 300 ps to 1.5 ns. Each unit, other than the 818-BB-40, includes a built-in bias supply consisting of standard 3 V lithium cells and a 50 ohm BNC connector output. The 818-BB-40 comes with an external 24 VDC power supply. UV-Enhanced Silicon Free Space Detector The 818-BB-27 consists of a silicon detector with an enhanced ultraviolet response, making it well suited for the fourth harmonic Nd:YAG, YLF or Glass Lasers and Excimer Lasers. Additionally, its large active area and fast response time make it an excellent general-purpose biased detector for the 200 to 1100 nm wavelength region. To attain its fast response, this detector comes with a 24 VDC external power supply. InGaAs Free Space Detectors The 818-BB-30, -31, and -35 consist of free-space, small and large area InGaAs detectors, with rise times ranging from 300 ps to 1.5 ns for covering the 1000-1600 nm wavelength range. Each unit includes a built-in bias supply consisting of standard 3 V lithium cells and a 50 ohm BNC connector output. The 818-BB-51 features an extended InGaAs photodetector with a wavelength range of 1475–2100 nm. GaAs Free Space Detector The 818-BB-45 high speed optical detector consists of free-space 40 µm diameter GaAs photodetector, with a 30 ps rise time and 12.5 GHz bandwidth. It includes a built-in bias supply consisting of single 3 V lithium cell and a 50 ohm BNC connector output. The batteries are easily replaceable and by disconnecting the detector from the oscilloscope input, when not in use, you can extend the lifetime of the batteries. Optical Post Mounting An 8-32 threaded hole at the bottom of 818-BB biased photoreceivers allows for optical post mounting. Handle With ESD Care These detectors are very susceptible to damage by electrostatic discharge (ESD). Please use ESD protective measures, like the FK-STRAP , when unpacking and handling these devices. Rise Times as Fast as 25 ps The 818-BB-35 and 818-BB-45 photodiode detector modules offer a low-cost solution for ultra-fast measurements offering a 12.5 GHz bandwidth. These detectors are suitable for applications where detector rise time of <25 ps (<30 ps for 818-BB-45) are required for Q-switched and Ultrafast Laser output analysis. These detectors also utilize 3 V lithium cells (supplied).
Request a Quote
Description
The 818-BB-35 High Speed InGaAs Detector consists of a free-space 830 to 1650 nm Battery Biased InGaAs photodetector with a 0.032 mm active diameter and a <25 ps rise time. It includes a built-in bias supply consisting of two standard 3 V lithium cells (6V total bias) and a 50 ohm BNC connector output. The photodetectors have an internal 50 Ω termination. As the responsivity data is applicable to the diode only, the detector output should be determined based on 1/2 the responsivity of that shown on graph. It is a low-cost solution for ultra-fast measurements up to a 15 GHz bandwidth. These detectors are suitable for applications where detector rise time of <25 psec are required for Q-switched and Ultrafast Laser output analysis. The batteries are easily replaceable and by disconnecting the detector from the oscilloscope input, when not in use, you can extend the lifetime of the batteries. It is equivalent to Coherent's Model ET-3500 (P/N 120-10058-0001). Silicon Free Space Optical Detectors The 818-BB-21 and -40 consist of free-space, small and large area Silicon detectors, with rise times ranging from 300 ps to 1.5 ns. Each unit, other than the 818-BB-40, includes a built-in bias supply consisting of standard 3 V lithium cells and a 50 ohm BNC connector output. The 818-BB-40 comes with an external 24 VDC power supply. UV-Enhanced Silicon Free Space Detector The 818-BB-27 consists of a silicon detector with an enhanced ultraviolet response, making it well suited for the fourth harmonic Nd:YAG, YLF or Glass Lasers and Excimer Lasers. Additionally, its large active area and fast response time make it an excellent general-purpose biased detector for the 200 to 1100 nm wavelength region. To attain its fast response, this detector comes with a 24 VDC external power supply. InGaAs Free Space Detectors The 818-BB-30, -31, and -35 consist of free-space, small and large area InGaAs detectors, with rise times ranging from 300 ps to 1.5 ns for covering the 1000-1600 nm wavelength range. Each unit includes a built-in bias supply consisting of standard 3 V lithium cells and a 50 ohm BNC connector output. The 818-BB-51 features an extended InGaAs photodetector with a wavelength range of 1475–2100 nm. GaAs Free Space Detector The 818-BB-45 high speed optical detector consists of free-space 40 µm diameter GaAs photodetector, with a 30 ps rise time and 12.5 GHz bandwidth. It includes a built-in bias supply consisting of single 3 V lithium cell and a 50 ohm BNC connector output. The batteries are easily replaceable and by disconnecting the detector from the oscilloscope input, when not in use, you can extend the lifetime of the batteries. Optical Post Mounting An 8-32 threaded hole at the bottom of 818-BB biased photoreceivers allows for optical post mounting. Handle With ESD Care These detectors are very susceptible to damage by electrostatic discharge (ESD). Please use ESD protective measures, like the FK-STRAP , when unpacking and handling these devices. Rise Times as Fast as 25 ps The 818-BB-35 and 818-BB-45 photodiode detector modules offer a low-cost solution for ultra-fast measurements offering a 12.5 GHz bandwidth. These detectors are suitable for applications where detector rise time of <25 ps (<30 ps for 818-BB-45) are required for Q-switched and Ultrafast Laser output analysis. These detectors also utilize 3 V lithium cells (supplied).
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Speed Photodetector, 1000-1650 nm Battery Biased InGaAs Detector, 15 GHz - 818-BB-35 - Newport MKS
Irvine, CA, United States
High Speed Photodetector, 1000-1650 nm Battery Biased InGaAs Detector, 15 GHz
818-BB-35
High Speed Photodetector, 1000-1650 nm Battery Biased InGaAs Detector, 15 GHz 818-BB-35
The 818-BB-35 High Speed InGaAs Detector consists of a free-space 830 to 1650 nm Battery Biased InGaAs photodetector with a 0.032 mm active diameter and a <25 ps rise time. It includes a built-in bias supply consisting of two standard 3 V lithium cells (6V total bias) and a 50 ohm BNC connector output. The photodetectors have an internal 50 Ω termination. As the responsivity data is applicable to the diode only, the detector output should be determined based on 1/2 the responsivity of that shown on graph. It is a low-cost solution for ultra-fast measurements up to a 15 GHz bandwidth. These detectors are suitable for applications where detector rise time of <25 psec are required for Q-switched and Ultrafast Laser output analysis. The batteries are easily replaceable and by disconnecting the detector from the oscilloscope input, when not in use, you can extend the lifetime of the batteries. It is equivalent to Coherent's Model ET-3500 (P/N 120-10058-0001). Silicon Free Space Optical Detectors The 818-BB-21 and -40 consist of free-space, small and large area Silicon detectors, with rise times ranging from 300 ps to 1.5 ns. Each unit, other than the 818-BB-40, includes a built-in bias supply consisting of standard 3 V lithium cells and a 50 ohm BNC connector output. The 818-BB-40 comes with an external 24 VDC power supply. UV-Enhanced Silicon Free Space Detector The 818-BB-27 consists of a silicon detector with an enhanced ultraviolet response, making it well suited for the fourth harmonic Nd:YAG, YLF or Glass Lasers and Excimer Lasers. Additionally, its large active area and fast response time make it an excellent general-purpose biased detector for the 200 to 1100 nm wavelength region. To attain its fast response, this detector comes with a 24 VDC external power supply. InGaAs Free Space Detectors The 818-BB-30, -31, and -35 consist of free-space, small and large area InGaAs detectors, with rise times ranging from 300 ps to 1.5 ns for covering the 1000-1600 nm wavelength range. Each unit includes a built-in bias supply consisting of standard 3 V lithium cells and a 50 ohm BNC connector output. The 818-BB-51 features an extended InGaAs photodetector with a wavelength range of 1475–2100 nm. GaAs Free Space Detector The 818-BB-45 high speed optical detector consists of free-space 40 µm diameter GaAs photodetector, with a 30 ps rise time and 12.5 GHz bandwidth. It includes a built-in bias supply consisting of single 3 V lithium cell and a 50 ohm BNC connector output. The batteries are easily replaceable and by disconnecting the detector from the oscilloscope input, when not in use, you can extend the lifetime of the batteries. Optical Post Mounting An 8-32 threaded hole at the bottom of 818-BB biased photoreceivers allows for optical post mounting. Handle With ESD Care These detectors are very susceptible to damage by electrostatic discharge (ESD). Please use ESD protective measures, like the FK-STRAP , when unpacking and handling these devices. Rise Times as Fast as 25 ps The 818-BB-35 and 818-BB-45 photodiode detector modules offer a low-cost solution for ultra-fast measurements offering a 12.5 GHz bandwidth. These detectors are suitable for applications where detector rise time of <25 ps (<30 ps for 818-BB-45) are required for Q-switched and Ultrafast Laser output analysis. These detectors also utilize 3 V lithium cells (supplied).

The 818-BB-35 High Speed InGaAs Detector consists of a free-space 830 to 1650 nm Battery Biased InGaAs photodetector with a 0.032 mm active diameter and a <25 ps rise time. It includes a built-in bias supply consisting of two standard 3 V lithium cells (6V total bias) and a 50 ohm BNC connector output. The photodetectors have an internal 50 Ω termination. As the responsivity data is applicable to the diode only, the detector output should be determined based on 1/2 the responsivity of that shown on graph. It is a low-cost solution for ultra-fast measurements up to a 15 GHz bandwidth. These detectors are suitable for applications where detector rise time of <25 psec are required for Q-switched and Ultrafast Laser output analysis. The batteries are easily replaceable and by disconnecting the detector from the oscilloscope input, when not in use, you can extend the lifetime of the batteries. It is equivalent to Coherent's Model ET-3500 (P/N 120-10058-0001).

Silicon Free Space Optical Detectors

The 818-BB-21 and -40 consist of free-space, small and large area Silicon detectors, with rise times ranging from 300 ps to 1.5 ns. Each unit, other than the 818-BB-40, includes a built-in bias supply consisting of standard 3 V lithium cells and a 50 ohm BNC connector output. The 818-BB-40 comes with an external 24 VDC power supply.


UV-Enhanced Silicon Free Space Detector

The 818-BB-27 consists of a silicon detector with an enhanced ultraviolet response, making it well suited for the fourth harmonic Nd:YAG, YLF or Glass Lasers and Excimer Lasers. Additionally, its large active area and fast response time make it an excellent general-purpose biased detector for the 200 to 1100 nm wavelength region. To attain its fast response, this detector comes with a 24 VDC external power supply.


InGaAs Free Space Detectors

The 818-BB-30, -31, and -35 consist of free-space, small and large area InGaAs detectors, with rise times ranging from 300 ps to 1.5 ns for covering the 1000-1600 nm wavelength range. Each unit includes a built-in bias supply consisting of standard 3 V lithium cells and a 50 ohm BNC connector output. The 818-BB-51 features an extended InGaAs photodetector with a wavelength range of 1475–2100 nm.


GaAs Free Space Detector

The 818-BB-45 high speed optical detector consists of free-space 40 µm diameter GaAs photodetector, with a 30 ps rise time and 12.5 GHz bandwidth. It includes a built-in bias supply consisting of single 3 V lithium cell and a 50 ohm BNC connector output. The batteries are easily replaceable and by disconnecting the detector from the oscilloscope input, when not in use, you can extend the lifetime of the batteries.


Optical Post Mounting

An 8-32 threaded hole at the bottom of 818-BB biased photoreceivers allows for optical post mounting.

Handle With ESD Care

These detectors are very susceptible to damage by electrostatic discharge (ESD). Please use ESD protective measures, like the FK-STRAP , when unpacking and handling these devices.

Rise Times as Fast as 25 ps


The 818-BB-35 and 818-BB-45 photodiode detector modules offer a low-cost solution for ultra-fast measurements offering a 12.5 GHz bandwidth. These detectors are suitable for applications where detector rise time of <25 ps (<30 ps for 818-BB-45) are required for Q-switched and Ultrafast Laser output analysis. These detectors also utilize 3 V lithium cells (supplied).

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Fiber Optic Receivers
Product Number 818-BB-35
Product Name High Speed Photodetector, 1000-1650 nm Battery Biased InGaAs Detector, 15 GHz
Receiver Type PIN Photodiode
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Optical Receiver, 900-1700 nm InGaAs Detector, 10 MHz, M4 - 2053-FS-M - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 80 ns
Bandwidth 0.1500 to 10 MHz
View Details
Fiber-Optic Receiver, Butterfly Package, InGaAS, 30 GHz, FC/APC - F-PD-30-A-H-FCA - Newport MKS
Specs
Receiver Type PIN Photodiode
Bandwidth 35000 MHz
View Details
Fiber-Optic Detector, 500-890 nm Battery Biased GaAs Detector, 12.5 GHz, FC/UPC - 818-BB-45F - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 0.0300 ns
Bandwidth 0.0 to 12500 MHz
View Details
Fiber-Optic Detector, 1000-1650 nm Battery Biased InGaAs Detector, 15 GHz, FC/UPC - 818-BB-35F - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 0.0250 ns
Bandwidth 0.0 to 15000 MHz
View Details