Newport MKS Auto-balanced Optical Receiver, Nirvana, 400-1070 nm, 125 kHz, 8-32 / M4 2007

Description
The 2007 Nirvana Auto-Balanced Optical Receiver can cut the effects of laser noise by 50 dB, making even very small signals easy to see. The 2007 has a 400 to 1070 nm wavelength range. In spectroscopy, ellipsometry, or heterodyne-detection experiments, these receivers can yield shot-noise-limited performance without the need for lock-in amplifiers or high-frequency modulation. 8-32 mounting thread. M4 metric adaptor and tool now included. An external power supply, which must be purchased separately, is required – we recommend our power supply. Power supply cables and are included with each receiver.
Request a Quote
Description
The 2007 Nirvana Auto-Balanced Optical Receiver can cut the effects of laser noise by 50 dB, making even very small signals easy to see. The 2007 has a 400 to 1070 nm wavelength range. In spectroscopy, ellipsometry, or heterodyne-detection experiments, these receivers can yield shot-noise-limited performance without the need for lock-in amplifiers or high-frequency modulation. 8-32 mounting thread. M4 metric adaptor and tool now included. An external power supply, which must be purchased separately, is required – we recommend our power supply. Power supply cables and are included with each receiver.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Auto-balanced Optical Receiver, Nirvana, 400-1070 nm, 125 kHz, 8-32 / M4 - 2007 - Newport MKS
Irvine, CA, United States
Auto-balanced Optical Receiver, Nirvana, 400-1070 nm, 125 kHz, 8-32 / M4
2007
Auto-balanced Optical Receiver, Nirvana, 400-1070 nm, 125 kHz, 8-32 / M4 2007
The 2007 Nirvana Auto-Balanced Optical Receiver can cut the effects of laser noise by 50 dB, making even very small signals easy to see. The 2007 has a 400 to 1070 nm wavelength range. In spectroscopy, ellipsometry, or heterodyne-detection experiments, these receivers can yield shot-noise-limited performance without the need for lock-in amplifiers or high-frequency modulation. 8-32 mounting thread. M4 metric adaptor and tool now included. An external power supply, which must be purchased separately, is required – we recommend our power supply. Power supply cables and are included with each receiver.

The 2007 Nirvana Auto-Balanced Optical Receiver can cut the effects of laser noise by 50 dB, making even very small signals easy to see. The 2007 has a 400 to 1070 nm wavelength range. In spectroscopy, ellipsometry, or heterodyne-detection experiments, these receivers can yield shot-noise-limited performance without the need for lock-in amplifiers or high-frequency modulation. 8-32 mounting thread. M4 metric adaptor and tool now included.

An external power supply, which must be purchased separately, is required – we recommend our power supply. Power supply cables and are included with each receiver.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Fiber Optic Receivers
Product Number 2007
Product Name Auto-balanced Optical Receiver, Nirvana, 400-1070 nm, 125 kHz, 8-32 / M4
Receiver Type PIN Photodiode
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Optical Receiver, 900-1700 nm InGaAs Detector, 10 MHz, 8-32. - 2053-FS - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 80 ns
Bandwidth 0.1500 to 10 MHz
View Details
Auto-balanced Optical Receiver, Nirvana, 800-1700 nm, 125 kHz, 8-32 / M4 - 2017 - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 3000 ns
Bandwidth 0.0 to 0.1250 MHz
View Details
High Speed Photodetector, 320-1100 nm Biased Silicon Detector, 25 MHz - 818-BB-40 - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 30 ns
Bandwidth 0.0 to 25 MHz
View Details
Balanced Optical Receiver, 320-1000 nm Silicon Detector, 80 MHz, Free Space - 1807-FS - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 3 ns
Bandwidth 0.0 to 80 MHz
View Details