Newport MKS High Speed Photodetector, 200-1100 nm UV-Silicon Detector, 118 MHz 818-BB-27

Description
The 818-BB-27 High Speed UV Enhanced Silicon Optical Detector consists of a silicon detector with an enhanced ultraviolet response, making it well suited for the fourth harmonic Nd:YAG, YLF or Glass Lasers and Excimer Lasers. Additionally, its large 2.55 mm active diameter and 3 ns rise time make it an excellent general-purpose biased detector for the 200 to 1100 nm wavelength region. To attain its fast response, this detector comes with a 24 VDC external power supply. It is equivalent to Coherent's Model ET-2070 (P/N 120-10134-0001). Silicon Free Space Optical Detectors The 818-BB-21 and -40 consist of free-space, small and large area Silicon detectors, with rise times ranging from 300 ps to 1.5 ns. Each unit, other than the 818-BB-40, includes a built-in bias supply consisting of standard 3 V lithium cells and a 50 ohm BNC connector output. The 818-BB-40 comes with an external 24 VDC power supply. UV-Enhanced Silicon Free Space Detector The 818-BB-27 consists of a silicon detector with an enhanced ultraviolet response, making it well suited for the fourth harmonic Nd:YAG, YLF or Glass Lasers and Excimer Lasers. Additionally, its large active area and fast response time make it an excellent general-purpose biased detector for the 200 to 1100 nm wavelength region. To attain its fast response, this detector comes with a 24 VDC external power supply. InGaAs Free Space Detectors The 818-BB-30, -31, and -35 consist of free-space, small and large area InGaAs detectors, with rise times ranging from 300 ps to 1.5 ns for covering the 1000-1600 nm wavelength range. Each unit includes a built-in bias supply consisting of standard 3 V lithium cells and a 50 ohm BNC connector output. The 818-BB-51 features an extended InGaAs photodetector with a wavelength range of 1475–2100 nm. GaAs Free Space Detector The 818-BB-45 high speed optical detector consists of free-space 40 µm diameter GaAs photodetector, with a 30 ps rise time and 12.5 GHz bandwidth. It includes a built-in bias supply consisting of single 3 V lithium cell and a 50 ohm BNC connector output. The batteries are easily replaceable and by disconnecting the detector from the oscilloscope input, when not in use, you can extend the lifetime of the batteries. Optical Post Mounting An 8-32 threaded hole at the bottom of 818-BB biased photoreceivers allows for optical post mounting. Handle With ESD Care These detectors are very susceptible to damage by electrostatic discharge (ESD). Please use ESD protective measures, like the FK-STRAP , when unpacking and handling these devices. Rise Times as Fast as 25 ps The 818-BB-35 and 818-BB-45 photodiode detector modules offer a low-cost solution for ultra-fast measurements offering a 12.5 GHz bandwidth. These detectors are suitable for applications where detector rise time of <25 ps (<30 ps for 818-BB-45) are required for Q-switched and Ultrafast Laser output analysis. These detectors also utilize 3 V lithium cells (supplied).
Request a Quote Datasheet
Description
The 818-BB-27 High Speed UV Enhanced Silicon Optical Detector consists of a silicon detector with an enhanced ultraviolet response, making it well suited for the fourth harmonic Nd:YAG, YLF or Glass Lasers and Excimer Lasers. Additionally, its large 2.55 mm active diameter and 3 ns rise time make it an excellent general-purpose biased detector for the 200 to 1100 nm wavelength region. To attain its fast response, this detector comes with a 24 VDC external power supply. It is equivalent to Coherent's Model ET-2070 (P/N 120-10134-0001). Silicon Free Space Optical Detectors The 818-BB-21 and -40 consist of free-space, small and large area Silicon detectors, with rise times ranging from 300 ps to 1.5 ns. Each unit, other than the 818-BB-40, includes a built-in bias supply consisting of standard 3 V lithium cells and a 50 ohm BNC connector output. The 818-BB-40 comes with an external 24 VDC power supply. UV-Enhanced Silicon Free Space Detector The 818-BB-27 consists of a silicon detector with an enhanced ultraviolet response, making it well suited for the fourth harmonic Nd:YAG, YLF or Glass Lasers and Excimer Lasers. Additionally, its large active area and fast response time make it an excellent general-purpose biased detector for the 200 to 1100 nm wavelength region. To attain its fast response, this detector comes with a 24 VDC external power supply. InGaAs Free Space Detectors The 818-BB-30, -31, and -35 consist of free-space, small and large area InGaAs detectors, with rise times ranging from 300 ps to 1.5 ns for covering the 1000-1600 nm wavelength range. Each unit includes a built-in bias supply consisting of standard 3 V lithium cells and a 50 ohm BNC connector output. The 818-BB-51 features an extended InGaAs photodetector with a wavelength range of 1475–2100 nm. GaAs Free Space Detector The 818-BB-45 high speed optical detector consists of free-space 40 µm diameter GaAs photodetector, with a 30 ps rise time and 12.5 GHz bandwidth. It includes a built-in bias supply consisting of single 3 V lithium cell and a 50 ohm BNC connector output. The batteries are easily replaceable and by disconnecting the detector from the oscilloscope input, when not in use, you can extend the lifetime of the batteries. Optical Post Mounting An 8-32 threaded hole at the bottom of 818-BB biased photoreceivers allows for optical post mounting. Handle With ESD Care These detectors are very susceptible to damage by electrostatic discharge (ESD). Please use ESD protective measures, like the FK-STRAP , when unpacking and handling these devices. Rise Times as Fast as 25 ps The 818-BB-35 and 818-BB-45 photodiode detector modules offer a low-cost solution for ultra-fast measurements offering a 12.5 GHz bandwidth. These detectors are suitable for applications where detector rise time of <25 ps (<30 ps for 818-BB-45) are required for Q-switched and Ultrafast Laser output analysis. These detectors also utilize 3 V lithium cells (supplied).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Photodetector, 200-1100 nm UV-Silicon Detector, 118 MHz - 818-BB-27 - Newport MKS
Irvine, CA, United States
High Speed Photodetector, 200-1100 nm UV-Silicon Detector, 118 MHz
818-BB-27
High Speed Photodetector, 200-1100 nm UV-Silicon Detector, 118 MHz 818-BB-27
The 818-BB-27 High Speed UV Enhanced Silicon Optical Detector consists of a silicon detector with an enhanced ultraviolet response, making it well suited for the fourth harmonic Nd:YAG, YLF or Glass Lasers and Excimer Lasers. Additionally, its large 2.55 mm active diameter and 3 ns rise time make it an excellent general-purpose biased detector for the 200 to 1100 nm wavelength region. To attain its fast response, this detector comes with a 24 VDC external power supply. It is equivalent to Coherent's Model ET-2070 (P/N 120-10134-0001). Silicon Free Space Optical Detectors The 818-BB-21 and -40 consist of free-space, small and large area Silicon detectors, with rise times ranging from 300 ps to 1.5 ns. Each unit, other than the 818-BB-40, includes a built-in bias supply consisting of standard 3 V lithium cells and a 50 ohm BNC connector output. The 818-BB-40 comes with an external 24 VDC power supply. UV-Enhanced Silicon Free Space Detector The 818-BB-27 consists of a silicon detector with an enhanced ultraviolet response, making it well suited for the fourth harmonic Nd:YAG, YLF or Glass Lasers and Excimer Lasers. Additionally, its large active area and fast response time make it an excellent general-purpose biased detector for the 200 to 1100 nm wavelength region. To attain its fast response, this detector comes with a 24 VDC external power supply. InGaAs Free Space Detectors The 818-BB-30, -31, and -35 consist of free-space, small and large area InGaAs detectors, with rise times ranging from 300 ps to 1.5 ns for covering the 1000-1600 nm wavelength range. Each unit includes a built-in bias supply consisting of standard 3 V lithium cells and a 50 ohm BNC connector output. The 818-BB-51 features an extended InGaAs photodetector with a wavelength range of 1475–2100 nm. GaAs Free Space Detector The 818-BB-45 high speed optical detector consists of free-space 40 µm diameter GaAs photodetector, with a 30 ps rise time and 12.5 GHz bandwidth. It includes a built-in bias supply consisting of single 3 V lithium cell and a 50 ohm BNC connector output. The batteries are easily replaceable and by disconnecting the detector from the oscilloscope input, when not in use, you can extend the lifetime of the batteries. Optical Post Mounting An 8-32 threaded hole at the bottom of 818-BB biased photoreceivers allows for optical post mounting. Handle With ESD Care These detectors are very susceptible to damage by electrostatic discharge (ESD). Please use ESD protective measures, like the FK-STRAP , when unpacking and handling these devices. Rise Times as Fast as 25 ps The 818-BB-35 and 818-BB-45 photodiode detector modules offer a low-cost solution for ultra-fast measurements offering a 12.5 GHz bandwidth. These detectors are suitable for applications where detector rise time of <25 ps (<30 ps for 818-BB-45) are required for Q-switched and Ultrafast Laser output analysis. These detectors also utilize 3 V lithium cells (supplied).

The 818-BB-27 High Speed UV Enhanced Silicon Optical Detector consists of a silicon detector with an enhanced ultraviolet response, making it well suited for the fourth harmonic Nd:YAG, YLF or Glass Lasers and Excimer Lasers. Additionally, its large 2.55 mm active diameter and 3 ns rise time make it an excellent general-purpose biased detector for the 200 to 1100 nm wavelength region. To attain its fast response, this detector comes with a 24 VDC external power supply. It is equivalent to Coherent's Model ET-2070 (P/N 120-10134-0001).

Silicon Free Space Optical Detectors

The 818-BB-21 and -40 consist of free-space, small and large area Silicon detectors, with rise times ranging from 300 ps to 1.5 ns. Each unit, other than the 818-BB-40, includes a built-in bias supply consisting of standard 3 V lithium cells and a 50 ohm BNC connector output. The 818-BB-40 comes with an external 24 VDC power supply.


UV-Enhanced Silicon Free Space Detector

The 818-BB-27 consists of a silicon detector with an enhanced ultraviolet response, making it well suited for the fourth harmonic Nd:YAG, YLF or Glass Lasers and Excimer Lasers. Additionally, its large active area and fast response time make it an excellent general-purpose biased detector for the 200 to 1100 nm wavelength region. To attain its fast response, this detector comes with a 24 VDC external power supply.


InGaAs Free Space Detectors

The 818-BB-30, -31, and -35 consist of free-space, small and large area InGaAs detectors, with rise times ranging from 300 ps to 1.5 ns for covering the 1000-1600 nm wavelength range. Each unit includes a built-in bias supply consisting of standard 3 V lithium cells and a 50 ohm BNC connector output. The 818-BB-51 features an extended InGaAs photodetector with a wavelength range of 1475–2100 nm.


GaAs Free Space Detector

The 818-BB-45 high speed optical detector consists of free-space 40 µm diameter GaAs photodetector, with a 30 ps rise time and 12.5 GHz bandwidth. It includes a built-in bias supply consisting of single 3 V lithium cell and a 50 ohm BNC connector output. The batteries are easily replaceable and by disconnecting the detector from the oscilloscope input, when not in use, you can extend the lifetime of the batteries.


Optical Post Mounting

An 8-32 threaded hole at the bottom of 818-BB biased photoreceivers allows for optical post mounting.

Handle With ESD Care

These detectors are very susceptible to damage by electrostatic discharge (ESD). Please use ESD protective measures, like the FK-STRAP , when unpacking and handling these devices.

Rise Times as Fast as 25 ps


The 818-BB-35 and 818-BB-45 photodiode detector modules offer a low-cost solution for ultra-fast measurements offering a 12.5 GHz bandwidth. These detectors are suitable for applications where detector rise time of <25 ps (<30 ps for 818-BB-45) are required for Q-switched and Ultrafast Laser output analysis. These detectors also utilize 3 V lithium cells (supplied).

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Fiber Optic Receivers
Product Number 818-BB-27
Product Name High Speed Photodetector, 200-1100 nm UV-Silicon Detector, 118 MHz
Receiver Type PIN Photodiode
Unlock Full Specs
to access all available technical data

Similar Products

Fiber-Optic Receiver, 320-1000 nm Silicon, 25 kHz to 125 MHz, FC, AC-Coupled - 1801-FC-AC - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 3 ns
Bandwidth 0.0250 to 125 MHz
View Details
Free Space Optical Receiver, 320-1000 nm Silicon, 30 kHz to 1 GHz, AC-Coupled - 1601FS-AC - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 0.4000 ns
Bandwidth 0.0300 to 1000 MHz
View Details
Fiber-Optic Photodector, PIN PD, InGaAs, 23 GHz, AC Coupled - F-PD-23-A-FCA - Newport MKS
Specs
Receiver Type PIN Photodiode
Bandwidth 21000 MHz
Operating Temperature -49 to 167 F (-45 to 75 C)
View Details
Free Space Optical Receiver, 900-1700 nm InGaAs, 125 MHz, DC-Coupled - 1811-FS - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 3 ns
Bandwidth 0.0 to 125 MHz
View Details