Newport MKS Auto-balanced Optical Receiver, Nirvana, 800-1700 nm, 125 kHz, 8-32 / M4 2017

Description
The 2017 Nirvana Auto-Balanced Optical Receiver can cut the effects of laser noise by 50 dB, making even very small signals easy to see. The 2017 has a 800-1700 nm wavelength range. In spectroscopy, ellipsometry, or heterodyne-detection experiments, these receivers can yield shot-noise-limited performance without the need for lock-in amplifiers or high-frequency modulation. 8-32 mounting thread. M4 metric adaptor and tool now included. An external power supply, which must be purchased separately, is required – we recommend our power supply. Power supply cables and are included with each receiver.
Request a Quote
Description
The 2017 Nirvana Auto-Balanced Optical Receiver can cut the effects of laser noise by 50 dB, making even very small signals easy to see. The 2017 has a 800-1700 nm wavelength range. In spectroscopy, ellipsometry, or heterodyne-detection experiments, these receivers can yield shot-noise-limited performance without the need for lock-in amplifiers or high-frequency modulation. 8-32 mounting thread. M4 metric adaptor and tool now included. An external power supply, which must be purchased separately, is required – we recommend our power supply. Power supply cables and are included with each receiver.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Auto-balanced Optical Receiver, Nirvana, 800-1700 nm, 125 kHz, 8-32 / M4 - 2017 - Newport MKS
Irvine, CA, United States
Auto-balanced Optical Receiver, Nirvana, 800-1700 nm, 125 kHz, 8-32 / M4
2017
Auto-balanced Optical Receiver, Nirvana, 800-1700 nm, 125 kHz, 8-32 / M4 2017
The 2017 Nirvana Auto-Balanced Optical Receiver can cut the effects of laser noise by 50 dB, making even very small signals easy to see. The 2017 has a 800-1700 nm wavelength range. In spectroscopy, ellipsometry, or heterodyne-detection experiments, these receivers can yield shot-noise-limited performance without the need for lock-in amplifiers or high-frequency modulation. 8-32 mounting thread. M4 metric adaptor and tool now included. An external power supply, which must be purchased separately, is required – we recommend our power supply. Power supply cables and are included with each receiver.

The 2017 Nirvana Auto-Balanced Optical Receiver can cut the effects of laser noise by 50 dB, making even very small signals easy to see. The 2017 has a 800-1700 nm wavelength range. In spectroscopy, ellipsometry, or heterodyne-detection experiments, these receivers can yield shot-noise-limited performance without the need for lock-in amplifiers or high-frequency modulation. 8-32 mounting thread. M4 metric adaptor and tool now included.

An external power supply, which must be purchased separately, is required – we recommend our power supply. Power supply cables and are included with each receiver.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Fiber Optic Receivers
Product Number 2017
Product Name Auto-balanced Optical Receiver, Nirvana, 800-1700 nm, 125 kHz, 8-32 / M4
Receiver Type PIN Photodiode
Unlock Full Specs
to access all available technical data

Similar Products

Fiber-Optic Photodector, PIN PD, InGaAs, 23 GHz, AC Coupled - F-PD-23-A-FCA - Newport MKS
Specs
Receiver Type PIN Photodiode
Bandwidth 21000 MHz
Operating Temperature -49 to 167 F (-45 to 75 C)
View Details
Fiber-Optic Photodector, PIN PD, 1030-1570 nm, 30 GHz, DC Coupled - F-PD-30-D-1064-FCA - Newport MKS
Specs
Receiver Type PIN Photodiode
Bandwidth 28000 to 30000 MHz
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
Balanced Optical Receiver, 900-1700 nm InGaAs Detector, 80 MHz, Free Space - 1817-FS - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 3 ns
Bandwidth 0.0 to 80 MHz
View Details
Fiber-Optic Receiver, 900-1700 nm InGaAs, 25 kHz to 125 MHz, FC, AC-Coupled - 1811-FC-AC - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 3 ns
Bandwidth 0.0250 to 125 MHz
View Details