Newport MKS Fiber-Optic Receiver, 900-1700 nm InGaAs, 30 kHz to 850 MHz, FC/PC, AC-Coupled 1611FC-AC

Description
The 1611FC-AC InGaAs Fiber-Optic Receiver is used for experiments requiring up to 850 MHz bandwidths and 400 ps rise times. This FC/PC connectorized photoreceiver offers a well-balanced combination of gain, bandwidth, and very low noise. The InGaAs detector wavelength range is 900 to 1700 nm. For mounting there is an 8-32 mounting thread, and we also include a M4 metric thread adaptor and tool. An external ±15 VDC power supply, which must be purchased separately, is required. Power supply cables and are included with each detector.
Request a Quote
Description
The 1611FC-AC InGaAs Fiber-Optic Receiver is used for experiments requiring up to 850 MHz bandwidths and 400 ps rise times. This FC/PC connectorized photoreceiver offers a well-balanced combination of gain, bandwidth, and very low noise. The InGaAs detector wavelength range is 900 to 1700 nm. For mounting there is an 8-32 mounting thread, and we also include a M4 metric thread adaptor and tool. An external ±15 VDC power supply, which must be purchased separately, is required. Power supply cables and are included with each detector.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fiber-Optic Receiver, 900-1700 nm InGaAs, 30 kHz to 850 MHz, FC/PC, AC-Coupled - 1611FC-AC - Newport MKS
Irvine, CA, United States
Fiber-Optic Receiver, 900-1700 nm InGaAs, 30 kHz to 850 MHz, FC/PC, AC-Coupled
1611FC-AC
Fiber-Optic Receiver, 900-1700 nm InGaAs, 30 kHz to 850 MHz, FC/PC, AC-Coupled 1611FC-AC
The 1611FC-AC InGaAs Fiber-Optic Receiver is used for experiments requiring up to 850 MHz bandwidths and 400 ps rise times. This FC/PC connectorized photoreceiver offers a well-balanced combination of gain, bandwidth, and very low noise. The InGaAs detector wavelength range is 900 to 1700 nm. For mounting there is an 8-32 mounting thread, and we also include a M4 metric thread adaptor and tool. An external ±15 VDC power supply, which must be purchased separately, is required. Power supply cables and are included with each detector.

The 1611FC-AC InGaAs Fiber-Optic Receiver is used for experiments requiring up to 850 MHz bandwidths and 400 ps rise times. This FC/PC connectorized photoreceiver offers a well-balanced combination of gain, bandwidth, and very low noise. The InGaAs detector wavelength range is 900 to 1700 nm. For mounting there is an 8-32 mounting thread, and we also include a M4 metric thread adaptor and tool.

An external ±15 VDC power supply, which must be purchased separately, is required. Power supply cables and are included with each detector.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Fiber Optic Receivers
Product Number 1611FC-AC
Product Name Fiber-Optic Receiver, 900-1700 nm InGaAs, 30 kHz to 850 MHz, FC/PC, AC-Coupled
Receiver Type PIN Photodiode
Unlock Full Specs
to access all available technical data

Similar Products

Fiber-Optic Photodector, PIN PD, InGaAs, 23 GHz, AC Coupled - F-PD-23-A-FCA - Newport MKS
Specs
Receiver Type PIN Photodiode
Bandwidth 21000 MHz
Operating Temperature -49 to 167 F (-45 to 75 C)
View Details
Fiber-Optic Detector, 500-890 nm Battery Biased GaAs Detector, 12.5 GHz, FC/UPC - 818-BB-45F - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 0.0300 ns
Bandwidth 0.0 to 12500 MHz
View Details
High Speed Photodetector, 1000-1650 nm Battery Biased InGaAs Detector, 15 GHz - 818-BB-35 - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 0.0250 ns
Bandwidth 0.0 to 15000 MHz
View Details