Newport MKS Fiber-Optic Receiver, 320-1000 nm Silicon, 25 kHz to 125 MHz, FC, AC-Coupled 1801-FC-AC

Description
The 1801-FC-AC Silicon Fiber-Optic Receiver is a FC connectorized, 320 to 1000 nm photoreceiver offering a well-balanced combination of gain, bandwidth, and low noise over the 25 kHz to 125 MHz frequency range. Because of its high transimpedance gain and low noise-equivalent power (NEP), it offers the best in sensitivity for signals with rise and fall times as short as 3 ns. This high sensitivity, combined with its high-level output, reduces the effects of downstream noise sources. For mounting there is an 8-32 thread, and we include an M4 thread adapter and tool. An external ±15 VDC power supply, which must be purchased separately, is required. Power supply cables and are included with each detector.
Request a Quote
Description
The 1801-FC-AC Silicon Fiber-Optic Receiver is a FC connectorized, 320 to 1000 nm photoreceiver offering a well-balanced combination of gain, bandwidth, and low noise over the 25 kHz to 125 MHz frequency range. Because of its high transimpedance gain and low noise-equivalent power (NEP), it offers the best in sensitivity for signals with rise and fall times as short as 3 ns. This high sensitivity, combined with its high-level output, reduces the effects of downstream noise sources. For mounting there is an 8-32 thread, and we include an M4 thread adapter and tool. An external ±15 VDC power supply, which must be purchased separately, is required. Power supply cables and are included with each detector.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fiber-Optic Receiver, 320-1000 nm Silicon, 25 kHz to 125 MHz, FC, AC-Coupled - 1801-FC-AC - Newport MKS
Irvine, CA, United States
Fiber-Optic Receiver, 320-1000 nm Silicon, 25 kHz to 125 MHz, FC, AC-Coupled
1801-FC-AC
Fiber-Optic Receiver, 320-1000 nm Silicon, 25 kHz to 125 MHz, FC, AC-Coupled 1801-FC-AC
The 1801-FC-AC Silicon Fiber-Optic Receiver is a FC connectorized, 320 to 1000 nm photoreceiver offering a well-balanced combination of gain, bandwidth, and low noise over the 25 kHz to 125 MHz frequency range. Because of its high transimpedance gain and low noise-equivalent power (NEP), it offers the best in sensitivity for signals with rise and fall times as short as 3 ns. This high sensitivity, combined with its high-level output, reduces the effects of downstream noise sources. For mounting there is an 8-32 thread, and we include an M4 thread adapter and tool. An external ±15 VDC power supply, which must be purchased separately, is required. Power supply cables and are included with each detector.

The 1801-FC-AC Silicon Fiber-Optic Receiver is a FC connectorized, 320 to 1000 nm photoreceiver offering a well-balanced combination of gain, bandwidth, and low noise over the 25 kHz to 125 MHz frequency range. Because of its high transimpedance gain and low noise-equivalent power (NEP), it offers the best in sensitivity for signals with rise and fall times as short as 3 ns. This high sensitivity, combined with its high-level output, reduces the effects of downstream noise sources. For mounting there is an 8-32 thread, and we include an M4 thread adapter and tool.

An external ±15 VDC power supply, which must be purchased separately, is required. Power supply cables and are included with each detector.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Fiber Optic Receivers
Product Number 1801-FC-AC
Product Name Fiber-Optic Receiver, 320-1000 nm Silicon, 25 kHz to 125 MHz, FC, AC-Coupled
Receiver Type PIN Photodiode
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Optical Receiver, 900-1700 nm InGaAs Detector, 10 MHz, 8-32. - 2053-FS - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 80 ns
Bandwidth 0.1500 to 10 MHz
View Details
High Speed Photodetector, 800-1750 nm Battery Biased InGaAs Detector, 2 GHz - 818-BB-30 - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 0.1750 ns
Bandwidth 0.0 to 2000 MHz
View Details
Fiber-Optic Receiver, 320-1000 nm Silicon, 125 MHz, FC, DC-Coupled - 1801-FC - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 3 ns
Bandwidth 0.0 to 125 MHz
View Details
Adjustable Balanced Receiver, 320-1000 nm, 10 MHz, Free Space, M4 - 2107-FS-M - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 80 ns
Bandwidth 0.1500 to 10 MHz
View Details