Newport MKS Optical Receiver, Silicon, 300-1050 nm, 200 kHz Bandwidth, M4 2001-FS-M

Description
The 2001-FS-M Silicon Optical Receiver features low-noise detectors, variable-gain trans impedance amplifiers, and two adjustable filters. It offers a wavelength range of 300 to 1050 nm and free space optical input. The DC÷30 setting prevents your signal from going off-scale due to DC amplitude fluctuations, without attenuating fast signals. The high-pass filter can be adjusted to eliminate residual 60 Hz noise, and the independent low-pass filter can be set to dampen noisy signals. Variable gain of up to 90 dB in 10-dB steps gives you a useful input range from 1 pW to 10 mW. M4 mounting thread.
Request a Quote
Description
The 2001-FS-M Silicon Optical Receiver features low-noise detectors, variable-gain trans impedance amplifiers, and two adjustable filters. It offers a wavelength range of 300 to 1050 nm and free space optical input. The DC÷30 setting prevents your signal from going off-scale due to DC amplitude fluctuations, without attenuating fast signals. The high-pass filter can be adjusted to eliminate residual 60 Hz noise, and the independent low-pass filter can be set to dampen noisy signals. Variable gain of up to 90 dB in 10-dB steps gives you a useful input range from 1 pW to 10 mW. M4 mounting thread.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Receiver, Silicon, 300-1050 nm, 200 kHz Bandwidth, M4 - 2001-FS-M - Newport MKS
Irvine, CA, United States
Optical Receiver, Silicon, 300-1050 nm, 200 kHz Bandwidth, M4
2001-FS-M
Optical Receiver, Silicon, 300-1050 nm, 200 kHz Bandwidth, M4 2001-FS-M
The 2001-FS-M Silicon Optical Receiver features low-noise detectors, variable-gain trans impedance amplifiers, and two adjustable filters. It offers a wavelength range of 300 to 1050 nm and free space optical input. The DC÷30 setting prevents your signal from going off-scale due to DC amplitude fluctuations, without attenuating fast signals. The high-pass filter can be adjusted to eliminate residual 60 Hz noise, and the independent low-pass filter can be set to dampen noisy signals. Variable gain of up to 90 dB in 10-dB steps gives you a useful input range from 1 pW to 10 mW. M4 mounting thread.

The 2001-FS-M Silicon Optical Receiver features low-noise detectors, variable-gain trans impedance amplifiers, and two adjustable filters. It offers a wavelength range of 300 to 1050 nm and free space optical input. The DC÷30 setting prevents your signal from going off-scale due to DC amplitude fluctuations, without attenuating fast signals. The high-pass filter can be adjusted to eliminate residual 60 Hz noise, and the independent low-pass filter can be set to dampen noisy signals. Variable gain of up to 90 dB in 10-dB steps gives you a useful input range from 1 pW to 10 mW. M4 mounting thread.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Fiber Optic Receivers
Product Number 2001-FS-M
Product Name Optical Receiver, Silicon, 300-1050 nm, 200 kHz Bandwidth, M4
Receiver Type PIN Photodiode
Unlock Full Specs
to access all available technical data

Similar Products

Optical Receiver, 900-1700 nm InGaAs Detector, 200 kHz Bandwidth, M4 - 2011-FS-M - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 2000 ns
Bandwidth 0.0 to 0.2000 MHz
View Details
Fiber-Optic Receiver, 320-1000 nm Silicon, 30 kHz to 1 GHz, FC/PC, AC-Coupled - 1601FC-AC - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 0.4000 ns
Bandwidth 0.0300 to 1000 MHz
View Details
Fiber-Optic Detector, 500-890 nm Battery Biased GaAs Detector, 12.5 GHz, FC/UPC - 818-BB-45F - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 0.0300 ns
Bandwidth 0.0 to 12500 MHz
View Details
Fiber-Optic Balanced Receiver, DIL Package, 22 GHz, FCA - F-PD-22-H-DIL - Newport MKS
Specs
Receiver Type PIN Photodiode
Bandwidth 20000 MHz
View Details