Newport MKS Adjustable Optical Receiver, 900-1700 nm InGaAs Detector, 10 MHz, 8-32. 2053-FS

Description
Please note that this product will be phased. The recommended replacement is 2053-FS-M. The 2053-FS Adjustable InGaAs Optical Receiver is based on our popular Model 2001 photoreceivers. This higher speed free space optical input model features low-noise 900 to 1700 nm InGaAs detectors, variable-gain transimpedance amplifiers, and two adjustable filters. The DC÷30 setting prevents your signal from going off-scale due to DC amplitude fluctuations, without attenuating fast signals. The high-pass filter can be adjusted to eliminate residual 60 Hz noise, and the independent low-pass filter can be set to dampen noisy signals. Variable gain of up to 90 dB in 10-dB steps gives you a useful input range from 1 pW to 10 mW. 8-32 mounting thread. An external power supply or two 9-V batteries are required. Two batteries are included with the product, but a power supply and cables must be purchased separately. We recommend our power supply with either or power cable (all sold separately).
Request a Quote
Description
Please note that this product will be phased. The recommended replacement is 2053-FS-M. The 2053-FS Adjustable InGaAs Optical Receiver is based on our popular Model 2001 photoreceivers. This higher speed free space optical input model features low-noise 900 to 1700 nm InGaAs detectors, variable-gain transimpedance amplifiers, and two adjustable filters. The DC÷30 setting prevents your signal from going off-scale due to DC amplitude fluctuations, without attenuating fast signals. The high-pass filter can be adjusted to eliminate residual 60 Hz noise, and the independent low-pass filter can be set to dampen noisy signals. Variable gain of up to 90 dB in 10-dB steps gives you a useful input range from 1 pW to 10 mW. 8-32 mounting thread. An external power supply or two 9-V batteries are required. Two batteries are included with the product, but a power supply and cables must be purchased separately. We recommend our power supply with either or power cable (all sold separately).
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Adjustable Optical Receiver, 900-1700 nm InGaAs Detector, 10 MHz, 8-32. - 2053-FS - Newport MKS
Irvine, CA, United States
Adjustable Optical Receiver, 900-1700 nm InGaAs Detector, 10 MHz, 8-32.
2053-FS
Adjustable Optical Receiver, 900-1700 nm InGaAs Detector, 10 MHz, 8-32. 2053-FS
Please note that this product will be phased. The recommended replacement is 2053-FS-M. The 2053-FS Adjustable InGaAs Optical Receiver is based on our popular Model 2001 photoreceivers. This higher speed free space optical input model features low-noise 900 to 1700 nm InGaAs detectors, variable-gain transimpedance amplifiers, and two adjustable filters. The DC÷30 setting prevents your signal from going off-scale due to DC amplitude fluctuations, without attenuating fast signals. The high-pass filter can be adjusted to eliminate residual 60 Hz noise, and the independent low-pass filter can be set to dampen noisy signals. Variable gain of up to 90 dB in 10-dB steps gives you a useful input range from 1 pW to 10 mW. 8-32 mounting thread. An external power supply or two 9-V batteries are required. Two batteries are included with the product, but a power supply and cables must be purchased separately. We recommend our power supply with either or power cable (all sold separately).

Please note that this product will be phased. The recommended replacement is 2053-FS-M.

The 2053-FS Adjustable InGaAs Optical Receiver is based on our popular Model 2001 photoreceivers. This higher speed free space optical input model features low-noise 900 to 1700 nm InGaAs detectors, variable-gain transimpedance amplifiers, and two adjustable filters. The DC÷30 setting prevents your signal from going off-scale due to DC amplitude fluctuations, without attenuating fast signals. The high-pass filter can be adjusted to eliminate residual 60 Hz noise, and the independent low-pass filter can be set to dampen noisy signals. Variable gain of up to 90 dB in 10-dB steps gives you a useful input range from 1 pW to 10 mW. 8-32 mounting thread.

An external power supply or two 9-V batteries are required. Two batteries are included with the product, but a power supply and cables must be purchased separately. We recommend our power supply with either or power cable (all sold separately).

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Fiber Optic Receivers
Product Number 2053-FS
Product Name Adjustable Optical Receiver, 900-1700 nm InGaAs Detector, 10 MHz, 8-32.
Receiver Type PIN Photodiode
Unlock Full Specs
to access all available technical data

Similar Products

Fiber-Optic Balanced Receiver, DIL Package, 22 GHz, FCA - F-PD-22-H-DIL - Newport MKS
Specs
Receiver Type PIN Photodiode
Bandwidth 20000 MHz
View Details
Balanced Optical Receiver, 320-1000 nm Silicon Detector, 80 MHz, Free Space - 1807-FS - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 3 ns
Bandwidth 0.0 to 80 MHz
View Details
Fiber-Optic Detector, 1000-1650 nm Battery Biased InGaAs Detector, 15 GHz, FC/UPC - 818-BB-35F - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 0.0250 ns
Bandwidth 0.0 to 15000 MHz
View Details
Balanced Optical Receiver, Silicon, 320-1000 nm, 650 MHz, Free Space - 1607-AC-FS - Newport MKS
Specs
Rise Time 0.8000 ns
Bandwidth 0.0400 to 650 MHz
View Details