Newport MKS Fiber Optic Isolator, Supreme, 60 dB, 1550 nm, Fiber Pigtails, FC/APC ISU-1550-FCAPC

Description
The ISU-1550-FCAPC supreme model features extremely low polarization mode dispersion and stable performance over a wide wavelength and temperature range. The standard version comes with FC/APC connectorized fiber. Use option code 30 when ordering other connectorized versions. Newport’s Fiber Optic Isolators are passive, fiber-pigtailed devices that reduce back reflections and backscattering of light (highly desirable in laser applications, for example). Supreme Pigtailed Isolators The supreme ISU model isolators feature extremely low polarization mode dispersion and stable performance over a wide wavelength and temperature range with peak isolation greater than 60 dB. Compact Lightweight Assembly Our fiber optic isolators are designed into a compact, lightweight assembly which allows easy integration in small laboratory, field, and system applications. Epoxy-free Optical Path By utilizing an epoxy-free optical path, our fiber optic isolators exhibit increased isolation performance, stability and long-term reliability Applications Fiber optic amplifiers Fiber optic ring lasers High-speed and coherent fiber optic communication systems Fiber optic links in CATV applications Fiber optic gyro systems Laser diode integrated optic modulator interfaces Instrumentation and testing applications
Request a Quote
Description
The ISU-1550-FCAPC supreme model features extremely low polarization mode dispersion and stable performance over a wide wavelength and temperature range. The standard version comes with FC/APC connectorized fiber. Use option code 30 when ordering other connectorized versions. Newport’s Fiber Optic Isolators are passive, fiber-pigtailed devices that reduce back reflections and backscattering of light (highly desirable in laser applications, for example). Supreme Pigtailed Isolators The supreme ISU model isolators feature extremely low polarization mode dispersion and stable performance over a wide wavelength and temperature range with peak isolation greater than 60 dB. Compact Lightweight Assembly Our fiber optic isolators are designed into a compact, lightweight assembly which allows easy integration in small laboratory, field, and system applications. Epoxy-free Optical Path By utilizing an epoxy-free optical path, our fiber optic isolators exhibit increased isolation performance, stability and long-term reliability Applications Fiber optic amplifiers Fiber optic ring lasers High-speed and coherent fiber optic communication systems Fiber optic links in CATV applications Fiber optic gyro systems Laser diode integrated optic modulator interfaces Instrumentation and testing applications
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Isolator, Supreme, 60 dB, 1550 nm, Fiber Pigtails, FC/APC - ISU-1550-FCAPC - Newport MKS
Irvine, CA, United States
Fiber Optic Isolator, Supreme, 60 dB, 1550 nm, Fiber Pigtails, FC/APC
ISU-1550-FCAPC
Fiber Optic Isolator, Supreme, 60 dB, 1550 nm, Fiber Pigtails, FC/APC ISU-1550-FCAPC
The ISU-1550-FCAPC supreme model features extremely low polarization mode dispersion and stable performance over a wide wavelength and temperature range. The standard version comes with FC/APC connectorized fiber. Use option code 30 when ordering other connectorized versions. Newport’s Fiber Optic Isolators are passive, fiber-pigtailed devices that reduce back reflections and backscattering of light (highly desirable in laser applications, for example). Supreme Pigtailed Isolators The supreme ISU model isolators feature extremely low polarization mode dispersion and stable performance over a wide wavelength and temperature range with peak isolation greater than 60 dB. Compact Lightweight Assembly Our fiber optic isolators are designed into a compact, lightweight assembly which allows easy integration in small laboratory, field, and system applications. Epoxy-free Optical Path By utilizing an epoxy-free optical path, our fiber optic isolators exhibit increased isolation performance, stability and long-term reliability Applications Fiber optic amplifiers Fiber optic ring lasers High-speed and coherent fiber optic communication systems Fiber optic links in CATV applications Fiber optic gyro systems Laser diode integrated optic modulator interfaces Instrumentation and testing applications

The ISU-1550-FCAPC supreme model features extremely low polarization mode dispersion and stable performance over a wide wavelength and temperature range. The standard version comes with FC/APC connectorized fiber. Use option code 30 when ordering other connectorized versions. Newport’s Fiber Optic Isolators are passive, fiber-pigtailed devices that reduce back reflections and backscattering of light (highly desirable in laser applications, for example).

Supreme Pigtailed Isolators

The supreme ISU model isolators feature extremely low polarization mode dispersion and stable performance over a wide wavelength and temperature range with peak isolation greater than 60 dB.

Compact Lightweight Assembly

Our fiber optic isolators are designed into a compact, lightweight assembly which allows easy integration in small laboratory, field, and system applications.

Epoxy-free Optical Path


By utilizing an epoxy-free optical path, our fiber optic isolators exhibit increased isolation performance, stability and long-term reliability

Applications


  • Fiber optic amplifiers
  • Fiber optic ring lasers
  • High-speed and coherent fiber optic communication systems
  • Fiber optic links in CATV applications
  • Fiber optic gyro systems
  • Laser diode integrated optic modulator interfaces
  • Instrumentation and testing applications
Supplier's Site

Technical Specifications

  Newport MKS
Product Category Fiber Optic Receivers
Product Number ISU-1550-FCAPC
Product Name Fiber Optic Isolator, Supreme, 60 dB, 1550 nm, Fiber Pigtails, FC/APC
Unlock Full Specs
to access all available technical data

Similar Products

Free Space Optical Receiver, 320-1000 nm Silicon, 25 kHz - 125 MHz, AC-Coupled - 1801-FS-AC - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 3 ns
Bandwidth 0.0250 to 125 MHz
View Details
Balanced Optical Receiver, 900-1700 nm InGaAs Detector, 80 MHz, Free Space - 1817-FS - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 3 ns
Bandwidth 0.0 to 80 MHz
View Details
Adjustable Optical Receiver, 900-1700 nm InGaAs Detector, 10 MHz, M4 - 2053-FS-M - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 80 ns
Bandwidth 0.1500 to 10 MHz
View Details
Balanced Fiber-Optic Receiver, 900-1700 nm InGaAs Detector, 80 MHz - 1817-FC - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 3 ns
Bandwidth 0.0 to 80 MHz
View Details