New Pig Corporation PIG® Poly Drip Deck PAK565

Description
Holds (2) 55 gal. Plastic or Steel Drums 26" x 52" x 5.75" Sump Capacity 22 gal. Manage small leaks and drips that mess up your floor and containers with tough New Pig decks. The strongest drip decks you can buy won't buckle or bow. Guaranteed for life. Low-profile 5.75"H design is easy to load or unload; pumps and funnels are easy to access Molded-in sump catches leaks, drips and spills to help keep your storage areas clean and safe Low-density polyethylene (LDPE) construction resists UV rays, rust, corrosion and most chemicals Textured grating adds traction and lifts out for easy sump access Translucent white sidewalls allow easy visual inspection We test all of our Containment Pallet designs at max load for months to ensure they can handle full capacity at your facility
Description
Holds (2) 55 gal. Plastic or Steel Drums 26" x 52" x 5.75" Sump Capacity 22 gal. Manage small leaks and drips that mess up your floor and containers with tough New Pig decks. The strongest drip decks you can buy won't buckle or bow. Guaranteed for life. Low-profile 5.75"H design is easy to load or unload; pumps and funnels are easy to access Molded-in sump catches leaks, drips and spills to help keep your storage areas clean and safe Low-density polyethylene (LDPE) construction resists UV rays, rust, corrosion and most chemicals Textured grating adds traction and lifts out for easy sump access Translucent white sidewalls allow easy visual inspection We test all of our Containment Pallet designs at max load for months to ensure they can handle full capacity at your facility
Datasheet
Datasheet Summary
Powered by GS/AI

PAK565 is a two-drum containment deck designed to manage small leaks and drips from 55-gallon plastic or steel drums. It measures 26 inches wide by 52 inches long by 5.75 inches high, with a sump capacity of 22 gallons and a uniform load capacity of 3000 pounds. Constructed of polyethylene, it features a textured HDPE grate for traction and low-density polyethylene (LDPE) sidewalls with UV inhibitor for chemical resistance and visual inspection. The unit weighs 40 pounds and contains 43% post-industrial recycled polyethylene. It complies with 40 CFR 112.7, 40 CFR 122.26, and 40 CFR 264.175. No drain is provided, and fork truck access is not supported.

Datasheet Summary
Powered by GS/AI

PAK565 is a two-drum containment deck designed to manage small leaks and drips from 55-gallon plastic or steel drums. It measures 26 inches wide by 52 inches long by 5.75 inches high, with a sump capacity of 22 gallons and a uniform load capacity of 3000 pounds. Constructed of polyethylene, it features a textured HDPE grate for traction and low-density polyethylene (LDPE) sidewalls with UV inhibitor for chemical resistance and visual inspection. The unit weighs 40 pounds and contains 43% post-industrial recycled polyethylene. It complies with 40 CFR 112.7, 40 CFR 122.26, and 40 CFR 264.175. No drain is provided, and fork truck access is not supported.

Suppliers

Company
Product
Description
Supplier Links
PIG® Poly Drip Deck - PAK565 - New Pig Corporation
Tipton, PA, USA
PIG® Poly Drip Deck
PAK565
PIG® Poly Drip Deck PAK565
Holds (2) 55 gal. Plastic or Steel Drums 26" x 52" x 5.75" Sump Capacity 22 gal. Manage small leaks and drips that mess up your floor and containers with tough New Pig decks. The strongest drip decks you can buy won't buckle or bow. Guaranteed for life. Low-profile 5.75"H design is easy to load or unload; pumps and funnels are easy to access Molded-in sump catches leaks, drips and spills to help keep your storage areas clean and safe Low-density polyethylene (LDPE) construction resists UV rays, rust, corrosion and most chemicals Textured grating adds traction and lifts out for easy sump access Translucent white sidewalls allow easy visual inspection We test all of our Containment Pallet designs at max load for months to ensure they can handle full capacity at your facility

Holds (2) 55 gal. Plastic or Steel Drums 26" x 52" x 5.75" Sump Capacity 22 gal.

Manage small leaks and drips that mess up your floor and containers with tough New Pig decks.

  • The strongest drip decks you can buy won't buckle or bow. Guaranteed for life.
  • Low-profile 5.75"H design is easy to load or unload; pumps and funnels are easy to access
  • Molded-in sump catches leaks, drips and spills to help keep your storage areas clean and safe
  • Low-density polyethylene (LDPE) construction resists UV rays, rust, corrosion and most chemicals
  • Textured grating adds traction and lifts out for easy sump access
  • Translucent white sidewalls allow easy visual inspection
  • We test all of our Containment Pallet designs at max load for months to ensure they can handle full capacity at your facility
Supplier's Site Datasheet

Technical Specifications

  New Pig Corporation
Product Category Pallets
Product Number PAK565
Product Name PIG® Poly Drip Deck
Size 26" W x 52" L x 5.75" H
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Poly Drip Deck - PAK527 - New Pig Corporation
Specs
Size 26" W x 26" L x 5.75" H
Pallet Weight 20 lbs (9.07 kg)
Plastic Sump - Polyethylene (LDPE) w/ UV Inhibitor Grate - Polyethylene
View Details
PIG® 4-Drum Poly Spill Containment Pallet - PAK210 - New Pig Corporation
Specs
Size 51" W x 51" L x 10" H
Pallet Weight 80 lbs (36.28 kg)
Fork Tine Entry Two way fork tine entry.
View Details
PIG™ 2-Drum Steel Spill Containment Pallet - PAK239 - New Pig Corporation
Specs
Size 35" W x 53.75" L x 12.375" H
Pallet Weight 175 lbs (79.37 kg)
Fork Tine Entry Four way fork tine entry.
View Details
PIG® Poly IBC Tote Spill Containment Pallet - PAK735 - New Pig Corporation
Specs
Size 62" W x 62" L x 26" H
Pallet Weight 419 lbs (190 kg)
Fork Tine Entry Two way fork tine entry.
View Details