New Pig Corporation PIG® 4-Drum Poly Spill Containment Pallet PAK210

Description
Holds (4) 55 gal. Plastic or Steel Drums 51" x 51" x 10" Sump Capacity 66 gal. The strongest standard pallet you can buy for everyday drum storage. Tough, affordable containment. The strongest standard pallet you can buy for everyday drum storage 6,000-lb. UDL capacity is strong enough to support four fully loaded steel or poly drums Low 10" height means loading and unloading require less effort and drum tops are within easier reach Molded-in sump catches leaks, drips and spills to help you comply with regulations and keep your storage areas clean and safe Low-density polyethylene (LDPE) construction resists UV rays, rust, corrosion and most chemicals Textured grating adds traction and lifts out for easy sump access 2-way forklift entry allows easy movement from either direction (unloaded only) Nestable design permits stacking when not in use; lowers cost of bulk shipping Compact footprint reduces floor space needed for drum storage Optional .75" drain plug lets you empty sump without removing drums or grating We test all of our Containment Pallet designs at max load for months to ensure they can handle full capacity at your facility
Description
Holds (4) 55 gal. Plastic or Steel Drums 51" x 51" x 10" Sump Capacity 66 gal. The strongest standard pallet you can buy for everyday drum storage. Tough, affordable containment. The strongest standard pallet you can buy for everyday drum storage 6,000-lb. UDL capacity is strong enough to support four fully loaded steel or poly drums Low 10" height means loading and unloading require less effort and drum tops are within easier reach Molded-in sump catches leaks, drips and spills to help you comply with regulations and keep your storage areas clean and safe Low-density polyethylene (LDPE) construction resists UV rays, rust, corrosion and most chemicals Textured grating adds traction and lifts out for easy sump access 2-way forklift entry allows easy movement from either direction (unloaded only) Nestable design permits stacking when not in use; lowers cost of bulk shipping Compact footprint reduces floor space needed for drum storage Optional .75" drain plug lets you empty sump without removing drums or grating We test all of our Containment Pallet designs at max load for months to ensure they can handle full capacity at your facility
Datasheet
Datasheet Summary
Powered by GS/AI

The PIG® PAK210 is a 4-drum poly spill containment pallet designed for storing up to four 55-gallon plastic or steel drums. It measures 51 inches wide by 51 inches long by 10 inches high and weighs 80 pounds. The unit has a 66-gallon sump capacity and a uniform distributed load (UDL) rating of 6,000 pounds. Constructed from polyethylene with 40% post-industrial recycled content, it features textured HDPE grating for traction and LDLPE sump with UV inhibitor. It includes two-way forklift access for unloaded movement, a nestable design for compact storage, and an optional .75-inch drain plug. The pallet complies with 40 CFR 112.7, 40 CFR 122.26, and 40 CFR 264.175.

Datasheet Summary
Powered by GS/AI

The PIG® PAK210 is a 4-drum poly spill containment pallet designed for storing up to four 55-gallon plastic or steel drums. It measures 51 inches wide by 51 inches long by 10 inches high and weighs 80 pounds. The unit has a 66-gallon sump capacity and a uniform distributed load (UDL) rating of 6,000 pounds. Constructed from polyethylene with 40% post-industrial recycled content, it features textured HDPE grating for traction and LDLPE sump with UV inhibitor. It includes two-way forklift access for unloaded movement, a nestable design for compact storage, and an optional .75-inch drain plug. The pallet complies with 40 CFR 112.7, 40 CFR 122.26, and 40 CFR 264.175.

Suppliers

Company
Product
Description
Supplier Links
PIG® 4-Drum Poly Spill Containment Pallet - PAK210 - New Pig Corporation
Tipton, PA, USA
PIG® 4-Drum Poly Spill Containment Pallet
PAK210
PIG® 4-Drum Poly Spill Containment Pallet PAK210
Holds (4) 55 gal. Plastic or Steel Drums 51" x 51" x 10" Sump Capacity 66 gal. The strongest standard pallet you can buy for everyday drum storage. Tough, affordable containment. The strongest standard pallet you can buy for everyday drum storage 6,000-lb. UDL capacity is strong enough to support four fully loaded steel or poly drums Low 10" height means loading and unloading require less effort and drum tops are within easier reach Molded-in sump catches leaks, drips and spills to help you comply with regulations and keep your storage areas clean and safe Low-density polyethylene (LDPE) construction resists UV rays, rust, corrosion and most chemicals Textured grating adds traction and lifts out for easy sump access 2-way forklift entry allows easy movement from either direction (unloaded only) Nestable design permits stacking when not in use; lowers cost of bulk shipping Compact footprint reduces floor space needed for drum storage Optional .75" drain plug lets you empty sump without removing drums or grating We test all of our Containment Pallet designs at max load for months to ensure they can handle full capacity at your facility

Holds (4) 55 gal. Plastic or Steel Drums 51" x 51" x 10" Sump Capacity 66 gal.

The strongest standard pallet you can buy for everyday drum storage. Tough, affordable containment.

  • The strongest standard pallet you can buy for everyday drum storage
  • 6,000-lb. UDL capacity is strong enough to support four fully loaded steel or poly drums
  • Low 10" height means loading and unloading require less effort and drum tops are within easier reach
  • Molded-in sump catches leaks, drips and spills to help you comply with regulations and keep your storage areas clean and safe
  • Low-density polyethylene (LDPE) construction resists UV rays, rust, corrosion and most chemicals
  • Textured grating adds traction and lifts out for easy sump access
  • 2-way forklift entry allows easy movement from either direction (unloaded only)
  • Nestable design permits stacking when not in use; lowers cost of bulk shipping
  • Compact footprint reduces floor space needed for drum storage
  • Optional .75" drain plug lets you empty sump without removing drums or grating
  • We test all of our Containment Pallet designs at max load for months to ensure they can handle full capacity at your facility
Supplier's Site Datasheet

Technical Specifications

  New Pig Corporation
Product Category Pallets
Product Number PAK210
Product Name PIG® 4-Drum Poly Spill Containment Pallet
Size 51" W x 51" L x 10" H
Unlock Full Specs
to access all available technical data

Similar Products

PIG™ 2-Drum Steel Spill Containment Pallet - PAK239 - New Pig Corporation
Specs
Size 35" W x 53.75" L x 12.375" H
Pallet Weight 175 lbs (79.37 kg)
Fork Tine Entry Four way fork tine entry.
View Details
PIG® Poly Drip Deck - PAK527 - New Pig Corporation
Specs
Size 26" W x 26" L x 5.75" H
Pallet Weight 20 lbs (9.07 kg)
Plastic Sump - Polyethylene (LDPE) w/ UV Inhibitor Grate - Polyethylene
View Details
PIG® Twin Poly IBC Tote Spill Containment Pallet - PAK749 - New Pig Corporation
Specs
Size 61.625" W x 124.6" L x 22" H
Pallet Weight 554 lbs (251 kg)
Fork Tine Entry Two way fork tine entry.
View Details
PIG™ 4-Drum Steel Spill Containment Pallet - PAK241 - New Pig Corporation
Specs
Size 55.25" W x 55.25" L x 8.75" H
Pallet Weight 210 lbs (95.24 kg)
Fork Tine Entry Four way fork tine entry.
View Details