New Pig Corporation PIG™ 2-Drum Steel Spill Containment Pallet PAK239

Description
Holds (2) 55 gal. Steel Drums 35" x 53.75" x 12.375" 66 gal. Sump Capacity Heavy duty, 12-gauge steel pallet is designed for secondary containment of flammable liquids to stay in compliance. Can be bonded and grounded to control static electricity and prevent sparking while transferring or storing flammables Catches leaks and spills to help you comply with regs and keep floors slip-free Powder-coating guards against rust and corrosion Included .75" drain plug lets you empty sump without removing drums; grating is removable for easy clean-up 4-way forklift access (move unloaded only)
Description
Holds (2) 55 gal. Steel Drums 35" x 53.75" x 12.375" 66 gal. Sump Capacity Heavy duty, 12-gauge steel pallet is designed for secondary containment of flammable liquids to stay in compliance. Can be bonded and grounded to control static electricity and prevent sparking while transferring or storing flammables Catches leaks and spills to help you comply with regs and keep floors slip-free Powder-coating guards against rust and corrosion Included .75" drain plug lets you empty sump without removing drums; grating is removable for easy clean-up 4-way forklift access (move unloaded only)
Datasheet
Datasheet Summary
Powered by GS/AI

PIG® PAK239 is a 12-gauge steel spill containment pallet designed for secondary containment of flammable liquids, holding two 55-gallon steel drums. It measures 35" W x 53.75" L x 12.375" H and has a 66-gallon sump capacity. The pallet features a powder-coated finish for rust and corrosion resistance, a removable grating for easy clean-up, and a .5" NPT drain plug for sump emptying without drum removal. It provides four-way forklift access for unloaded movement and can be bonded and grounded to prevent static discharge. The unit has a uniform distributed load capacity of 2500 lbs (1134 kg) and weighs 180 lbs (81.6 kg). It meets UFC Article 79 Section 7901.10 and complies with 40 CFR 112.7, 40 CFR 122.26, and 40 CFR 264.175.

Datasheet Summary
Powered by GS/AI

PIG® PAK239 is a 12-gauge steel spill containment pallet designed for secondary containment of flammable liquids, holding two 55-gallon steel drums. It measures 35" W x 53.75" L x 12.375" H and has a 66-gallon sump capacity. The pallet features a powder-coated finish for rust and corrosion resistance, a removable grating for easy clean-up, and a .5" NPT drain plug for sump emptying without drum removal. It provides four-way forklift access for unloaded movement and can be bonded and grounded to prevent static discharge. The unit has a uniform distributed load capacity of 2500 lbs (1134 kg) and weighs 180 lbs (81.6 kg). It meets UFC Article 79 Section 7901.10 and complies with 40 CFR 112.7, 40 CFR 122.26, and 40 CFR 264.175.

Suppliers

Company
Product
Description
Supplier Links
PIG™ 2-Drum Steel Spill Containment Pallet - PAK239 - New Pig Corporation
Tipton, PA, USA
PIG™ 2-Drum Steel Spill Containment Pallet
PAK239
PIG™ 2-Drum Steel Spill Containment Pallet PAK239
Holds (2) 55 gal. Steel Drums 35" x 53.75" x 12.375" 66 gal. Sump Capacity Heavy duty, 12-gauge steel pallet is designed for secondary containment of flammable liquids to stay in compliance. Can be bonded and grounded to control static electricity and prevent sparking while transferring or storing flammables Catches leaks and spills to help you comply with regs and keep floors slip-free Powder-coating guards against rust and corrosion Included .75" drain plug lets you empty sump without removing drums; grating is removable for easy clean-up 4-way forklift access (move unloaded only)

Holds (2) 55 gal. Steel Drums 35" x 53.75" x 12.375" 66 gal. Sump Capacity

Heavy duty, 12-gauge steel pallet is designed for secondary containment of flammable liquids to stay in compliance.

  • Can be bonded and grounded to control static electricity and prevent sparking while transferring or storing flammables
  • Catches leaks and spills to help you comply with regs and keep floors slip-free
  • Powder-coating guards against rust and corrosion
  • Included .75" drain plug lets you empty sump without removing drums; grating is removable for easy clean-up
  • 4-way forklift access (move unloaded only)
Supplier's Site Datasheet

Technical Specifications

  New Pig Corporation
Product Category Pallets
Product Number PAK239
Product Name PIG™ 2-Drum Steel Spill Containment Pallet
Size 35" W x 53.75" L x 12.375" H
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Bladder Spill Containment Deck - PAK523 - New Pig Corporation
Specs
Size 26" W x 30.38" L x 5.75" H
Pallet Weight 29 lbs (13.15 kg)
Plastic Sump, Bladder Box - Polyethylene (LDPE) w/ UV Inhibitor Grate, Bladder Bag - Polyethylene
View Details
PIG® Poly Spill Deck - PAK956 - New Pig Corporation
Specs
Size 50.25" W x 98.25" L x 5.19" H
Pallet Weight 332 lbs (151 kg)
Plastic Sump - Polyethylene (LDPE) w/ UV Inhibitor Grate - Polyethylene
View Details
PIG® 4-Drum Poly Spill Containment Pallet - PAK210 - New Pig Corporation
Specs
Size 51" W x 51" L x 10" H
Pallet Weight 80 lbs (36.28 kg)
Fork Tine Entry Two way fork tine entry.
View Details
PIG® Twin Poly IBC Tote Spill Containment Pallet - PAK749 - New Pig Corporation
Specs
Size 61.625" W x 124.6" L x 22" H
Pallet Weight 554 lbs (251 kg)
Fork Tine Entry Two way fork tine entry.
View Details