New Pig Corporation PIG® Poly IBC Tote Spill Containment Pallet PAK735

Description
Holds (1) IBC 62" x 62" x 26" Sump Capacity 360 gal. You can't buy a stronger pallet to store your totes in compliance. PIG is the toughest on the market. Strong enough for long-term storage of IBCs, this innovative design transfers weight to load bearing channels to maximize capacity Molded-in sump catches leaks, drips and spills to help you comply with regulations and keep storage areas clean Low-density polyethylene (LDPE) construction resists UV rays, rust, corrosion and most chemicals Textured grating holds a variety of IBC sizes; lifts out for easy access to sump Low profile for easy access to and dispensing from IBC tanks Two-way forklift entry allows movement from either direction when not loaded Optional .75" drain plug lets you empty sump without removing drums or grating
Description
Holds (1) IBC 62" x 62" x 26" Sump Capacity 360 gal. You can't buy a stronger pallet to store your totes in compliance. PIG is the toughest on the market. Strong enough for long-term storage of IBCs, this innovative design transfers weight to load bearing channels to maximize capacity Molded-in sump catches leaks, drips and spills to help you comply with regulations and keep storage areas clean Low-density polyethylene (LDPE) construction resists UV rays, rust, corrosion and most chemicals Textured grating holds a variety of IBC sizes; lifts out for easy access to sump Low profile for easy access to and dispensing from IBC tanks Two-way forklift entry allows movement from either direction when not loaded Optional .75" drain plug lets you empty sump without removing drums or grating
Datasheet
Datasheet Summary
Powered by GS/AI

The PIG® Poly IBC Tote Spill Containment Pallet, part number PAK735, is designed to hold one Intermediate Bulk Container (IBC) with dimensions of 62" W x 62" L x 26" H and a sump capacity of 360 gallons. Constructed from low-density polyethylene (LDPE), it is resistant to rust, corrosion, and most chemicals, making it suitable for long-term storage of IBCs. The pallet features a molded-in sump that captures leaks and spills, aiding in regulatory compliance and maintaining clean storage areas. The design includes textured grating that accommodates various IBC sizes and can be easily removed for sump access. It allows for two-way forklift and pallet jack entry, facilitating movement when unloaded. An optional 0.75" drain plug is available for convenient sump drainage without the need to remove the IBC or grating. The pallet has a load capacity of 8,000 lbs and weighs 244 lbs. It is not suitable for use with flammable liquids.

Datasheet Summary
Powered by GS/AI

The PIG® Poly IBC Tote Spill Containment Pallet, part number PAK735, is designed to hold one Intermediate Bulk Container (IBC) with dimensions of 62" W x 62" L x 26" H and a sump capacity of 360 gallons. Constructed from low-density polyethylene (LDPE), it is resistant to rust, corrosion, and most chemicals, making it suitable for long-term storage of IBCs. The pallet features a molded-in sump that captures leaks and spills, aiding in regulatory compliance and maintaining clean storage areas. The design includes textured grating that accommodates various IBC sizes and can be easily removed for sump access. It allows for two-way forklift and pallet jack entry, facilitating movement when unloaded. An optional 0.75" drain plug is available for convenient sump drainage without the need to remove the IBC or grating. The pallet has a load capacity of 8,000 lbs and weighs 244 lbs. It is not suitable for use with flammable liquids.

Suppliers

Company
Product
Description
Supplier Links
PIG® Poly IBC Tote Spill Containment Pallet - PAK735 - New Pig Corporation
Tipton, PA, USA
PIG® Poly IBC Tote Spill Containment Pallet
PAK735
PIG® Poly IBC Tote Spill Containment Pallet PAK735
Holds (1) IBC 62" x 62" x 26" Sump Capacity 360 gal. You can't buy a stronger pallet to store your totes in compliance. PIG is the toughest on the market. Strong enough for long-term storage of IBCs, this innovative design transfers weight to load bearing channels to maximize capacity Molded-in sump catches leaks, drips and spills to help you comply with regulations and keep storage areas clean Low-density polyethylene (LDPE) construction resists UV rays, rust, corrosion and most chemicals Textured grating holds a variety of IBC sizes; lifts out for easy access to sump Low profile for easy access to and dispensing from IBC tanks Two-way forklift entry allows movement from either direction when not loaded Optional .75" drain plug lets you empty sump without removing drums or grating

Holds (1) IBC 62" x 62" x 26" Sump Capacity 360 gal.

You can't buy a stronger pallet to store your totes in compliance. PIG is the toughest on the market.

  • Strong enough for long-term storage of IBCs, this innovative design transfers weight to load bearing channels to maximize capacity
  • Molded-in sump catches leaks, drips and spills to help you comply with regulations and keep storage areas clean
  • Low-density polyethylene (LDPE) construction resists UV rays, rust, corrosion and most chemicals
  • Textured grating holds a variety of IBC sizes; lifts out for easy access to sump
  • Low profile for easy access to and dispensing from IBC tanks
  • Two-way forklift entry allows movement from either direction when not loaded
  • Optional .75" drain plug lets you empty sump without removing drums or grating
Supplier's Site Datasheet

Technical Specifications

  New Pig Corporation
Product Category Pallets
Product Number PAK735
Product Name PIG® Poly IBC Tote Spill Containment Pallet
Size 62" W x 62" L x 26" H
Unlock Full Specs
to access all available technical data

Similar Products

PIG™ 2-Drum Steel Spill Containment Pallet - PAK239 - New Pig Corporation
Specs
Size 35" W x 53.75" L x 12.375" H
Pallet Weight 175 lbs (79.37 kg)
Fork Tine Entry Four way fork tine entry.
View Details
PIG™ 4-Drum Steel Spill Containment Pallet - PAK241 - New Pig Corporation
Specs
Size 55.25" W x 55.25" L x 8.75" H
Pallet Weight 210 lbs (95.24 kg)
Fork Tine Entry Four way fork tine entry.
View Details
PIG® Poly Drip Deck - PAK527 - New Pig Corporation
Specs
Size 26" W x 26" L x 5.75" H
Pallet Weight 20 lbs (9.07 kg)
Plastic Sump - Polyethylene (LDPE) w/ UV Inhibitor Grate - Polyethylene
View Details
PIG® Heavy-Duty 1-Drum Poly Spill Containment Pallet - PAK987 - New Pig Corporation
Specs
Size 40" W x 40" L x 12.5" H
Pallet Weight 53 lbs (24.04 kg)
Fork Tine Entry Two way fork tine entry.
View Details