New Pig Corporation PIG® Poly Drip Deck PAK527

Description
Holds (1) 55 gal. Plastic or Steel Drum 26" x 26" x 5.75" Sump Capacity 11 gal. Manage small leaks and drips that mess up your floor and containers with tough New Pig decks. The strongest drip decks you can buy won't buckle or bow. Guaranteed for life. Low-profile 5.75"H design is easy to load or unload; pumps and funnels are easy to access Molded-in sump catches leaks, drips and spills to help keep your storage areas clean and safe Low-density polyethylene (LDPE) construction resists UV rays, rust, corrosion and most chemicals Textured grating adds traction and lifts out for easy sump access Translucent white sidewalls allow easy visual inspection We test all of our Containment Pallet designs at max load for months to ensure they can handle full capacity at your facility
Description
Holds (1) 55 gal. Plastic or Steel Drum 26" x 26" x 5.75" Sump Capacity 11 gal. Manage small leaks and drips that mess up your floor and containers with tough New Pig decks. The strongest drip decks you can buy won't buckle or bow. Guaranteed for life. Low-profile 5.75"H design is easy to load or unload; pumps and funnels are easy to access Molded-in sump catches leaks, drips and spills to help keep your storage areas clean and safe Low-density polyethylene (LDPE) construction resists UV rays, rust, corrosion and most chemicals Textured grating adds traction and lifts out for easy sump access Translucent white sidewalls allow easy visual inspection We test all of our Containment Pallet designs at max load for months to ensure they can handle full capacity at your facility
Datasheet
Datasheet Summary
Powered by GS/AI

PAK527 is a white polyethylene containment deck designed to hold one 55-gallon plastic or steel drum and manage small leaks and drips. It has a low-profile 5.75-inch height, a sump capacity of 11 gallons, and dimensions of 26 inches wide by 26 inches long by 5.75 inches high. The deck features a textured HDPE grate for traction and easy access to the sump, translucent white LDPE sidewalls for visual inspection, and a uniform load capacity of 1500 pounds. Constructed with 39% post-industrial recycled polyethylene, it complies with 40 CFR 112.7, 40 CFR 122.26, and 40 CFR 264.175. It does not include a drain and is not rated for use with flammable liquids. The unit weighs 20 pounds.

Datasheet Summary
Powered by GS/AI

PAK527 is a white polyethylene containment deck designed to hold one 55-gallon plastic or steel drum and manage small leaks and drips. It has a low-profile 5.75-inch height, a sump capacity of 11 gallons, and dimensions of 26 inches wide by 26 inches long by 5.75 inches high. The deck features a textured HDPE grate for traction and easy access to the sump, translucent white LDPE sidewalls for visual inspection, and a uniform load capacity of 1500 pounds. Constructed with 39% post-industrial recycled polyethylene, it complies with 40 CFR 112.7, 40 CFR 122.26, and 40 CFR 264.175. It does not include a drain and is not rated for use with flammable liquids. The unit weighs 20 pounds.

Suppliers

Company
Product
Description
Supplier Links
PIG® Poly Drip Deck - PAK527 - New Pig Corporation
Tipton, PA, USA
PIG® Poly Drip Deck
PAK527
PIG® Poly Drip Deck PAK527
Holds (1) 55 gal. Plastic or Steel Drum 26" x 26" x 5.75" Sump Capacity 11 gal. Manage small leaks and drips that mess up your floor and containers with tough New Pig decks. The strongest drip decks you can buy won't buckle or bow. Guaranteed for life. Low-profile 5.75"H design is easy to load or unload; pumps and funnels are easy to access Molded-in sump catches leaks, drips and spills to help keep your storage areas clean and safe Low-density polyethylene (LDPE) construction resists UV rays, rust, corrosion and most chemicals Textured grating adds traction and lifts out for easy sump access Translucent white sidewalls allow easy visual inspection We test all of our Containment Pallet designs at max load for months to ensure they can handle full capacity at your facility

Holds (1) 55 gal. Plastic or Steel Drum 26" x 26" x 5.75" Sump Capacity 11 gal.

Manage small leaks and drips that mess up your floor and containers with tough New Pig decks.

  • The strongest drip decks you can buy won't buckle or bow. Guaranteed for life.
  • Low-profile 5.75"H design is easy to load or unload; pumps and funnels are easy to access
  • Molded-in sump catches leaks, drips and spills to help keep your storage areas clean and safe
  • Low-density polyethylene (LDPE) construction resists UV rays, rust, corrosion and most chemicals
  • Textured grating adds traction and lifts out for easy sump access
  • Translucent white sidewalls allow easy visual inspection
  • We test all of our Containment Pallet designs at max load for months to ensure they can handle full capacity at your facility
Supplier's Site Datasheet

Technical Specifications

  New Pig Corporation
Product Category Pallets
Product Number PAK527
Product Name PIG® Poly Drip Deck
Size 26" W x 26" L x 5.75" H
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Bladder Spill Containment Deck - PAK523 - New Pig Corporation
Specs
Size 26" W x 30.38" L x 5.75" H
Pallet Weight 29 lbs (13.15 kg)
Plastic Sump, Bladder Box - Polyethylene (LDPE) w/ UV Inhibitor Grate, Bladder Bag - Polyethylene
View Details
PIG® Heavy-Duty 1-Drum Poly Spill Containment Pallet - PAK987 - New Pig Corporation
Specs
Size 40" W x 40" L x 12.5" H
Pallet Weight 53 lbs (24.04 kg)
Fork Tine Entry Two way fork tine entry.
View Details
PIG® Poly IBC Tote Spill Containment Pallet - PAK735 - New Pig Corporation
Specs
Size 62" W x 62" L x 26" H
Pallet Weight 419 lbs (190 kg)
Fork Tine Entry Two way fork tine entry.
View Details
PIG® Poly Spill Deck - PAK956 - New Pig Corporation
Specs
Size 50.25" W x 98.25" L x 5.19" H
Pallet Weight 332 lbs (151 kg)
Plastic Sump - Polyethylene (LDPE) w/ UV Inhibitor Grate - Polyethylene
View Details