New Pig Corporation Datasheets for Pallets
Pallets are platforms used for storage and transportation of goods.
Pallets: Learn more
| Product Name | Notes |
|---|---|
| Holds (1) 55 gal. Plastic or Steel Drum 26" x 26" x 5.75" Sump Capacity 11 gal. Manage small leaks and drips that mess up your floor and containers with... | |
| Holds (1) 55 gal. Plastic or Steel Drum 26" x 30.38" x 5.75" Sump Capacity 66 gal. This connectible modular deck features the low-profile height you want - plus an... | |
| Holds (1) 55 gal. Plastic or Steel Drum 40" x 40" x 12.5" Sump Capacity 61 gal. The strongest pallets you can buy won't buckle or bow, even under the... | |
| Holds (1) IBC 62" x 62" x 26" Sump Capacity 360 gal. You can't buy a stronger pallet to store your totes in compliance. PIG is the toughest on the... | |
| Holds (2) 55 gal. Plastic or Steel Drums 26" x 52" x 5.75" Sump Capacity 22 gal. Manage small leaks and drips that mess up your floor and containers with... | |
| Holds (2) 55 gal. Plastic or Steel Drums 40" x 66" x 8.75" Sump Capacity 66 gal. The strongest pallets you can buy won't buckle or bow, even under the... | |
| Holds (2) 55 gal. Steel Drums 35" x 53.75" x 12.375" 66 gal. Sump Capacity Heavy duty, 12-gauge steel pallet is designed for secondary containment of flammable liquids to stay... | |
| Holds (2) IBCs 61.625" x 124.6" x 22" Sump Capacity 535 gal. You can't buy a stronger pallet to store your totes in compliance. PIG is the toughest on the... | |
| Holds (4) 55 gal. Plastic or Steel Drums 51" x 51" x 10" Sump Capacity 66 gal. The strongest standard pallet you can buy for everyday drum storage. Tough, affordable... | |
| Holds (4) 55 gal. Plastic or Steel Drums 62.5" x 62.5" x 8.75" Sump Capacity 75 gal. The strongest pallets you can buy won't buckle or bow, even under the... | |
| Holds (4) 55 gal. Steel Drums 55.25" x 55.25" x 8.75" 66 gal. Sump Capacity Heavy duty, 12-gauge steel pallet is designed for secondary containment of flammable liquids to stay... | |
| Holds (8) 55 gal. Plastic or Steel Drums 50.25" x 98.25" x 5.19" Sump Capacity 75 gal. These decks ship ready to store drums without the labor and expense of... |