New Pig Corporation PIG® Poly Spill Deck PAK956

Description
Holds (8) 55 gal. Plastic or Steel Drums 50.25" x 98.25" x 5.19" Sump Capacity 75 gal. These decks ship ready to store drums without the labor and expense of connecting multiple sections. The strongest standard drip deck you can buy for everyday drum storage Wide, one-piece design eliminates the expense and labor of connecting multiple decks Strong enough for long-term storage of fully loaded drums Molded-in sump catches leaks, drips and spills to help keep your storage areas clean and safe Low-density polyethylene (LDPE) construction resists UV rays, rust, corrosion and most chemicals Low-profile design is under 6" high; easy to load or unload, pumps and funnels are easy to access Textured grating adds traction and lifts out for easy sump access We test all of our Containment Pallet designs at max load for months to ensure they can handle full capacity at your facility
Description
Holds (8) 55 gal. Plastic or Steel Drums 50.25" x 98.25" x 5.19" Sump Capacity 75 gal. These decks ship ready to store drums without the labor and expense of connecting multiple sections. The strongest standard drip deck you can buy for everyday drum storage Wide, one-piece design eliminates the expense and labor of connecting multiple decks Strong enough for long-term storage of fully loaded drums Molded-in sump catches leaks, drips and spills to help keep your storage areas clean and safe Low-density polyethylene (LDPE) construction resists UV rays, rust, corrosion and most chemicals Low-profile design is under 6" high; easy to load or unload, pumps and funnels are easy to access Textured grating adds traction and lifts out for easy sump access We test all of our Containment Pallet designs at max load for months to ensure they can handle full capacity at your facility
Datasheet
Datasheet Summary
Powered by GS/AI

The PAK956 PIG® Poly Spill Deck is a one-piece containment deck designed to hold eight 55-gallon plastic or steel drums. It measures 50.25 inches wide, 98.25 inches long, and 5.19 inches high, with a sump capacity of 75 gallons and a uniform distributed load capacity of 12,000 pounds. Constructed of polyethylene, it features a low-profile design under six inches high, textured HDPE grates for traction and sump access, and an LDPE sump with UV inhibitor. The deck contains 51% post-industrial recycled polyethylene, weighs 332 pounds, and meets 40 CFR 112.7, 40 CFR 122.26, and 40 CFR 264.175 standards. No forklift access is provided, and it is not intended for use with flammable liquids.

Datasheet Summary
Powered by GS/AI

The PAK956 PIG® Poly Spill Deck is a one-piece containment deck designed to hold eight 55-gallon plastic or steel drums. It measures 50.25 inches wide, 98.25 inches long, and 5.19 inches high, with a sump capacity of 75 gallons and a uniform distributed load capacity of 12,000 pounds. Constructed of polyethylene, it features a low-profile design under six inches high, textured HDPE grates for traction and sump access, and an LDPE sump with UV inhibitor. The deck contains 51% post-industrial recycled polyethylene, weighs 332 pounds, and meets 40 CFR 112.7, 40 CFR 122.26, and 40 CFR 264.175 standards. No forklift access is provided, and it is not intended for use with flammable liquids.

Suppliers

Company
Product
Description
Supplier Links
PIG® Poly Spill Deck - PAK956 - New Pig Corporation
Tipton, PA, USA
PIG® Poly Spill Deck
PAK956
PIG® Poly Spill Deck PAK956
Holds (8) 55 gal. Plastic or Steel Drums 50.25" x 98.25" x 5.19" Sump Capacity 75 gal. These decks ship ready to store drums without the labor and expense of connecting multiple sections. The strongest standard drip deck you can buy for everyday drum storage Wide, one-piece design eliminates the expense and labor of connecting multiple decks Strong enough for long-term storage of fully loaded drums Molded-in sump catches leaks, drips and spills to help keep your storage areas clean and safe Low-density polyethylene (LDPE) construction resists UV rays, rust, corrosion and most chemicals Low-profile design is under 6" high; easy to load or unload, pumps and funnels are easy to access Textured grating adds traction and lifts out for easy sump access We test all of our Containment Pallet designs at max load for months to ensure they can handle full capacity at your facility

Holds (8) 55 gal. Plastic or Steel Drums 50.25" x 98.25" x 5.19" Sump Capacity 75 gal.

These decks ship ready to store drums without the labor and expense of connecting multiple sections.

  • The strongest standard drip deck you can buy for everyday drum storage
  • Wide, one-piece design eliminates the expense and labor of connecting multiple decks
  • Strong enough for long-term storage of fully loaded drums
  • Molded-in sump catches leaks, drips and spills to help keep your storage areas clean and safe
  • Low-density polyethylene (LDPE) construction resists UV rays, rust, corrosion and most chemicals
  • Low-profile design is under 6" high; easy to load or unload, pumps and funnels are easy to access
  • Textured grating adds traction and lifts out for easy sump access
  • We test all of our Containment Pallet designs at max load for months to ensure they can handle full capacity at your facility
Supplier's Site Datasheet

Technical Specifications

  New Pig Corporation
Product Category Pallets
Product Number PAK956
Product Name PIG® Poly Spill Deck
Size 50.25" W x 98.25" L x 5.19" H
Unlock Full Specs
to access all available technical data

Similar Products

PIG™ 2-Drum Steel Spill Containment Pallet - PAK239 - New Pig Corporation
Specs
Size 35" W x 53.75" L x 12.375" H
Pallet Weight 175 lbs (79.37 kg)
Fork Tine Entry Four way fork tine entry.
View Details
PIG® Bladder Spill Containment Deck - PAK523 - New Pig Corporation
Specs
Size 26" W x 30.38" L x 5.75" H
Pallet Weight 29 lbs (13.15 kg)
Plastic Sump, Bladder Box - Polyethylene (LDPE) w/ UV Inhibitor Grate, Bladder Bag - Polyethylene
View Details
PIG® Heavy-Duty 4-Drum Poly Spill Containment Pallet - PAK672 - New Pig Corporation
Specs
Size 62.5" W x 62.5" L x 8.75" H
Pallet Weight 140 lbs (63.49 kg)
Fork Tine Entry Four way fork tine entry.
View Details
PIG® Poly IBC Tote Spill Containment Pallet - PAK735 - New Pig Corporation
Specs
Size 62" W x 62" L x 26" H
Pallet Weight 419 lbs (190 kg)
Fork Tine Entry Two way fork tine entry.
View Details