New Pig Corporation PIG™ 4-Drum Steel Spill Containment Pallet PAK241

Description
Holds (4) 55 gal. Steel Drums 55.25" x 55.25" x 8.75" 66 gal. Sump Capacity Heavy duty, 12-gauge steel pallet is designed for secondary containment of flammable liquids to stay in compliance. Can be bonded and grounded to control static electricity and prevent sparking while transferring or storing flammables Catches leaks and spills to help you comply with regs and keep floors slip-free Powder-coating guards against rust and corrosion Included .75" drain plug lets you empty sump without removing drums; grating is removable for easy clean-up 4-way forklift access (move unloaded only)
Description
Holds (4) 55 gal. Steel Drums 55.25" x 55.25" x 8.75" 66 gal. Sump Capacity Heavy duty, 12-gauge steel pallet is designed for secondary containment of flammable liquids to stay in compliance. Can be bonded and grounded to control static electricity and prevent sparking while transferring or storing flammables Catches leaks and spills to help you comply with regs and keep floors slip-free Powder-coating guards against rust and corrosion Included .75" drain plug lets you empty sump without removing drums; grating is removable for easy clean-up 4-way forklift access (move unloaded only)
Datasheet
Datasheet Summary
Powered by GS/AI

PAK241 is a 4-drum steel spill containment pallet designed for secondary containment of flammable liquids. Constructed from powder-coated 12-gauge steel, it measures 55.25 inches wide by 55.25 inches long by 8.75 inches high and has a sump capacity of 66 gallons. The pallet supports a uniform dead load capacity of 5000 pounds and includes a removable grate and a 0.5-inch NPT drain plug for easy cleanup and emptying. It provides four-way forklift access for transporting unloaded pallets and can be bonded and grounded to prevent static discharge. The unit weighs 210 pounds and meets applicable regulatory standards including 40 CFR 112.7, 40 CFR 122.26, and 40 CFR 264.175.

Datasheet Summary
Powered by GS/AI

PAK241 is a 4-drum steel spill containment pallet designed for secondary containment of flammable liquids. Constructed from powder-coated 12-gauge steel, it measures 55.25 inches wide by 55.25 inches long by 8.75 inches high and has a sump capacity of 66 gallons. The pallet supports a uniform dead load capacity of 5000 pounds and includes a removable grate and a 0.5-inch NPT drain plug for easy cleanup and emptying. It provides four-way forklift access for transporting unloaded pallets and can be bonded and grounded to prevent static discharge. The unit weighs 210 pounds and meets applicable regulatory standards including 40 CFR 112.7, 40 CFR 122.26, and 40 CFR 264.175.

Suppliers

Company
Product
Description
Supplier Links
PIG™ 4-Drum Steel Spill Containment Pallet - PAK241 - New Pig Corporation
Tipton, PA, USA
PIG™ 4-Drum Steel Spill Containment Pallet
PAK241
PIG™ 4-Drum Steel Spill Containment Pallet PAK241
Holds (4) 55 gal. Steel Drums 55.25" x 55.25" x 8.75" 66 gal. Sump Capacity Heavy duty, 12-gauge steel pallet is designed for secondary containment of flammable liquids to stay in compliance. Can be bonded and grounded to control static electricity and prevent sparking while transferring or storing flammables Catches leaks and spills to help you comply with regs and keep floors slip-free Powder-coating guards against rust and corrosion Included .75" drain plug lets you empty sump without removing drums; grating is removable for easy clean-up 4-way forklift access (move unloaded only)

Holds (4) 55 gal. Steel Drums 55.25" x 55.25" x 8.75" 66 gal. Sump Capacity

Heavy duty, 12-gauge steel pallet is designed for secondary containment of flammable liquids to stay in compliance.

  • Can be bonded and grounded to control static electricity and prevent sparking while transferring or storing flammables
  • Catches leaks and spills to help you comply with regs and keep floors slip-free
  • Powder-coating guards against rust and corrosion
  • Included .75" drain plug lets you empty sump without removing drums; grating is removable for easy clean-up
  • 4-way forklift access (move unloaded only)
Supplier's Site Datasheet

Technical Specifications

  New Pig Corporation
Product Category Pallets
Product Number PAK241
Product Name PIG™ 4-Drum Steel Spill Containment Pallet
Size 55.25" W x 55.25" L x 8.75" H
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Twin Poly IBC Tote Spill Containment Pallet - PAK749 - New Pig Corporation
Specs
Size 61.625" W x 124.6" L x 22" H
Pallet Weight 554 lbs (251 kg)
Fork Tine Entry Two way fork tine entry.
View Details
PIG® Heavy-Duty 4-Drum Poly Spill Containment Pallet - PAK672 - New Pig Corporation
Specs
Size 62.5" W x 62.5" L x 8.75" H
Pallet Weight 140 lbs (63.49 kg)
Fork Tine Entry Four way fork tine entry.
View Details
PIG® Poly Drip Deck - PAK527 - New Pig Corporation
Specs
Size 26" W x 26" L x 5.75" H
Pallet Weight 20 lbs (9.07 kg)
Plastic Sump - Polyethylene (LDPE) w/ UV Inhibitor Grate - Polyethylene
View Details
PIG™ 2-Drum Steel Spill Containment Pallet - PAK239 - New Pig Corporation
Specs
Size 35" W x 53.75" L x 12.375" H
Pallet Weight 175 lbs (79.37 kg)
Fork Tine Entry Four way fork tine entry.
View Details