New Pig Corporation PIG® Bladder Spill Containment Deck PAK523

Description
Holds (1) 55 gal. Plastic or Steel Drum 26" x 30.38" x 5.75" Sump Capacity 66 gal. This connectible modular deck features the low-profile height you want - plus an integrated bladder to provide extra containment capacity in the event of a spill. Patented "flow-through" sump design lets liquid pass freely from one sump to another to help you comply with containment regulations Modular design features exclusive bulkhead fittings and predrilled ports to connect to other decks; decks are ready to use as soon as they arrive Containment Deck holds 11 gallons Integrated bladder box provides an additional 55 gallons of containment when deployed; keeps deck surface at a low 5.75" height Pre-drilled, plugged ports allow you to connect to any Poly Modular Spill Deck Molded-in sump catches leaks, drips and spills to help keep your storage areas clean and safe Low-density polyethylene (LDPE) construction resists UV rays, rust, corrosion and most chemicals Textured grating adds traction and lifts out for easy sump access Translucent white sidewalls allow easy visual inspection We test all of our Containment Pallet designs at max load for months to ensure they can handle full capacity at your facility
Description
Holds (1) 55 gal. Plastic or Steel Drum 26" x 30.38" x 5.75" Sump Capacity 66 gal. This connectible modular deck features the low-profile height you want - plus an integrated bladder to provide extra containment capacity in the event of a spill. Patented "flow-through" sump design lets liquid pass freely from one sump to another to help you comply with containment regulations Modular design features exclusive bulkhead fittings and predrilled ports to connect to other decks; decks are ready to use as soon as they arrive Containment Deck holds 11 gallons Integrated bladder box provides an additional 55 gallons of containment when deployed; keeps deck surface at a low 5.75" height Pre-drilled, plugged ports allow you to connect to any Poly Modular Spill Deck Molded-in sump catches leaks, drips and spills to help keep your storage areas clean and safe Low-density polyethylene (LDPE) construction resists UV rays, rust, corrosion and most chemicals Textured grating adds traction and lifts out for easy sump access Translucent white sidewalls allow easy visual inspection We test all of our Containment Pallet designs at max load for months to ensure they can handle full capacity at your facility
Datasheet
Datasheet Summary
Powered by GS/AI

PAK523 is a modular spill containment deck designed to hold one 55-gallon plastic or steel drum, with an integrated bladder that deploys to provide 55 gallons of additional containment while maintaining a 5.75-inch profile. The deck measures 26 inches wide by 30.38 inches long by 5.75 inches high, has a sump capacity of 66 gallons, and supports a uniform load of 1500 pounds. Constructed of polyethylene, it features a textured grating for traction, translucent white sidewalls for visual inspection, and pre-drilled ports for connectivity with other Poly Modular Spill Decks. The bladder and grating are made of LDPE and HDPE respectively, with 39% post-industrial recycled content. The unit weighs 29 pounds and complies with 40 CFR 112.7, 40 CFR 122.26, and 40 CFR 264.175.

Datasheet Summary
Powered by GS/AI

PAK523 is a modular spill containment deck designed to hold one 55-gallon plastic or steel drum, with an integrated bladder that deploys to provide 55 gallons of additional containment while maintaining a 5.75-inch profile. The deck measures 26 inches wide by 30.38 inches long by 5.75 inches high, has a sump capacity of 66 gallons, and supports a uniform load of 1500 pounds. Constructed of polyethylene, it features a textured grating for traction, translucent white sidewalls for visual inspection, and pre-drilled ports for connectivity with other Poly Modular Spill Decks. The bladder and grating are made of LDPE and HDPE respectively, with 39% post-industrial recycled content. The unit weighs 29 pounds and complies with 40 CFR 112.7, 40 CFR 122.26, and 40 CFR 264.175.

Suppliers

Company
Product
Description
Supplier Links
PIG® Bladder Spill Containment Deck - PAK523 - New Pig Corporation
Tipton, PA, USA
PIG® Bladder Spill Containment Deck
PAK523
PIG® Bladder Spill Containment Deck PAK523
Holds (1) 55 gal. Plastic or Steel Drum 26" x 30.38" x 5.75" Sump Capacity 66 gal. This connectible modular deck features the low-profile height you want - plus an integrated bladder to provide extra containment capacity in the event of a spill. Patented "flow-through" sump design lets liquid pass freely from one sump to another to help you comply with containment regulations Modular design features exclusive bulkhead fittings and predrilled ports to connect to other decks; decks are ready to use as soon as they arrive Containment Deck holds 11 gallons Integrated bladder box provides an additional 55 gallons of containment when deployed; keeps deck surface at a low 5.75" height Pre-drilled, plugged ports allow you to connect to any Poly Modular Spill Deck Molded-in sump catches leaks, drips and spills to help keep your storage areas clean and safe Low-density polyethylene (LDPE) construction resists UV rays, rust, corrosion and most chemicals Textured grating adds traction and lifts out for easy sump access Translucent white sidewalls allow easy visual inspection We test all of our Containment Pallet designs at max load for months to ensure they can handle full capacity at your facility

Holds (1) 55 gal. Plastic or Steel Drum 26" x 30.38" x 5.75" Sump Capacity 66 gal.

This connectible modular deck features the low-profile height you want - plus an integrated bladder to provide extra containment capacity in the event of a spill.

  • Patented "flow-through" sump design lets liquid pass freely from one sump to another to help you comply with containment regulations
  • Modular design features exclusive bulkhead fittings and predrilled ports to connect to other decks; decks are ready to use as soon as they arrive
  • Containment Deck holds 11 gallons
  • Integrated bladder box provides an additional 55 gallons of containment when deployed; keeps deck surface at a low 5.75" height
  • Pre-drilled, plugged ports allow you to connect to any Poly Modular Spill Deck
  • Molded-in sump catches leaks, drips and spills to help keep your storage areas clean and safe
  • Low-density polyethylene (LDPE) construction resists UV rays, rust, corrosion and most chemicals
  • Textured grating adds traction and lifts out for easy sump access
  • Translucent white sidewalls allow easy visual inspection
  • We test all of our Containment Pallet designs at max load for months to ensure they can handle full capacity at your facility
Supplier's Site Datasheet

Technical Specifications

  New Pig Corporation
Product Category Pallets
Product Number PAK523
Product Name PIG® Bladder Spill Containment Deck
Size 26" W x 30.38" L x 5.75" H
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Poly Drip Deck - PAK527 - New Pig Corporation
Specs
Size 26" W x 26" L x 5.75" H
Pallet Weight 20 lbs (9.07 kg)
Plastic Sump - Polyethylene (LDPE) w/ UV Inhibitor Grate - Polyethylene
View Details
PIG® Poly Spill Deck - PAK956 - New Pig Corporation
Specs
Size 50.25" W x 98.25" L x 5.19" H
Pallet Weight 332 lbs (151 kg)
Plastic Sump - Polyethylene (LDPE) w/ UV Inhibitor Grate - Polyethylene
View Details
PIG® Heavy-Duty 1-Drum Poly Spill Containment Pallet - PAK987 - New Pig Corporation
Specs
Size 40" W x 40" L x 12.5" H
Pallet Weight 53 lbs (24.04 kg)
Fork Tine Entry Two way fork tine entry.
View Details
PIG® Poly IBC Tote Spill Containment Pallet - PAK735 - New Pig Corporation
Specs
Size 62" W x 62" L x 26" H
Pallet Weight 419 lbs (190 kg)
Fork Tine Entry Two way fork tine entry.
View Details