New Pig Corporation PIG® Twin Poly IBC Tote Spill Containment Pallet PAK749

Description
Holds (2) IBCs 61.625" x 124.6" x 22" Sump Capacity 535 gal. You can't buy a stronger pallet to store your totes in compliance. PIG is the toughest on the market. Strong enough for long-term storage of IBCs, this innovative design transfers weight to load bearing channels to maximize capacity Molded-in sump catches leaks, drips and spills to help you comply with regulations and keep storage areas clean Low-density polyethylene (LDPE) construction resists UV rays, rust, corrosion and most chemicals Textured grating holds a variety of IBC sizes; lifts out for easy access to sump Low profile for easy access to and dispensing from IBC tanks Two-way forklift entry allows movement from either direction when not loaded Optional .75" drain plug lets you empty sump without removing drums or grating Side-by-side design lets you store two IBC tanks on one unit (8,000-lb. UDL per side); avoids the higher cost of buying two single units
Datasheet
Description
Holds (2) IBCs 61.625" x 124.6" x 22" Sump Capacity 535 gal. You can't buy a stronger pallet to store your totes in compliance. PIG is the toughest on the market. Strong enough for long-term storage of IBCs, this innovative design transfers weight to load bearing channels to maximize capacity Molded-in sump catches leaks, drips and spills to help you comply with regulations and keep storage areas clean Low-density polyethylene (LDPE) construction resists UV rays, rust, corrosion and most chemicals Textured grating holds a variety of IBC sizes; lifts out for easy access to sump Low profile for easy access to and dispensing from IBC tanks Two-way forklift entry allows movement from either direction when not loaded Optional .75" drain plug lets you empty sump without removing drums or grating Side-by-side design lets you store two IBC tanks on one unit (8,000-lb. UDL per side); avoids the higher cost of buying two single units
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIG® Twin Poly IBC Tote Spill Containment Pallet - PAK749 - New Pig Corporation
Tipton, PA, USA
PIG® Twin Poly IBC Tote Spill Containment Pallet
PAK749
PIG® Twin Poly IBC Tote Spill Containment Pallet PAK749
Holds (2) IBCs 61.625" x 124.6" x 22" Sump Capacity 535 gal. You can't buy a stronger pallet to store your totes in compliance. PIG is the toughest on the market. Strong enough for long-term storage of IBCs, this innovative design transfers weight to load bearing channels to maximize capacity Molded-in sump catches leaks, drips and spills to help you comply with regulations and keep storage areas clean Low-density polyethylene (LDPE) construction resists UV rays, rust, corrosion and most chemicals Textured grating holds a variety of IBC sizes; lifts out for easy access to sump Low profile for easy access to and dispensing from IBC tanks Two-way forklift entry allows movement from either direction when not loaded Optional .75" drain plug lets you empty sump without removing drums or grating Side-by-side design lets you store two IBC tanks on one unit (8,000-lb. UDL per side); avoids the higher cost of buying two single units

Holds (2) IBCs 61.625" x 124.6" x 22" Sump Capacity 535 gal.

You can't buy a stronger pallet to store your totes in compliance. PIG is the toughest on the market.

  • Strong enough for long-term storage of IBCs, this innovative design transfers weight to load bearing channels to maximize capacity
  • Molded-in sump catches leaks, drips and spills to help you comply with regulations and keep storage areas clean
  • Low-density polyethylene (LDPE) construction resists UV rays, rust, corrosion and most chemicals
  • Textured grating holds a variety of IBC sizes; lifts out for easy access to sump
  • Low profile for easy access to and dispensing from IBC tanks
  • Two-way forklift entry allows movement from either direction when not loaded
  • Optional .75" drain plug lets you empty sump without removing drums or grating
  • Side-by-side design lets you store two IBC tanks on one unit (8,000-lb. UDL per side); avoids the higher cost of buying two single units
Supplier's Site Datasheet

Technical Specifications

  New Pig Corporation
Product Category Pallets
Product Number PAK749
Product Name PIG® Twin Poly IBC Tote Spill Containment Pallet
Size 61.625" W x 124.6" L x 22" H
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Poly Spill Deck - PAK956 - New Pig Corporation
Specs
Size 50.25" W x 98.25" L x 5.19" H
Pallet Weight 332 lbs (151 kg)
Plastic Sump - Polyethylene (LDPE) w/ UV Inhibitor Grate - Polyethylene
View Details
PIG® 4-Drum Poly Spill Containment Pallet - PAK210 - New Pig Corporation
Specs
Size 51" W x 51" L x 10" H
Pallet Weight 80 lbs (36.28 kg)
Fork Tine Entry Two way fork tine entry.
View Details
PIG™ 2-Drum Steel Spill Containment Pallet - PAK239 - New Pig Corporation
Specs
Size 35" W x 53.75" L x 12.375" H
Pallet Weight 175 lbs (79.37 kg)
Fork Tine Entry Four way fork tine entry.
View Details
PIG® Poly Drip Deck - PAK527 - New Pig Corporation
Specs
Size 26" W x 26" L x 5.75" H
Pallet Weight 20 lbs (9.07 kg)
Plastic Sump - Polyethylene (LDPE) w/ UV Inhibitor Grate - Polyethylene
View Details