New Pig Corporation PIG® Heavy-Duty 2-Drum Poly Spill Containment Pallet PAK604

Description
Holds (2) 55 gal. Plastic or Steel Drums 40" x 66" x 8.75" Sump Capacity 66 gal. The strongest pallets you can buy won't buckle or bow, even under the heaviest loads! Guaranteed for life. The strongest, most durable containment pallets you can buy won't buckle or bow. We guarantee it. Strong enough for long-term storage of liquids with high specific gravities Innovative design transfers weight to load-bearing channels to maximize capacity Molded-in sump catches leaks, drips and spills to help you comply with regulations and keep your storage areas clean and safe Low height means loading and unloading require less effort and drum tops are within easier reach Low-density polyethylene (LDPE) construction resists UV rays, rust, corrosion and most chemicals Textured grating adds traction and lifts out for easy sump access Optional .75" drain plug lets you empty sump without removing drums or grating 2-way forklift entry allows easy movement from either direction loaded or unloaded (if loaded, drums MUST be properly secured before moving) We test all of our Containment Pallet designs at max load for months to ensure they can handle full capacity at your facility
Description
Holds (2) 55 gal. Plastic or Steel Drums 40" x 66" x 8.75" Sump Capacity 66 gal. The strongest pallets you can buy won't buckle or bow, even under the heaviest loads! Guaranteed for life. The strongest, most durable containment pallets you can buy won't buckle or bow. We guarantee it. Strong enough for long-term storage of liquids with high specific gravities Innovative design transfers weight to load-bearing channels to maximize capacity Molded-in sump catches leaks, drips and spills to help you comply with regulations and keep your storage areas clean and safe Low height means loading and unloading require less effort and drum tops are within easier reach Low-density polyethylene (LDPE) construction resists UV rays, rust, corrosion and most chemicals Textured grating adds traction and lifts out for easy sump access Optional .75" drain plug lets you empty sump without removing drums or grating 2-way forklift entry allows easy movement from either direction loaded or unloaded (if loaded, drums MUST be properly secured before moving) We test all of our Containment Pallet designs at max load for months to ensure they can handle full capacity at your facility
Datasheet
Datasheet Summary
Powered by GS/AI

PIG® Heavy-Duty 2-Drum Poly Spill Containment Pallet PAK604 is designed to hold two 55-gallon plastic or steel drums and contains leaks and spills with a 66-gallon sump capacity. It measures 40 inches wide by 66 inches long by 8.75 inches high and weighs 80 pounds. Constructed of polyethylene with 38% post-industrial recycled content, it features a textured HDPE grate, molded-in LDPE sump with UV inhibitor, and optional .75-inch drain plug. The pallet supports a uniform distributed load of 4500 pounds and allows two-way forklift access for loaded or unloaded movement, provided drums are secured. It is intended for non-flammable liquids only.

Datasheet Summary
Powered by GS/AI

PIG® Heavy-Duty 2-Drum Poly Spill Containment Pallet PAK604 is designed to hold two 55-gallon plastic or steel drums and contains leaks and spills with a 66-gallon sump capacity. It measures 40 inches wide by 66 inches long by 8.75 inches high and weighs 80 pounds. Constructed of polyethylene with 38% post-industrial recycled content, it features a textured HDPE grate, molded-in LDPE sump with UV inhibitor, and optional .75-inch drain plug. The pallet supports a uniform distributed load of 4500 pounds and allows two-way forklift access for loaded or unloaded movement, provided drums are secured. It is intended for non-flammable liquids only.

Suppliers

Company
Product
Description
Supplier Links
PIG® Heavy-Duty 2-Drum Poly Spill Containment Pallet - PAK604 - New Pig Corporation
Tipton, PA, USA
PIG® Heavy-Duty 2-Drum Poly Spill Containment Pallet
PAK604
PIG® Heavy-Duty 2-Drum Poly Spill Containment Pallet PAK604
Holds (2) 55 gal. Plastic or Steel Drums 40" x 66" x 8.75" Sump Capacity 66 gal. The strongest pallets you can buy won't buckle or bow, even under the heaviest loads! Guaranteed for life. The strongest, most durable containment pallets you can buy won't buckle or bow. We guarantee it. Strong enough for long-term storage of liquids with high specific gravities Innovative design transfers weight to load-bearing channels to maximize capacity Molded-in sump catches leaks, drips and spills to help you comply with regulations and keep your storage areas clean and safe Low height means loading and unloading require less effort and drum tops are within easier reach Low-density polyethylene (LDPE) construction resists UV rays, rust, corrosion and most chemicals Textured grating adds traction and lifts out for easy sump access Optional .75" drain plug lets you empty sump without removing drums or grating 2-way forklift entry allows easy movement from either direction loaded or unloaded (if loaded, drums MUST be properly secured before moving) We test all of our Containment Pallet designs at max load for months to ensure they can handle full capacity at your facility

Holds (2) 55 gal. Plastic or Steel Drums 40" x 66" x 8.75" Sump Capacity 66 gal.

The strongest pallets you can buy won't buckle or bow, even under the heaviest loads! Guaranteed for life.

  • The strongest, most durable containment pallets you can buy won't buckle or bow. We guarantee it.
  • Strong enough for long-term storage of liquids with high specific gravities
  • Innovative design transfers weight to load-bearing channels to maximize capacity
  • Molded-in sump catches leaks, drips and spills to help you comply with regulations and keep your storage areas clean and safe
  • Low height means loading and unloading require less effort and drum tops are within easier reach
  • Low-density polyethylene (LDPE) construction resists UV rays, rust, corrosion and most chemicals
  • Textured grating adds traction and lifts out for easy sump access
  • Optional .75" drain plug lets you empty sump without removing drums or grating
  • 2-way forklift entry allows easy movement from either direction loaded or unloaded (if loaded, drums MUST be properly secured before moving)
  • We test all of our Containment Pallet designs at max load for months to ensure they can handle full capacity at your facility
Supplier's Site Datasheet

Technical Specifications

  New Pig Corporation
Product Category Pallets
Product Number PAK604
Product Name PIG® Heavy-Duty 2-Drum Poly Spill Containment Pallet
Size 40" W x 66" L x 8.75" H
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Poly IBC Tote Spill Containment Pallet - PAK735 - New Pig Corporation
Specs
Size 62" W x 62" L x 26" H
Pallet Weight 419 lbs (190 kg)
Fork Tine Entry Two way fork tine entry.
View Details
PIG™ 4-Drum Steel Spill Containment Pallet - PAK241 - New Pig Corporation
Specs
Size 55.25" W x 55.25" L x 8.75" H
Pallet Weight 210 lbs (95.24 kg)
Fork Tine Entry Four way fork tine entry.
View Details
PIG® 4-Drum Poly Spill Containment Pallet - PAK210 - New Pig Corporation
Specs
Size 51" W x 51" L x 10" H
Pallet Weight 80 lbs (36.28 kg)
Fork Tine Entry Two way fork tine entry.
View Details
PIG® Heavy-Duty 4-Drum Poly Spill Containment Pallet - PAK672 - New Pig Corporation
Specs
Size 62.5" W x 62.5" L x 8.75" H
Pallet Weight 140 lbs (63.49 kg)
Fork Tine Entry Four way fork tine entry.
View Details