AS-Series subminiature slide switches are designed for logic-level applications, with a subminiature footprint that saves space on printed circuit boards. The switches feature a nonshorting contact mechanism, 50 milliohms maximum contact resistance, and 500 megohms minimum insulation resistance at 500V DC. They operate with a nominal force of 2.55N and have a total travel of 2.5mm, with pretravel of 2.1mm and overtravel of 0.4mm. Construction includes a glass fiber reinforced polyamide actuator and housing, phosphor bronze contacts with gold plating, and brass terminals with gold plating. The switches are rated for 50,000 mechanical and electrical operations, operate from -30°C to +85°C, and have a .100 inch x .100 inch terminal spacing. The AS23BH model is a DPDT ON-OFF-ON circuit variant with right-angle PCB terminals and a bracket for ESD protection.
AS-Series Subminiature Slide Switches
Slide Switch DPDT Through Hole, Right Angle
Slide Switches DPDT ON-OFF-ON FLUSH RA W/BRACKET
SWITCH SLIDE DPDT 0.4VA 28V
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | AS23BH | 2300-AS23BH | AS23BH-ND | AS23BH | AS23BH |
| Product Name | Subminiature Slide | Slide Switches | Slide Switches | Slide Switches | Switches - Slide Switches |
| Actuator Type | Flush Handle | Flush Handle | Flush Handle | ||
| Terminal Type | PC Pin | Straight PC Pins | |||
| Current Rating | 0.4000 amps | ||||
| AC Voltage Rating | 28 volts | 28 volts | |||
| DC Voltage Rating | 28 volts | 28 volts |