Slide Switch DPDT Panel Mount
Slide Switches DPDT ON-ON .4VA .15" ACTUATOR SOLDER LUG
SWITCH, SLIDE, DPDT, 0.1A, 28V, PANEL; Contact Configuration:DPDT; Switch Operation:On-None-On
Miniature Slides Switches, 1000 Megohms (Min.) @ 500 VDC Resistance Insulation
SWITCH SLIDE DPDT 0.4VA 28V
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | MS22AFG01-ND | MS22AFG01 | 11X3373 | 70192882 | MS22AFG01 |
| Product Name | Slide Switches | Slide Switches | Switch, Slide, Dpdt, 0.1A, 28V, Panel; Contact Configuration Nkk Switches | Switch, Slide, SubMiniature, PANEL MOUNTING W/ Solder LUG TerminalS,DPDT | Switches - Slide Switches |
| Terminal Type | Solder Terminals | Panel Mount | Solder Terminals | Solder Terminals | |
| Features | Illuminated Switch | ||||
| Operating Temp | -22 to 185 F (-30 to 85 C) | -22 to 185 F (-30 to 85 C) | -22 to 185 F (-30 to 85 C) | ||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | Three Position (Center-OFF) | ON / ON (Low / High) | ||
| Pole & Throw Specifications | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT |