The MSN22BSG40 is a double-pole, ON-NONE-ON miniature slide switch with gold-plated contacts rated for 0.4VA maximum at 28V AC/DC, featuring vertical PC terminals with a support bracket. It has a 3.8mm actuator width, 3.5mm total travel, nonshorting contact timing, and is rated for 50,000 electrical operations. The case and actuator are UL94V-0 rated, with an operating temperature range of -30°C to +85°C. The switch provides 1,500V AC dielectric strength between contacts and case, 1,000V AC between contacts, 1,000 megohms insulation resistance, and 20 milliohms contact resistance maximum. Epoxy-sealed terminals and internal insulating barriers ensure contamination protection and high dielectric performance.
Datasheet Summary Powered by GS/AI
The MSN22BSG40 is a double-pole, ON-NONE-ON miniature slide switch with gold-plated contacts rated for 0.4VA maximum at 28V AC/DC, featuring vertical PC terminals with a support bracket. It has a 3.8mm actuator width, 3.5mm total travel, nonshorting contact timing, and is rated for 50,000 electrical operations. The case and actuator are UL94V-0 rated, with an operating temperature range of -30°C to +85°C. The switch provides 1,500V AC dielectric strength between contacts and case, 1,000V AC between contacts, 1,000 megohms insulation resistance, and 20 milliohms contact resistance maximum. Epoxy-sealed terminals and internal insulating barriers ensure contamination protection and high dielectric performance.