Switch, Slide, Subminiature, Panel Mounting w/ Solder Lug Terminals, SPDT
SWITCH SLIDE SPDT 6A 125V
SWITCH, SLIDE, SPDT, 6A, 250V, PANEL; Contact Configuration:SPDT; Switch Operation:On-None-On
Slide Switches SPDT ON-NONE-ON SLDR
| New Yorker Electronics Co., Inc. | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 2300-MS12AFW01 | 70192159 | MS12AFW01 | 11X3325 | MS12AFW01 |
| Product Name | Slide Switches | Switch, Slide, Subminiature, Panel Mounting w/ Solder Lug Terminals, SPDT | Switches - Slide Switches | Switch, Slide, Spdt, 6A, 250V, Panel; Contact Configuration Nkk Switches | Slide Switches |
| Size | Miniature | Miniature | |||
| Terminal Type | Solder Terminals | Solder Terminals | Panel Mount | ||
| Maintained Switch Function | Three Position (Center-OFF) | ON / ON (Low / High) | |||
| Pole & Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) |