The SS12SBH4 is an ultra-miniature slide switch from the SS series, featuring side actuation and gold-plated contacts rated for 0.4VA maximum at 28V AC/DC. It has a total travel of 2.0mm (.079") and uses a metric terminal spacing of 2.0mm x 2.0mm. The switch has a mechanical and electrical life of 10,000 operations minimum, with contact resistance of 40 milliohms maximum. Its actuator is made of polyamide, and the housing is constructed from polyacetal and glass fiber reinforced polybutylene terephthalate. The operating temperature range is -15°C to +60°C, and it supports wave soldering with a maximum of 5 seconds at 250°C. The device is designed for low-voltage, low-current circuits and is not certified by UL or CSA.
SS-Series Ultra-Miniature Illuminated Slide Switches
Slide Switch SPDT Through Hole, Right Angle
Slide Switches ON-ON .1A SIDE ACTUR 2MM X 2MM PC SPACING
SWITCH SLIDE SPDT 0.4VA 28V
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | SS12SBH4 | SS12SBH4-ND | 2300-SS12SBH4 | SS12SBH4 | SS12SBH4 |
| Product Name | Ultra-Miniature Slide | Slide Switches | Slide Switches | Slide Switches | Switches - Slide Switches |
| Terminal Type | PC Pin | Straight PC Pins | |||
| Current Rating | 0.4000 amps | ||||
| AC Voltage Rating | 28 volts | 28 volts | |||
| DC Voltage Rating | 28 volts | 28 volts | |||
| Operating Temp | 5 to 140 F (-15 to 60 C) | 5 to 140 F (-15 to 60 C) |