Mini-Circuits Absorptive SPDT, Solid State Switch, DC - 5000 MHz, 50Ω ZYSWA-2-50DRB+

Description
The ZYSWA-2-50DR+ is an excellent general purpose SPDT solid state absorptive RF switch. With its broad frequency range, fast 20 ns switching time and excellent RF performance, the ZYSWA-2-50DR+ is an excellent replacement for the Mini-Circuits’ legacy switch model ZYSWA-2-50DR+. Refer app note AN-80-019 for more details. The smaller size and wider bandwidth makes this switch a versatile choice for several RF Applications & systems.
Request a Quote Datasheet
Description
The ZYSWA-2-50DR+ is an excellent general purpose SPDT solid state absorptive RF switch. With its broad frequency range, fast 20 ns switching time and excellent RF performance, the ZYSWA-2-50DR+ is an excellent replacement for the Mini-Circuits’ legacy switch model ZYSWA-2-50DR+. Refer app note AN-80-019 for more details. The smaller size and wider bandwidth makes this switch a versatile choice for several RF Applications & systems.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Absorptive SPDT, Solid State Switch, DC - 5000 MHz, 50Ω - ZYSWA-2-50DRB+ - Mini-Circuits
Brooklyn, NY, United States
Absorptive SPDT, Solid State Switch, DC - 5000 MHz, 50Ω
ZYSWA-2-50DRB+
Absorptive SPDT, Solid State Switch, DC - 5000 MHz, 50Ω ZYSWA-2-50DRB+
The ZYSWA-2-50DR+ is an excellent general purpose SPDT solid state absorptive RF switch. With its broad frequency range, fast 20 ns switching time and excellent RF performance, the ZYSWA-2-50DR+ is an excellent replacement for the Mini-Circuits’ legacy switch model ZYSWA-2-50DR+. Refer app note AN-80-019 for more details. The smaller size and wider bandwidth makes this switch a versatile choice for several RF Applications & systems.

The ZYSWA-2-50DR+ is an excellent general purpose SPDT solid state absorptive RF switch. With its broad frequency range, fast 20 ns switching time and excellent RF performance, the ZYSWA-2-50DR+ is an excellent replacement for the Mini-Circuits’ legacy switch model ZYSWA-2-50DR+. Refer app note AN-80-019 for more details. The smaller size and wider bandwidth makes this switch a versatile choice for several RF Applications & systems.

Supplier's Site Datasheet
RF Switches - 3157-ZYSWA-2-50DRB+-ND - DigiKey
Thief River Falls, MN, United States
SS SWITCH, DC - 5000 MHZ, 50

SS SWITCH, DC - 5000 MHZ, 50

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Switches RF Switches
Product Number ZYSWA-2-50DRB+ 3157-ZYSWA-2-50DRB+-ND
Product Name Absorptive SPDT, Solid State Switch, DC - 5000 MHz, 50Ω RF Switches
Connector SMA
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Frequency Range 5000 MHz 0.0 to 5000 MHz
Insertion Loss 0.8000 to 1.9 dB 1.9 dB
Isolation 50 dB 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SPDT, Solid State Switch, 0.1 - 67 GHz, 50Ω - RCS-1SP2T-A673 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 50 C (32 to 122 F)
Frequency Range 100 to 67000 MHz
View Details
Millimeter Wave Switch, 3 x DPDT / Transfer, DC - 50 GHz, 2.4 mm - RC-3MTS-50 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 40 C (32 to 104 F)
Frequency Range 50000 MHz
View Details
Absorptive SP4T, Solid State Switch, 1 - 6000 MHz, 50Ω - ZSWA4-63DR+ - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Solid-State Switch Assembly, SP64T, 10 - 8500 MHz, 2U, SMA - ZTS-1SP64T-852 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA; Type N
Frequency Range 10 to 8500 MHz
View Details