Mini-Circuits Absorptive SPDT, Solid State Switch, 0.1 - 67 GHz, 50Ω RCS-1SP2T-A673

Description
Mini-Circuits’ RCS-1SP2T-A673 is a fast switching absorptive SPDT covering an ultra-wide bandwidth, from 0.1 to 67 GHz. The solid-state design features an impressive combination of high isolation, low insertion loss and good linearity across the entire band, with internal terminations on ports 1 to 2. The switch is supplied in a low profile package (3.35” x 2.62” x 0.575”) with the 3 precision 1.85 mm connectors mounted on the same face for ease of access when installed in integrated test systems. Control and power connections are kept clear on the opposite face, including USB type C for local power and control, RJ45 for Ethernet control and 2 serial data bus connections for daisy-chaining with additional switch modules. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments.
Request a Quote
Description
Mini-Circuits’ RCS-1SP2T-A673 is a fast switching absorptive SPDT covering an ultra-wide bandwidth, from 0.1 to 67 GHz. The solid-state design features an impressive combination of high isolation, low insertion loss and good linearity across the entire band, with internal terminations on ports 1 to 2. The switch is supplied in a low profile package (3.35” x 2.62” x 0.575”) with the 3 precision 1.85 mm connectors mounted on the same face for ease of access when installed in integrated test systems. Control and power connections are kept clear on the opposite face, including USB type C for local power and control, RJ45 for Ethernet control and 2 serial data bus connections for daisy-chaining with additional switch modules. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Mini-Circuits' RCS-1SP2T-A673 is an absorptive SPDT solid-state switch designed for RF and millimeter-wave signal routing from 0.1 to 67 GHz with 50 Ω impedance. It features a low-profile package measuring 3.35" x 2.62" x 0.575" with three 1.85 mm female connectors on one face and USB-C, RJ45, and serial bus connections on the opposite face. The switch offers maximum insertion loss of 7.5 dB at 67 GHz, isolation of 40 dB at 60-67 GHz, and +28 dBm power handling at 1 dB compression. It supports daisy-chaining up to 25 units via USB or Ethernet, with switching times of 2 ms over USB and 600 ns transition time. Operating temperature is rated from 0°C to 50°C, with supply voltage of 4.75 to 5.25 V via USB. Full software support includes a Windows GUI and API for Linux and Windows environments.

Datasheet Summary
Powered by GS/AI

Mini-Circuits' RCS-1SP2T-A673 is an absorptive SPDT solid-state switch designed for RF and millimeter-wave signal routing from 0.1 to 67 GHz with 50 Ω impedance. It features a low-profile package measuring 3.35" x 2.62" x 0.575" with three 1.85 mm female connectors on one face and USB-C, RJ45, and serial bus connections on the opposite face. The switch offers maximum insertion loss of 7.5 dB at 67 GHz, isolation of 40 dB at 60-67 GHz, and +28 dBm power handling at 1 dB compression. It supports daisy-chaining up to 25 units via USB or Ethernet, with switching times of 2 ms over USB and 600 ns transition time. Operating temperature is rated from 0°C to 50°C, with supply voltage of 4.75 to 5.25 V via USB. Full software support includes a Windows GUI and API for Linux and Windows environments.

Suppliers

Company
Product
Description
Supplier Links
Absorptive SPDT, Solid State Switch, 0.1 - 67 GHz, 50Ω - RCS-1SP2T-A673 - Mini-Circuits
Brooklyn, NY, United States
Absorptive SPDT, Solid State Switch, 0.1 - 67 GHz, 50Ω
RCS-1SP2T-A673
Absorptive SPDT, Solid State Switch, 0.1 - 67 GHz, 50Ω RCS-1SP2T-A673
Mini-Circuits’ RCS-1SP2T-A673 is a fast switching absorptive SPDT covering an ultra-wide bandwidth, from 0.1 to 67 GHz. The solid-state design features an impressive combination of high isolation, low insertion loss and good linearity across the entire band, with internal terminations on ports 1 to 2. The switch is supplied in a low profile package (3.35” x 2.62” x 0.575”) with the 3 precision 1.85 mm connectors mounted on the same face for ease of access when installed in integrated test systems. Control and power connections are kept clear on the opposite face, including USB type C for local power and control, RJ45 for Ethernet control and 2 serial data bus connections for daisy-chaining with additional switch modules. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments.

Mini-Circuits’ RCS-1SP2T-A673 is a fast switching absorptive SPDT covering an ultra-wide bandwidth, from 0.1 to 67 GHz. The solid-state design features an impressive combination of high isolation, low insertion loss and good linearity across the entire band, with internal terminations on ports 1 to 2. The switch is supplied in a low profile package (3.35” x 2.62” x 0.575”) with the 3 precision 1.85 mm connectors mounted on the same face for ease of access when installed in integrated test systems. Control and power connections are kept clear on the opposite face, including USB type C for local power and control, RJ45 for Ethernet control and 2 serial data bus connections for daisy-chaining with additional switch modules. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Switches
Product Number RCS-1SP2T-A673
Product Name Absorptive SPDT, Solid State Switch, 0.1 - 67 GHz, 50Ω
Package Type Connectorized
Operating Temperature 0.0 to 50 C (32 to 122 F)
Frequency Range 100 to 67000 MHz
Insertion Loss 2 to 7.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Millimeter Wave Switches (DC-40 GHz), 8 x Absorptive SPDT - RC-8SPDT-A40 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 40 C (32 to 104 F)
Frequency Range 40000 MHz
View Details
Blocking Switch Matrix, 12 x 12, 0.6 - 6 GHz, 5U, SMA - ZT-12X12B - Mini-Circuits
Specs
Connector SMA
Frequency Range 600 to 6000 MHz
Insertion Loss 9 to 15 dB
View Details
Non-Blocking Switch Matrix, 30 x 10, 0.6 - 6 GHz, 4U, SMA - ZT-30X10NB - Mini-Circuits
Specs
Connector SMA
Frequency Range 600 to 6000 MHz
Insertion Loss 19 dB
View Details
Reflective SPDT, SMT Solid State Switch, DC - 4600 MHz, 50Ω - KSW-2-46+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -55 to 100 C (-67 to 212 F)
Impedance 50 ohms
View Details