Mini-Circuits Solid-State Switch Assembly, SP64T, 10 - 8500 MHz, 2U, SMA ZTS-1SP64T-852

Description
Mini-Circuits’ ZTS series platform allows multiple solid-state switch types to be combined and integrated into a single rack-mount package with software control via USB and Ethernet. ZTS-1SP64T-852 provides a 64 path bi-directional switch, operating from 10 MHz to 8.5 GHz with fast switching and high isolation. The system is housed in a compact 19-inch rack chassis with all RF connectors (N-type COM port and SMA female J1-J64 ports) on the front panel and power and control connections out of the way on the rear panel. The switch is controlled via USB or Ethernet (supporting SSH, HTTP & Telnet protocols). Full software support is provided, including our user-friendly GUI application for Windows, flexible API, and programming instructions for Windows and Linux environments. The daisy-chain control interface further simplifies control integration by allowing multiple switch racks to be interconnected via their respective serial in and out connections. The complete set of daisy-chained switches can then be independently controlled through a single USB / Ethernet connection.
Request a Quote
Description
Mini-Circuits’ ZTS series platform allows multiple solid-state switch types to be combined and integrated into a single rack-mount package with software control via USB and Ethernet. ZTS-1SP64T-852 provides a 64 path bi-directional switch, operating from 10 MHz to 8.5 GHz with fast switching and high isolation. The system is housed in a compact 19-inch rack chassis with all RF connectors (N-type COM port and SMA female J1-J64 ports) on the front panel and power and control connections out of the way on the rear panel. The switch is controlled via USB or Ethernet (supporting SSH, HTTP & Telnet protocols). Full software support is provided, including our user-friendly GUI application for Windows, flexible API, and programming instructions for Windows and Linux environments. The daisy-chain control interface further simplifies control integration by allowing multiple switch racks to be interconnected via their respective serial in and out connections. The complete set of daisy-chained switches can then be independently controlled through a single USB / Ethernet connection.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ZTS-1SP64T-852 is a 64-path bi-directional solid-state switch operating from 10 MHz to 8.5 GHz, housed in a 2U, 19-inch rack-mount chassis with an N-type female COM port and 64 SMA female ports on the front panel. It offers insertion loss of up to 21 dB, isolation of up to 90 dB between outputs, and support for USB and Ethernet control via SSH, HTTP, and Telnet. The unit enables daisy-chaining of multiple racks for centralized control and includes integrated power and software support for Windows and Linux environments.

Datasheet Summary
Powered by GS/AI

The ZTS-1SP64T-852 is a 64-path bi-directional solid-state switch operating from 10 MHz to 8.5 GHz, housed in a 2U, 19-inch rack-mount chassis with an N-type female COM port and 64 SMA female ports on the front panel. It offers insertion loss of up to 21 dB, isolation of up to 90 dB between outputs, and support for USB and Ethernet control via SSH, HTTP, and Telnet. The unit enables daisy-chaining of multiple racks for centralized control and includes integrated power and software support for Windows and Linux environments.

Suppliers

Company
Product
Description
Supplier Links
Solid-State Switch Assembly, SP64T, 10 - 8500 MHz, 2U, SMA - ZTS-1SP64T-852 - Mini-Circuits
Brooklyn, NY, United States
Solid-State Switch Assembly, SP64T, 10 - 8500 MHz, 2U, SMA
ZTS-1SP64T-852
Solid-State Switch Assembly, SP64T, 10 - 8500 MHz, 2U, SMA ZTS-1SP64T-852
Mini-Circuits’ ZTS series platform allows multiple solid-state switch types to be combined and integrated into a single rack-mount package with software control via USB and Ethernet. ZTS-1SP64T-852 provides a 64 path bi-directional switch, operating from 10 MHz to 8.5 GHz with fast switching and high isolation. The system is housed in a compact 19-inch rack chassis with all RF connectors (N-type COM port and SMA female J1-J64 ports) on the front panel and power and control connections out of the way on the rear panel. The switch is controlled via USB or Ethernet (supporting SSH, HTTP & Telnet protocols). Full software support is provided, including our user-friendly GUI application for Windows, flexible API, and programming instructions for Windows and Linux environments. The daisy-chain control interface further simplifies control integration by allowing multiple switch racks to be interconnected via their respective serial in and out connections. The complete set of daisy-chained switches can then be independently controlled through a single USB / Ethernet connection.

Mini-Circuits’ ZTS series platform allows multiple solid-state switch types to be combined and integrated into a single rack-mount package with software control via USB and Ethernet. ZTS-1SP64T-852 provides a 64 path bi-directional switch, operating from 10 MHz to 8.5 GHz with fast switching and high isolation. The system is housed in a compact 19-inch rack chassis with all RF connectors (N-type COM port and SMA female J1-J64 ports) on the front panel and power and control connections out of the way on the rear panel. The switch is controlled via USB or Ethernet (supporting SSH, HTTP & Telnet protocols). Full software support is provided, including our user-friendly GUI application for Windows, flexible API, and programming instructions for Windows and Linux environments. The daisy-chain control interface further simplifies control integration by allowing multiple switch racks to be interconnected via their respective serial in and out connections. The complete set of daisy-chained switches can then be independently controlled through a single USB / Ethernet connection.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Switches
Product Number ZTS-1SP64T-852
Product Name Solid-State Switch Assembly, SP64T, 10 - 8500 MHz, 2U, SMA
Package Type Connectorized
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SP6T, Mechanical Switch, DC - 50000 MHz, 50Ω - RC-1SP6T-50 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 40 C (32 to 104 F)
Frequency Range 50000 MHz
View Details
Mechanical Switch Assembly, 2 x SPDT + 2 x SP6T, DC - 26.5 GHz, SMA - RCM-216 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 26500 MHz
View Details
Mechanical Switch Rack (4 x Absorptive SPDT), DC - 18 GHz - ZTRC-4SPDT-A18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
View Details
Reflective SPDT, Solid State Switch, DC - 5000 MHz, 50Ω - ZYSW-2-50DR+ - Mini-Circuits
Specs
Connector SMA
Operating Temperature -20 to 85 C (-4 to 185 F)
Frequency Range 5000 MHz
View Details