Mini-Circuits Absorptive SP4T, Solid State Switch, 1 - 6000 MHz, 50Ω ZSWA4-63DR+

Description
Mini-Circuits’ ZSWA4-63DR+ is an SP4T absorptive, solid-state switch with an internal driver, designed for wideband operation from 1 MHz to 6 GHz supporting many applications requiring high performance from 3G/4G infrastructure to automated test equipment and various defense applications. The switch provides excellent isolation, fast switching speed and high linearity. It operates on a single 2.3 to 3.6V supply. The switch comes housed in a rugged, compact, aluminum alloy case (2.00 x 1.5 x 0.6”) with 5 SMA-F connectors at all RF ports and a 9-pin D-sub connector for DC power and control signals.
Request a Quote Datasheet
Description
Mini-Circuits’ ZSWA4-63DR+ is an SP4T absorptive, solid-state switch with an internal driver, designed for wideband operation from 1 MHz to 6 GHz supporting many applications requiring high performance from 3G/4G infrastructure to automated test equipment and various defense applications. The switch provides excellent isolation, fast switching speed and high linearity. It operates on a single 2.3 to 3.6V supply. The switch comes housed in a rugged, compact, aluminum alloy case (2.00 x 1.5 x 0.6”) with 5 SMA-F connectors at all RF ports and a 9-pin D-sub connector for DC power and control signals.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Absorptive SP4T, Solid State Switch, 1 - 6000 MHz, 50Ω - ZSWA4-63DR+ - Mini-Circuits
Brooklyn, NY, United States
Absorptive SP4T, Solid State Switch, 1 - 6000 MHz, 50Ω
ZSWA4-63DR+
Absorptive SP4T, Solid State Switch, 1 - 6000 MHz, 50Ω ZSWA4-63DR+
Mini-Circuits’ ZSWA4-63DR+ is an SP4T absorptive, solid-state switch with an internal driver, designed for wideband operation from 1 MHz to 6 GHz supporting many applications requiring high performance from 3G/4G infrastructure to automated test equipment and various defense applications. The switch provides excellent isolation, fast switching speed and high linearity. It operates on a single 2.3 to 3.6V supply. The switch comes housed in a rugged, compact, aluminum alloy case (2.00 x 1.5 x 0.6”) with 5 SMA-F connectors at all RF ports and a 9-pin D-sub connector for DC power and control signals.

Mini-Circuits’ ZSWA4-63DR+ is an SP4T absorptive, solid-state switch with an internal driver, designed for wideband operation from 1 MHz to 6 GHz supporting many applications requiring high performance from 3G/4G infrastructure to automated test equipment and various defense applications. The switch provides excellent isolation, fast switching speed and high linearity. It operates on a single 2.3 to 3.6V supply. The switch comes housed in a rugged, compact, aluminum alloy case (2.00 x 1.5 x 0.6”) with 5 SMA-F connectors at all RF ports and a 9-pin D-sub connector for DC power and control signals.

Supplier's Site Datasheet
RF Switches - 3157-ZSWA4-63DR+-ND - DigiKey
Thief River Falls, MN, United States
ABSSP4T, SSS, 1 - 6000 MHZ, 50

ABSSP4T, SSS, 1 - 6000 MHZ, 50

Buy Now Datasheet
RF and Wireless - RF Switches - ZSWA4-63DR+ - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Switches
ZSWA4-63DR+
RF and Wireless - RF Switches ZSWA4-63DR+
ABSSP4T, SSS, 1 - 6000 MHZ, 50

ABSSP4T, SSS, 1 - 6000 MHZ, 50

Supplier's Site

Technical Specifications

  Mini-Circuits DigiKey Acme Chip Technology Co., Limited
Product Category RF Switches RF Switches RF Switches
Product Number ZSWA4-63DR+ 3157-ZSWA4-63DR+-ND ZSWA4-63DR+
Product Name Absorptive SP4T, Solid State Switch, 1 - 6000 MHz, 50Ω RF Switches RF and Wireless - RF Switches
Package Type Connectorized Chassis Mount
Connector SMA
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 1 MHz 1 to 6000 MHz 1 to 6000 MHz
Insertion Loss 1.3 to 2 dB 2.2 dB 2.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Reflective SPDT, SMT Solid State Switch, 5 - 6000 MHz, 50Ω - JSW2-63DR+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 5 to 6000 MHz
View Details
3 suppliers
Bi-Phase, Pin Diode Switch, 1 - 200 MHz, 50Ω - ZAS-3+ - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Impedance 50 ohms
View Details
Dual Mechanical SP8T Absorptive Switch, DC - 26.5 GHz, 50Ω - RCM-2SP8T-26 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature 0.0 to 40 C (32 to 104 F)
View Details
Absorptive SP4T, Mechanical Switch, DC - 26500 MHz, 50Ω - RC-1SP4T-26 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 26500 MHz
View Details