The RC-3MTS-50 is a millimeter wave switch matrix containing three independently controlled electro-mechanical transfer switches, each operating from DC to 50 GHz with 2.4 mm female connectors. It features a fail-safe, break-before-make configuration with a switch lifetime of 2 million cycles, insertion loss up to 1.1 dB, and isolation up to 65 dB. The unit is housed in a metal case measuring 4.5 x 6.0 x 2.25 inches and supports control via USB or Ethernet. Operating temperature ranges from 0 °C to 40 °C, with a 24 V DC supply requirement. All connectors are on the front panel, and full software support is provided for Windows and Linux environments.
Mini-Circuits’ RC-3MTS-50 comprises of three independently controlled, electro-mechanical transfer switches. Each switch op- erates over a wide bandwidth, from DC to 50 GHz with high isolation (65 dB typical), low insertion loss (0.8 dB typical) and high input power rating. The switches are of a fail-safe and break-before-make-co
| Mini-Circuits | |
|---|---|
| Product Category | RF Switches |
| Product Number | RC-3MTS-50 |
| Product Name | Millimeter Wave Switch, 3 x DPDT / Transfer, DC - 50 GHz, 2.4 mm |
| Package Type | Connectorized |
| Operating Temperature | 0.0 to 40 C (32 to 104 F) |
| Frequency Range | 50000 MHz |