The ZYSWA-2-50DR+ is a 50Ω absorptive SPDT RF switch designed for wireless applications, operating from DC to 5000 MHz with a typial insertion loss of 1.4 dB and a switching time of 20 ns. It uses a dual supply voltage of +5 V and -5 V, with a control voltage range of 0 to 5 V and a control current of 2 mA max. The switch features a rise/fall time of 6 ns typ., video feedthrough of 30 mVp-p typ., and operates over a temperature range of -20°C to +85°C. It is housed in a ZZ121 case measuring 31.75 × 31.75 × 19.05 mm and is RoHS compliant. ESD tolerance meets JESD22-A114 Class 1A.
The ZYSWA-2-50DR+ is an excellent general purpose SPDT solid state absorptive RF switch. With its broad frequency range, fast 20 ns switching time and excellent RF performance, the ZYSWA-2-50DR+ is an excellent replacement for the Mini-Circuits’ legacy switch model ZYSWA-2-50DR+. Refer app note AN-80-019 for more details. The smaller size and wider bandwidth makes this switch a versatile choice for several RF Applications & systems.
RF Switch IC Cellular, ISM, WCDMA, WiMAX SPDT 50Ohm
| Mini-Circuits | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Switches | RF Switches | RF Switches |
| Product Number | ZYSWA-2-50DR+ | 3157-ZYSWA-2-50DR+-ND | ZYSWA-2-50DR+ |
| Product Name | Absorptive SPDT, Solid State Switch, DC - 5000 MHz, 50Ω | RF Switches | RF Switches |
| Connector | SMA | ||
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) |
| Frequency Range | 5000 MHz | 0.0 to 5000 MHz | 5000 MHz |
| Insertion Loss | 0.8000 to 1.9 dB | 1.9 dB | 1.9 dB |
| Isolation | 50 dB | 20 dB | 20 dB |