Mini-Circuits Absorptive SP4T, Solid State Switch, 100 MHz - 67 GHz, 50Ω ESB-1SP4T-A673

Description
Mini-Circuits’ eSB-1SP4T-A673 is a fast switching absorptive SP4T covering an ultra-wide bandwidth, from 0.1 to 67 GHz. The solid-state design features an impressive combination of high isolation, low insertion loss and good linearity across the entire band, with internal terminations on ports RF1 to RF4. The switch is supplied in a low profile package (5.224” x 0.984” x 0.866”) with 5 precision 1.85 mm (F) RF connectors, a USB type C port for power and control, and two data bus connectors for Master / Slave connections to other modules. LED indicators on the switch package provide a convenient indicator of the current switch state. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).
Request a Quote Datasheet
Description
Mini-Circuits’ eSB-1SP4T-A673 is a fast switching absorptive SP4T covering an ultra-wide bandwidth, from 0.1 to 67 GHz. The solid-state design features an impressive combination of high isolation, low insertion loss and good linearity across the entire band, with internal terminations on ports RF1 to RF4. The switch is supplied in a low profile package (5.224” x 0.984” x 0.866”) with 5 precision 1.85 mm (F) RF connectors, a USB type C port for power and control, and two data bus connectors for Master / Slave connections to other modules. LED indicators on the switch package provide a convenient indicator of the current switch state. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Absorptive SP4T, Solid State Switch, 100 MHz - 67 GHz, 50Ω - ESB-1SP4T-A673 - Mini-Circuits
Brooklyn, NY, United States
Absorptive SP4T, Solid State Switch, 100 MHz - 67 GHz, 50Ω
ESB-1SP4T-A673
Absorptive SP4T, Solid State Switch, 100 MHz - 67 GHz, 50Ω ESB-1SP4T-A673
Mini-Circuits’ eSB-1SP4T-A673 is a fast switching absorptive SP4T covering an ultra-wide bandwidth, from 0.1 to 67 GHz. The solid-state design features an impressive combination of high isolation, low insertion loss and good linearity across the entire band, with internal terminations on ports RF1 to RF4. The switch is supplied in a low profile package (5.224” x 0.984” x 0.866”) with 5 precision 1.85 mm (F) RF connectors, a USB type C port for power and control, and two data bus connectors for Master / Slave connections to other modules. LED indicators on the switch package provide a convenient indicator of the current switch state. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).

Mini-Circuits’ eSB-1SP4T-A673 is a fast switching absorptive SP4T covering an ultra-wide bandwidth, from 0.1 to 67 GHz. The solid-state design features an impressive combination of high isolation, low insertion loss and good linearity across the entire band, with internal terminations on ports RF1 to RF4. The switch is supplied in a low profile package (5.224” x 0.984” x 0.866”) with 5 precision 1.85 mm (F) RF connectors, a USB type C port for power and control, and two data bus connectors for Master / Slave connections to other modules. LED indicators on the switch package provide a convenient indicator of the current switch state. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).

Supplier's Site Datasheet
RF Switches - 3157-ESB-1SP4T-A673-ND - DigiKey
Thief River Falls, MN, United States
ABSORPTIVE SP4T, SS SWITCH

ABSORPTIVE SP4T, SS SWITCH

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Switches RF Switches
Product Number ESB-1SP4T-A673 3157-ESB-1SP4T-A673-ND
Product Name Absorptive SP4T, Solid State Switch, 100 MHz - 67 GHz, 50Ω RF Switches
Package Type Connectorized Chassis Mount
Operating Temperature 0.0 to 50 C (32 to 122 F) 0.0 to 50 C (32 to 122 F)
Frequency Range 100 to 67000 MHz 100 to 67000 MHz
Insertion Loss 4.2 to 13.5 dB 9.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SP8T, Solid State Switch, 100 MHz - 30 GHz, 50Ω - USB-1SP8T-34 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 50 C (32 to 122 F)
Frequency Range 100 to 30000 MHz
View Details
2 suppliers
Absorptive SPDT, Mechanical Switch, DC - 18000 MHz, 50Ω - MSP2TA-18XL+ - Mini-Circuits
Specs
Operating Temperature -15 to 45 C (5 to 113 F)
Frequency Range 18000 MHz
Insertion Loss 0.1000 to 0.5000 dB
View Details
2 suppliers
Millimeter Wave Switches (DC-40 GHz), 4 x Reflective SPDT - RC-4SPDT-40 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 40 C (32 to 104 F)
Frequency Range 40000 MHz
View Details
Absorptive SPDT, SMT Solid State Switch, DC - 30 GHz, 50Ω - M3SWA2-34DR+ - Mini-Circuits
Specs
Package Type Surface Mount
Connector SMA
Frequency Range 30000 MHz
View Details
2 suppliers