Mini-Circuits' RC-1SP6T-50 is an electro-mechanical SP6T switch matrix designed for RF signal routing from DC to 50 GHz with 50 Ω impedance. It features a rugged metal case measuring 5.5 x 6.0 x 2.75 inches with seven 2.4 mm female RF connectors on the front panel. The switch uses a break-before-make, absorptive configuration with internal terminations, offering a switch lifetime of 2 million cycles under cold switching conditions and a maximum RF input power of 3 W from DC to 18 GHz, descending to 3 W above 40 GHz. Control is via USB or Ethernet, with full software support for Windows and Linux. Operating temperature ranges from 0°C to 40°C, and it is powered by a 24 V DC supply.
Mini-Circuits’ RC-1SP6T-50 is an electro-mechanical SP6T switch operating over an extremely wide bandwidth, from DC to 50 GHz with high isolation and low insertion loss. The absorptive switch is of a failsafe and break-before-make-co
| Mini-Circuits | |
|---|---|
| Product Category | RF Switches |
| Product Number | RC-1SP6T-50 |
| Product Name | Absorptive SP6T, Mechanical Switch, DC - 50000 MHz, 50Ω |
| Package Type | Connectorized |
| Operating Temperature | 0.0 to 40 C (32 to 104 F) |
| Frequency Range | 50000 MHz |