Mini-Circuits Absorptive SP6T, Mechanical Switch, DC - 26500 MHz, 50Ω RC-1SP6T-26

Description
Mini-Circuits’ RC-1SP6T-26 is an electro-mechanical SP6T switch operating over an extremely wide bandwidth, from DC to 26.5 GHz with high isolation and low insertion loss. The absorptive switch is of a failsafe and break-before-make-co nfiguration, with a lifetime of 2 million cycles, when used within the noted specifications. The switch box is constructed in a compact, rugged metal case (5.5 x 6.0 x 2.75”) with 7 SMA (f) RF connectors on the front panel. The switch is controlled via USB or Ethernet, allowing control directly from a PC, or remotely over a network. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).
Request a Quote Datasheet
Description
Mini-Circuits’ RC-1SP6T-26 is an electro-mechanical SP6T switch operating over an extremely wide bandwidth, from DC to 26.5 GHz with high isolation and low insertion loss. The absorptive switch is of a failsafe and break-before-make-co nfiguration, with a lifetime of 2 million cycles, when used within the noted specifications. The switch box is constructed in a compact, rugged metal case (5.5 x 6.0 x 2.75”) with 7 SMA (f) RF connectors on the front panel. The switch is controlled via USB or Ethernet, allowing control directly from a PC, or remotely over a network. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Absorptive SP6T, Mechanical Switch, DC - 26500 MHz, 50Ω - RC-1SP6T-26 - Mini-Circuits
Brooklyn, NY, United States
Absorptive SP6T, Mechanical Switch, DC - 26500 MHz, 50Ω
RC-1SP6T-26
Absorptive SP6T, Mechanical Switch, DC - 26500 MHz, 50Ω RC-1SP6T-26
Mini-Circuits’ RC-1SP6T-26 is an electro-mechanical SP6T switch operating over an extremely wide bandwidth, from DC to 26.5 GHz with high isolation and low insertion loss. The absorptive switch is of a failsafe and break-before-make-co nfiguration, with a lifetime of 2 million cycles, when used within the noted specifications. The switch box is constructed in a compact, rugged metal case (5.5 x 6.0 x 2.75”) with 7 SMA (f) RF connectors on the front panel. The switch is controlled via USB or Ethernet, allowing control directly from a PC, or remotely over a network. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).

Mini-Circuits’ RC-1SP6T-26 is an electro-mechanical SP6T switch operating over an extremely wide bandwidth, from DC to 26.5 GHz with high isolation and low insertion loss. The absorptive switch is of a failsafe and break-before-make-configuration, with a lifetime of 2 million cycles, when used within the noted specifications. The switch box is constructed in a compact, rugged metal case (5.5 x 6.0 x 2.75”) with 7 SMA (f) RF connectors on the front panel. The switch is controlled via USB or Ethernet, allowing control directly from a PC, or remotely over a network. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Switches
Product Number RC-1SP6T-26
Product Name Absorptive SP6T, Mechanical Switch, DC - 26500 MHz, 50Ω
Package Type Connectorized
Connector SMA
Operating Temperature 0.0 to 40 C (32 to 104 F)
Frequency Range 26500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SP4T, Mechanical Switch, DC - 26500 MHz, 50Ω - RC-1SP4T-26 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 26500 MHz
View Details
Full Fan-Out Matrix, 4 x 16, 900 - 2150 MHz, 4U, SMA - ZT-4X16NB-1 - Mini-Circuits
Specs
Connector SMA
Frequency Range 900 MHz
Insertion Loss 20.5 to 23 dB
View Details
Absorptive SPDT, SMT Solid State Switch, DC - 30 GHz, 50Ω - M3SWA2-34DR+ - Mini-Circuits
Specs
Package Type Surface Mount
Connector SMA
Frequency Range 30000 MHz
View Details
2 suppliers
Mechanical Switch Assembly, 2 x SPDT + 2 x SP6T, DC - 26.5 GHz, SMA - RCM-216 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 26500 MHz
View Details