Mini-Circuits Bi-Phase, SMT Pin Diode Switch, 2 - 400 MHz, 50Ω RAS-1+

Description
Bi-Phase, SMT Pin Diode Switch, 2 - 400 MHz, 50Ω
Request a Quote
Description
Bi-Phase, SMT Pin Diode Switch, 2 - 400 MHz, 50Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RAS-1+ is a surface mount attenuator/switch designed for bi-phase modulation in the 2 to 400 MHz frequency range with a 50Ω impedance. It uses a TT241 case style, measuring 6.35 mm by 7.87 mm by 6.99 mm with a height of 1.78 mm and weighing 0.50 grams. The device operates from -40°C to 85°C and stores from -55°C to 100°C, requiring a control current of 30 mA. It exhibits a typical insertion loss of 1.6 dB and provides minimum isolation of 17.1 dB at 400 MHz, with in-out phase unbalance within ±2.0 degrees across the band. The part is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The RAS-1+ is a surface mount attenuator/switch designed for bi-phase modulation in the 2 to 400 MHz frequency range with a 50Ω impedance. It uses a TT241 case style, measuring 6.35 mm by 7.87 mm by 6.99 mm with a height of 1.78 mm and weighing 0.50 grams. The device operates from -40°C to 85°C and stores from -55°C to 100°C, requiring a control current of 30 mA. It exhibits a typical insertion loss of 1.6 dB and provides minimum isolation of 17.1 dB at 400 MHz, with in-out phase unbalance within ±2.0 degrees across the band. The part is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Bi-Phase, SMT Pin Diode Switch, 2 - 400 MHz, 50Ω - RAS-1+ - Mini-Circuits
Brooklyn, NY, United States
Bi-Phase, SMT Pin Diode Switch, 2 - 400 MHz, 50Ω
RAS-1+
Bi-Phase, SMT Pin Diode Switch, 2 - 400 MHz, 50Ω RAS-1+
Bi-Phase, SMT Pin Diode Switch, 2 - 400 MHz, 50Ω

Bi-Phase, SMT Pin Diode Switch, 2 - 400 MHz, 50Ω

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Switches
Product Number RAS-1+
Product Name Bi-Phase, SMT Pin Diode Switch, 2 - 400 MHz, 50Ω
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Millimeter Wave Switches (DC-50 GHz), 2 x Reflective SPDT - RC-2SPDT-50 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 40 C (32 to 104 F)
Frequency Range 50000 MHz
View Details
Mechanical Switch Assembly, 8 x SP8T, DC - 26.5 GHz, 5U, SMA - ZTM2-8SP8T-26 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 26500 MHz
View Details
Mechanical Switch Assembly, 12 x SPDT, DC - 18 GHz, 3U, SMA - ZTM-12SPDT-18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
View Details
Absorptive SPDT, Mechanical Switch, DC - 18000 MHz, 50Ω - RC-8SPDT-A18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature 0.0 to 40 C (32 to 104 F)
View Details