Mini-Circuits Reflective SPDT, Solid State Switch, DC - 5000 MHz, 50Ω ZYSW-2-50DR+

Description
The ZYSW-2-50DR+ is an excellent general purpose SPDT solid state reflective RF switch. With its broad frequency range, fast switching time and excellent RF performance, the ZYSW-2-50DR+ is an excellent replacement for the Mini-Circuits’ legacy switch model ZYSW-2-50DR+. Refer app note AN-80-018 for more details. The smaller size and wider bandwidth makes this switch a versatile choice for several RF
Request a Quote
Description
The ZYSW-2-50DR+ is an excellent general purpose SPDT solid state reflective RF switch. With its broad frequency range, fast switching time and excellent RF performance, the ZYSW-2-50DR+ is an excellent replacement for the Mini-Circuits’ legacy switch model ZYSW-2-50DR+. Refer app note AN-80-018 for more details. The smaller size and wider bandwidth makes this switch a versatile choice for several RF
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ZYSW-2-50DR+ is a 50Ω reflective SPDT solid-state RF switch designed for applications requiring a bandwidth from DC to 5000 MHz. It operates with a dual supply voltage of +5 V and -5 V and includes an integrated CMOS driver for compatibility with standard TTL control levels. The switch has a typical insertion loss of 1.4 dB, a switching time of 20 ns, and a video feedthrough of 30 mVp-p. It is housed in a ZZ121 case measuring 31.75 mm × 31.75 mm × 19.05 mm and operates from -20°C to +85°C. The part is RoHS compliant and meets ESD Class 1A per JESD22-A114.

Datasheet Summary
Powered by GS/AI

The ZYSW-2-50DR+ is a 50Ω reflective SPDT solid-state RF switch designed for applications requiring a bandwidth from DC to 5000 MHz. It operates with a dual supply voltage of +5 V and -5 V and includes an integrated CMOS driver for compatibility with standard TTL control levels. The switch has a typical insertion loss of 1.4 dB, a switching time of 20 ns, and a video feedthrough of 30 mVp-p. It is housed in a ZZ121 case measuring 31.75 mm × 31.75 mm × 19.05 mm and operates from -20°C to +85°C. The part is RoHS compliant and meets ESD Class 1A per JESD22-A114.

Suppliers

Company
Product
Description
Supplier Links
Reflective SPDT, Solid State Switch, DC - 5000 MHz, 50Ω - ZYSW-2-50DR+ - Mini-Circuits
Brooklyn, NY, United States
Reflective SPDT, Solid State Switch, DC - 5000 MHz, 50Ω
ZYSW-2-50DR+
Reflective SPDT, Solid State Switch, DC - 5000 MHz, 50Ω ZYSW-2-50DR+
The ZYSW-2-50DR+ is an excellent general purpose SPDT solid state reflective RF switch. With its broad frequency range, fast switching time and excellent RF performance, the ZYSW-2-50DR+ is an excellent replacement for the Mini-Circuits’ legacy switch model ZYSW-2-50DR+. Refer app note AN-80-018 for more details. The smaller size and wider bandwidth makes this switch a versatile choice for several RF

The ZYSW-2-50DR+ is an excellent general purpose SPDT solid state reflective RF switch. With its broad frequency range, fast switching time and excellent RF performance, the ZYSW-2-50DR+ is an excellent replacement for the Mini-Circuits’ legacy switch model ZYSW-2-50DR+. Refer app note AN-80-018 for more details. The smaller size and wider bandwidth makes this switch a versatile choice for several RF

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Switches
Product Number ZYSW-2-50DR+
Product Name Reflective SPDT, Solid State Switch, DC - 5000 MHz, 50Ω
Connector SMA
Operating Temperature -20 to 85 C (-4 to 185 F)
Frequency Range 5000 MHz
Insertion Loss 0.8000 to 2.1 dB
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SPDT, SMT Solid State Switch, 500 - 4500 MHz, 50Ω - M3SWA-2-50DRA+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -55 to 100 C (-67 to 212 F)
Frequency Range 10 to 4500 MHz
View Details
2 suppliers
Absorptive SPDT, SMT Solid State Switch, 500 - 6000 MHz, 50Ω - CSWA2-63DR+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -55 to 125 C (-67 to 257 F)
Frequency Range 500 to 6000 MHz
View Details
Absorptive SPDT, Mechanical Switch, DC - 18000 MHz, 50Ω - MSP2TA-18-BM+ - Mini-Circuits
Specs
Operating Temperature -15 to 45 C (5 to 113 F)
Frequency Range 18000 MHz
Insertion Loss 0.1000 to 0.5000 dB
View Details
Blocking Switch Matrix, 4 x 12, DC - 26.5 GHz, 4U, 3.5 mm - ZT-4X12B-26-S - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 26500 MHz
View Details